Black Box DVI KVM Cable, USB A-B, 3.5mm Audio, 6-ft, Secure SKVMCBL-DVI-06

Description
This 3-in-1 DVI/USB cable can be used to connect your CPU to a Secure KVM Switch, or anywhere you need to link two DVI/USB devices together.
Description
This 3-in-1 DVI/USB cable can be used to connect your CPU to a Secure KVM Switch, or anywhere you need to link two DVI/USB devices together.

Suppliers

Company
Product
Description
Supplier Links
DVI KVM Cable, USB A-B, 3.5mm Audio, 6-ft, Secure - SKVMCBL-DVI-06 - Black Box
Lawrence, PA, USA
DVI KVM Cable, USB A-B, 3.5mm Audio, 6-ft, Secure
SKVMCBL-DVI-06
DVI KVM Cable, USB A-B, 3.5mm Audio, 6-ft, Secure SKVMCBL-DVI-06
This 3-in-1 DVI/USB cable can be used to connect your CPU to a Secure KVM Switch, or anywhere you need to link two DVI/USB devices together.

This 3-in-1 DVI/USB cable can be used to connect your CPU to a Secure KVM Switch, or anywhere you need to link two DVI/USB devices together.

Supplier's Site
Dvi Kvm Cable, Usb A-B, 3.5Mm Audio, 6-Ft, Secure Black Box - 72AC8745 - Newark, An Avnet Company
Chicago, IL, United States
Dvi Kvm Cable, Usb A-B, 3.5Mm Audio, 6-Ft, Secure Black Box
72AC8745
Dvi Kvm Cable, Usb A-B, 3.5Mm Audio, 6-Ft, Secure Black Box 72AC8745
DVI KVM CABLE, USB A-B, 3.5MM AUDIO, 6-FT, SECURE

DVI KVM CABLE, USB A-B, 3.5MM AUDIO, 6-FT, SECURE

Supplier's Site

Technical Specifications

  Black Box Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number SKVMCBL-DVI-06 72AC8745
Product Name DVI KVM Cable, USB A-B, 3.5mm Audio, 6-ft, Secure Dvi Kvm Cable, Usb A-B, 3.5Mm Audio, 6-Ft, Secure Black Box
Application Audio; Computer Audio
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cables - M12 - IE - M12-IE - VIE-SS4P-M12-S-G-7,5M-GN-2-X-D-1 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Precision Test Cable, 18.0 GHz, 20.0 ft. (6.1m) - CBL-20FT-SMSM+ - Mini-Circuits
Specs
Cable Length 20 ft (60.96 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
USB-C Fast Charging Cable for Honeywell Mobile Computer by AGOZ - USBCtoA_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
High Performance Cable Assemblies: Lab-Flex® Series -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
View Details