Black Box 6ft. RS232 Serial Cable Shielded CM Molded DB9 M/F w/Thumbscrews BC00200

Description
Mylar® shielding protects communications from EMI/RFI. Cable is 26 AWG. Use this male/female cable to extend the cable on your AT® style mouse or to extend the cable on your EGA/CGA monitor.
Datasheet
Description
Mylar® shielding protects communications from EMI/RFI. Cable is 26 AWG. Use this male/female cable to extend the cable on your AT® style mouse or to extend the cable on your EGA/CGA monitor.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
6ft. RS232 Serial Cable Shielded CM Molded DB9 M/F w/Thumbscrews - BC00200 - Black Box
Lawrence, PA, USA
6ft. RS232 Serial Cable Shielded CM Molded DB9 M/F w/Thumbscrews
BC00200
6ft. RS232 Serial Cable Shielded CM Molded DB9 M/F w/Thumbscrews BC00200
Mylar® shielding protects communications from EMI/RFI. Cable is 26 AWG. Use this male/female cable to extend the cable on your AT® style mouse or to extend the cable on your EGA/CGA monitor.

Mylar® shielding protects communications from EMI/RFI. Cable is 26 AWG. Use this male/female cable to extend the cable on your AT® style mouse or to extend the cable on your EGA/CGA monitor.

Supplier's Site
Cable for Computer Nework Etc… - 15143177 - Radwell International
Willingboro, NJ, United States
Cable for Computer Nework Etc…
15143177
Cable for Computer Nework Etc… 15143177
SERIAL CABLE, SHIELDED, CM, MOLDED, DB9, M/F, WITH THUMBSCREWS, 9-PIN TERMINAL, OFF-WHITE, 6 FOOT LENGTH. FREE 2 YEAR RADWELL WARRANTY

SERIAL CABLE, SHIELDED, CM, MOLDED, DB9, M/F, WITH THUMBSCREWS, 9-PIN TERMINAL, OFF-WHITE, 6 FOOT LENGTH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Db9 M/f Cable/serial Mouse; Connector Type A Black Box - 50B3145 - Newark, An Avnet Company
Chicago, IL, United States
Db9 M/f Cable/serial Mouse; Connector Type A Black Box
50B3145
Db9 M/f Cable/serial Mouse; Connector Type A Black Box 50B3145
DB9 M/F CABLE/SERIAL MOUSE; Connector Type A:D Sub 9 Position Plug; Connector Type B:D Sub 9 Position Receptacle; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Jacket Color:Beige; Product Range:-; No. of Contacts:9ContactsRo HS Compliant: Yes

DB9 M/F CABLE/SERIAL MOUSE; Connector Type A:D Sub 9 Position Plug; Connector Type B:D Sub 9 Position Receptacle; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Jacket Color:Beige; Product Range:-; No. of Contacts:9ContactsRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Black Box Radwell International Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number BC00200 15143177 50B3145
Product Name 6ft. RS232 Serial Cable Shielded CM Molded DB9 M/F w/Thumbscrews Cable for Computer Nework Etc… Db9 M/f Cable/serial Mouse; Connector Type A Black Box
Product Type Patch; Serial
Unlock Full Specs
to access all available technical data

Similar Products

Standard Cable - Model SAC-210 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-58
Cable Type Coaxial
View Details
USB 2.0 A Male to USB 2.0 Mini B Male Down Angle, White color, 28/24AWG, 10FT Length - 3021105-10 - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 10 ft (30.48 dm)
View Details
2 suppliers