Black Box 1FT Yellow CAT5e 350MHz Patch Cable UTP CM Snagless EVNSL84-0001

Description
Gold-plated contacts are designed for an insertion/extraction life of 1000 cycles. Cable features four pairs, 24 AWG construction, basic RJ-45 connectors, straight pinning, and a PVC jacket.
Description
Gold-plated contacts are designed for an insertion/extraction life of 1000 cycles. Cable features four pairs, 24 AWG construction, basic RJ-45 connectors, straight pinning, and a PVC jacket.
Datasheet
Datasheet Summary
Powered by GS/AI

The Ethernet Cable Assembly, part number 83F4000, is a Category 5 Super 350 Enhanced (CAT5e) patch cable designed for high-performance networking applications. It supports a frequency range of up to 350 MHz, making it suitable for next-generation LAN equipment. The cable features stranded construction, which enhances flexibility and durability, allowing it to withstand frequent plugging and unplugging without damage. This assembly includes molded, snag-free boots to prevent cable kinks and bent pins, thereby reducing crosstalk. It is pinned in a straight-through configuration and is compatible with standard wiring color codes. The cable is available in various lengths and colors, providing options for different installation needs. It is RoHS compliant, ensuring it meets environmental standards. This product is ideal for engineers looking for reliable and robust patch cables for short runs in office environments.

Datasheet Summary
Powered by GS/AI

The Ethernet Cable Assembly, part number 83F4000, is a Category 5 Super 350 Enhanced (CAT5e) patch cable designed for high-performance networking applications. It supports a frequency range of up to 350 MHz, making it suitable for next-generation LAN equipment. The cable features stranded construction, which enhances flexibility and durability, allowing it to withstand frequent plugging and unplugging without damage. This assembly includes molded, snag-free boots to prevent cable kinks and bent pins, thereby reducing crosstalk. It is pinned in a straight-through configuration and is compatible with standard wiring color codes. The cable is available in various lengths and colors, providing options for different installation needs. It is RoHS compliant, ensuring it meets environmental standards. This product is ideal for engineers looking for reliable and robust patch cables for short runs in office environments.

Suppliers

Company
Product
Description
Supplier Links
1FT Yellow CAT5e 350MHz Patch Cable UTP CM Snagless - EVNSL84-0001 - Black Box
Lawrence, PA, USA
1FT Yellow CAT5e 350MHz Patch Cable UTP CM Snagless
EVNSL84-0001
1FT Yellow CAT5e 350MHz Patch Cable UTP CM Snagless EVNSL84-0001
Gold-plated contacts are designed for an insertion/extraction life of 1000 cycles. Cable features four pairs, 24 AWG construction, basic RJ-45 connectors, straight pinning, and a PVC jacket.

Gold-plated contacts are designed for an insertion/extraction life of 1000 cycles. Cable features four pairs, 24 AWG construction, basic RJ-45 connectors, straight pinning, and a PVC jacket.

Supplier's Site Datasheet
Cable for Computer Nework Etc… - 19240213 - Radwell International
Willingboro, NJ, United States
Cable for Computer Nework Etc…
19240213
Cable for Computer Nework Etc… 19240213
CAT5E ETHERNET PATCH CABLE, SERIES GIGABASE, 1FT CABLE LENGTH, YELLOW PVC MATERIAL, 350MHZ UTP DATA TRANSFER RATING, SNAGLESS WIRES. FREE 2 YEAR RADWELL WARRANTY

CAT5E ETHERNET PATCH CABLE, SERIES GIGABASE, 1FT CABLE LENGTH, YELLOW PVC MATERIAL, 350MHZ UTP DATA TRANSFER RATING, SNAGLESS WIRES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Ethernet Cable Assembly; Lan Category Black Box - 83F4000 - Newark, An Avnet Company
Chicago, IL, United States
Ethernet Cable Assembly; Lan Category Black Box
83F4000
Ethernet Cable Assembly; Lan Category Black Box 83F4000
ETHERNET CABLE ASSEMBLY; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:1ft; Cable Length - Metric:304.8mm; Jacket Color:Yellow; Product Range:-; Cable Length:1ft; Drop Ship:Yes RoHS Compliant: Yes

ETHERNET CABLE ASSEMBLY; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:1ft; Cable Length - Metric:304.8mm; Jacket Color:Yellow; Product Range:-; Cable Length:1ft; Drop Ship:Yes RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Black Box Radwell International Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number EVNSL84-0001 19240213 83F4000
Product Name 1FT Yellow CAT5e 350MHz Patch Cable UTP CM Snagless Cable for Computer Nework Etc… Ethernet Cable Assembly; Lan Category Black Box
Application Networking Computer LAN / Ethernet
Product Type Patch
Standards / Certifications TIA/EIA-568-B.2 Category 5e RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Overmolded OBD II with wire harness to OBDII female - QLC16073 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
ix Industrial IO Cable Assembly - NDHN5A2AB0A - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Application LAN / Ethernet; Networking
Cable Length 6.56 ft (20 dm)
Standards / Certifications RoHS
View Details
USB Cables - 1828492 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type USB
Cable Length 6.56 ft (20 dm)
View Details