Black Box Computers; Connector Type A Black Box RM652

Description
COMPUTERS; Connector Type A:-; Connector Type B:-; Cable Length - Imperial:-; Cable Length - Metric:-; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Datasheet
Description
COMPUTERS; Connector Type A:-; Connector Type B:-; Cable Length - Imperial:-; Cable Length - Metric:-; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Computers; Connector Type A Black Box - 02C4735 - Newark, An Avnet Company
Chicago, IL, United States
Computers; Connector Type A Black Box
02C4735
Computers; Connector Type A Black Box 02C4735
COMPUTERS; Connector Type A:-; Connector Type B:-; Cable Length - Imperial:-; Cable Length - Metric:-; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

COMPUTERS; Connector Type A:-; Connector Type B:-; Cable Length - Imperial:-; Cable Length - Metric:-; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 02C4735
Product Name Computers; Connector Type A Black Box
Application Computer
Unlock Full Specs
to access all available technical data

Similar Products

USB Cables - 1863178 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type USB
Cable Length 32.81 ft (100 dm)
View Details
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 0.1667 ft (0.5080 dm)
Rated Temperature -45 to 85 C (-49 to 185 F)
View Details
3 suppliers