Black Box 2FT Black CAT5e 350MHz Patch Cable UTP CM Snagless EVNSL87-0002

Description
Gold-plated contacts are designed for an insertion/extraction life of 1000 cycles. Cable features four pairs, 24 AWG construction, basic RJ-45 connectors, straight pinning, and a PVC jacket.
Datasheet
Description
Gold-plated contacts are designed for an insertion/extraction life of 1000 cycles. Cable features four pairs, 24 AWG construction, basic RJ-45 connectors, straight pinning, and a PVC jacket.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2FT Black CAT5e 350MHz Patch Cable UTP CM Snagless - EVNSL87-0002 - Black Box
Lawrence, PA, USA
2FT Black CAT5e 350MHz Patch Cable UTP CM Snagless
EVNSL87-0002
2FT Black CAT5e 350MHz Patch Cable UTP CM Snagless EVNSL87-0002
Gold-plated contacts are designed for an insertion/extraction life of 1000 cycles. Cable features four pairs, 24 AWG construction, basic RJ-45 connectors, straight pinning, and a PVC jacket.

Gold-plated contacts are designed for an insertion/extraction life of 1000 cycles. Cable features four pairs, 24 AWG construction, basic RJ-45 connectors, straight pinning, and a PVC jacket.

Supplier's Site Datasheet
Cable for Computer Nework Etc… - 19306217 - Radwell International
Willingboro, NJ, United States
Cable for Computer Nework Etc…
19306217
Cable for Computer Nework Etc… 19306217
CAT5E ETHERNET PATCH CABLE, SERIES GIGABASE, 2FT CABLE LENGTH, BLACK PVC MATERIAL, 350MHZ UTP DATA TRANSFER RATING, SNAGLESS WIRES. FREE 2 YEAR RADWELL WARRANTY

CAT5E ETHERNET PATCH CABLE, SERIES GIGABASE, 2FT CABLE LENGTH, BLACK PVC MATERIAL, 350MHZ UTP DATA TRANSFER RATING, SNAGLESS WIRES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Black Box Radwell International
Product Category Cable Assemblies Cable Assemblies
Product Number EVNSL87-0002 19306217
Product Name 2FT Black CAT5e 350MHz Patch Cable UTP CM Snagless Cable for Computer Nework Etc…
Application Networking Computer
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Semi-Formable Cable Assemblies: Aluminum Low-Loss Cables -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
USB Programming & Data Cable - CBL07 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial; USB
View Details
Clover Flex 4 Charging Cable - USB-A to USB-C Power by AGOZ - AG-UAC_CLVR-FLX4-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details