Black Box 15ft Parallel Dot Matrix Cable DB25 M Centronics M w/ Right Angle BC01602

Description
Connect the parallel port of a computer to any standard non-parallel printer. Features 18-conductor 28 AWG foil-shielded construction. Fully molded with thumbscrews. Dot-Matrix Printer 18-Conductor Cable with Right-Angle Connector
Datasheet
Description
Connect the parallel port of a computer to any standard non-parallel printer. Features 18-conductor 28 AWG foil-shielded construction. Fully molded with thumbscrews. Dot-Matrix Printer 18-Conductor Cable with Right-Angle Connector
Datasheet

Suppliers

Company
Product
Description
Supplier Links
15ft Parallel Dot Matrix Cable DB25 M Centronics M w/ Right Angle - BC01602 - Black Box
Lawrence, PA, USA
15ft Parallel Dot Matrix Cable DB25 M Centronics M w/ Right Angle
BC01602
15ft Parallel Dot Matrix Cable DB25 M Centronics M w/ Right Angle BC01602
Connect the parallel port of a computer to any standard non-parallel printer. Features 18-conductor 28 AWG foil-shielded construction. Fully molded with thumbscrews. Dot-Matrix Printer 18-Conductor Cable with Right-Angle Connector

Connect the parallel port of a computer to any standard non-parallel printer. Features 18-conductor 28 AWG foil-shielded construction. Fully molded with thumbscrews. Dot-Matrix Printer 18-Conductor Cable with Right-Angle Connector

Supplier's Site Datasheet
Computers; Connector Type A Black Box - 01C9306 - Newark, An Avnet Company
Chicago, IL, United States
Computers; Connector Type A Black Box
01C9306
Computers; Connector Type A Black Box 01C9306
COMPUTERS; Connector Type A:D Sub 25 Position Plug; Connector Type B:Centronics 36 Position Plug; Cable Length - Imperial:10ft; Cable Length - Metric:3m; Jacket Color:-; Product Range:- RoHS Compliant: No

COMPUTERS; Connector Type A:D Sub 25 Position Plug; Connector Type B:Centronics 36 Position Plug; Cable Length - Imperial:10ft; Cable Length - Metric:3m; Jacket Color:-; Product Range:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Black Box Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number BC01602 01C9306
Product Name 15ft Parallel Dot Matrix Cable DB25 M Centronics M w/ Right Angle Computers; Connector Type A Black Box
Connector Type DB25 Centronics 36; D Sub 25 Position Plug
Unlock Full Specs
to access all available technical data

Similar Products

SCANport 0.2 m HIM Cable - 1202-C02 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
2 suppliers
RF Cables And RF Cable Assemblies - NB1200 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 200 C (-67 to 392 F)
View Details
Mini-SAS - 10111837-P050001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details