Black Box 15ft. RS232 Serial Cable Shielded CM Molded DB25 M/F w/Thumbscrews BC00708

Description
They're ideal for connecting a computer to a modem. Fully molded with thumbscrews. Feature 28AWG conductors. Foil shielded for EMI/RFI protection. All 25 pins connected straight through (1–1, 2–2,…25–25​). Place your serial printer or modem anywhere.
Datasheet
Description
They're ideal for connecting a computer to a modem. Fully molded with thumbscrews. Feature 28AWG conductors. Foil shielded for EMI/RFI protection. All 25 pins connected straight through (1–1, 2–2,…25–25​). Place your serial printer or modem anywhere.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
15ft. RS232 Serial Cable Shielded CM Molded DB25 M/F w/Thumbscrews - BC00708 - Black Box
Lawrence, PA, USA
15ft. RS232 Serial Cable Shielded CM Molded DB25 M/F w/Thumbscrews
BC00708
15ft. RS232 Serial Cable Shielded CM Molded DB25 M/F w/Thumbscrews BC00708
They're ideal for connecting a computer to a modem. Fully molded with thumbscrews. Feature 28AWG conductors. Foil shielded for EMI/RFI protection. All 25 pins connected straight through (1–1, 2–2,…25–25​). Place your serial printer or modem anywhere.

They're ideal for connecting a computer to a modem. Fully molded with thumbscrews. Feature 28AWG conductors. Foil shielded for EMI/RFI protection. All 25 pins connected straight through (1–1, 2–2,…25–25​). Place your serial printer or modem anywhere.

Supplier's Site
Computers; Connector Type A Black Box - 01C9293 - Newark, An Avnet Company
Chicago, IL, United States
Computers; Connector Type A Black Box
01C9293
Computers; Connector Type A Black Box 01C9293
COMPUTERS; Connector Type A:D Sub 25 Position Plug; Connector Type B:D Sub 25 Position Receptacle; Cable Length - Imperial:15ft; Cable Length - Metric:4.6m; Jacket Color:-; Product Range:- RoHS Compliant: Yes

COMPUTERS; Connector Type A:D Sub 25 Position Plug; Connector Type B:D Sub 25 Position Receptacle; Cable Length - Imperial:15ft; Cable Length - Metric:4.6m; Jacket Color:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Black Box Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number BC00708 01C9293
Product Name 15ft. RS232 Serial Cable Shielded CM Molded DB25 M/F w/Thumbscrews Computers; Connector Type A Black Box
Product Type Patch; Serial
Cable Shielding Foil
Connector Type DB25; DB25 D Sub 25 Position Plug
Unlock Full Specs
to access all available technical data