Black Box 6FT Blue CAT5e 350MHz Patch Cable UTP CM Snagless EVNSL81-0006

Description
Gold-plated contacts are designed for an insertion/extraction life of 1000 cycles. Cable features four pairs, 24 AWG construction, basic RJ-45 connectors, straight pinning, and a PVC jacket.
Datasheet
Description
Gold-plated contacts are designed for an insertion/extraction life of 1000 cycles. Cable features four pairs, 24 AWG construction, basic RJ-45 connectors, straight pinning, and a PVC jacket.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
6FT Blue CAT5e 350MHz Patch Cable UTP CM Snagless - EVNSL81-0006 - Black Box
Lawrence, PA, USA
6FT Blue CAT5e 350MHz Patch Cable UTP CM Snagless
EVNSL81-0006
6FT Blue CAT5e 350MHz Patch Cable UTP CM Snagless EVNSL81-0006
Gold-plated contacts are designed for an insertion/extraction life of 1000 cycles. Cable features four pairs, 24 AWG construction, basic RJ-45 connectors, straight pinning, and a PVC jacket.

Gold-plated contacts are designed for an insertion/extraction life of 1000 cycles. Cable features four pairs, 24 AWG construction, basic RJ-45 connectors, straight pinning, and a PVC jacket.

Supplier's Site Datasheet
Cable for Computer Nework Etc… - 19276707 - Radwell International
Willingboro, NJ, United States
Cable for Computer Nework Etc…
19276707
Cable for Computer Nework Etc… 19276707
BLACK BOX CORP, EVNSL81-0006 , EVNSL81-0006, EVNSL810006, CAT5E ETHERNET PATCH CABLE, 350MHZ, BLUE, 6 FEET, SNAGLESS BOOTS. FREE 2 YEAR RADWELL WARRANTY

BLACK BOX CORP, EVNSL81-0006 , EVNSL81-0006, EVNSL810006, CAT5E ETHERNET PATCH CABLE, 350MHZ, BLUE, 6 FEET, SNAGLESS BOOTS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Ethernet Cable Assembly; Connector Type A Black Box - 83F3987 - Newark, An Avnet Company
Chicago, IL, United States
Ethernet Cable Assembly; Connector Type A Black Box
83F3987
Ethernet Cable Assembly; Connector Type A Black Box 83F3987
Ethernet Cable Assembly; Connector Type A:RJ45 Plug; Connector Type B:-; Cable Length - Metric:1.83m; Cable Length - Imperial:6ft; Jacket Color:Blue; Product Range:-; Drop Ship:Yes RoHS Compliant: Yes

Ethernet Cable Assembly; Connector Type A:RJ45 Plug; Connector Type B:-; Cable Length - Metric:1.83m; Cable Length - Imperial:6ft; Jacket Color:Blue; Product Range:-; Drop Ship:Yes RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Black Box Radwell International Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number EVNSL81-0006 19276707 83F3987
Product Name 6FT Blue CAT5e 350MHz Patch Cable UTP CM Snagless Cable for Computer Nework Etc… Ethernet Cable Assembly; Connector Type A Black Box
Application Networking Computer LAN / Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

Mecedes benz 14p to OBD female cable - QLC16085 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Modular Cable Assemblies - RJE1Y22305152401 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Application LAN / Ethernet; Networking
View Details
2 suppliers
Ethernet Cable - 556443 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Cat 5; Coaxial
View Details