Black Box 6ft IBM Parallel Printer Cable DB25 Male, Centronics Male EYN600-0006-MM

Description
Ideal for protecting data. Connectors are nonmolded for easy repinning. Heavier gauge conductors—24 AWG for minimal resistance. Guaranteed for life!
Datasheet
Description
Ideal for protecting data. Connectors are nonmolded for easy repinning. Heavier gauge conductors—24 AWG for minimal resistance. Guaranteed for life!
Datasheet

Suppliers

Company
Product
Description
Supplier Links
6ft IBM Parallel Printer Cable DB25 Male, Centronics Male - EYN600-0006-MM - Black Box
Lawrence, PA, USA
6ft IBM Parallel Printer Cable DB25 Male, Centronics Male
EYN600-0006-MM
6ft IBM Parallel Printer Cable DB25 Male, Centronics Male EYN600-0006-MM
Ideal for protecting data. Connectors are nonmolded for easy repinning. Heavier gauge conductors—24 AWG for minimal resistance. Guaranteed for life!

Ideal for protecting data. Connectors are nonmolded for easy repinning. Heavier gauge conductors—24 AWG for minimal resistance. Guaranteed for life!

Supplier's Site Datasheet
Parallel Cable Assembly; Connector Type A Black Box - 02C1110 - Newark, An Avnet Company
Chicago, IL, United States
Parallel Cable Assembly; Connector Type A Black Box
02C1110
Parallel Cable Assembly; Connector Type A Black Box 02C1110
PARALLEL CABLE ASSEMBLY; Connector Type A:D Sub 25 Position Plug; Connector Type B:D Sub 25 Position Plug; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Jacket Color:-; Product Range:- RoHS Compliant: No

PARALLEL CABLE ASSEMBLY; Connector Type A:D Sub 25 Position Plug; Connector Type B:D Sub 25 Position Plug; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Jacket Color:-; Product Range:- RoHS Compliant: No

Supplier's Site Datasheet
Cable for Computer Nework Etc… - 19240871 - Radwell International
Willingboro, NJ, United States
Cable for Computer Nework Etc…
19240871
Cable for Computer Nework Etc… 19240871
IBM PARALLEL PRINTER CABLE DB25 MALE/CENTRONICS MALE 6FT.. FREE 2 YEAR RADWELL WARRANTY

IBM PARALLEL PRINTER CABLE DB25 MALE/CENTRONICS MALE 6FT.. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Black Box Newark, An Avnet Company Radwell International
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number EYN600-0006-MM 02C1110 19240871
Product Name 6ft IBM Parallel Printer Cable DB25 Male, Centronics Male Parallel Cable Assembly; Connector Type A Black Box Cable for Computer Nework Etc…
Connector Type DB25 D Sub 25 Position Plug
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2020HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
USB Cables - 179927 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type USB
Cable Length 3.28 ft (10 dm)
View Details