Black Box 6ft. RS232 Serial Cable Shielded CM Molded DB25 M/F w/Thumbscrews BC00702

Description
They're ideal for connecting a computer to a modem. Fully molded with thumbscrews. Feature 28AWG conductors. Foil shielded for EMI/RFI protection. All 25 pins connected straight through (1–1, 2–2,…25–25​). Place your serial printer or modem anywhere.
Datasheet
Description
They're ideal for connecting a computer to a modem. Fully molded with thumbscrews. Feature 28AWG conductors. Foil shielded for EMI/RFI protection. All 25 pins connected straight through (1–1, 2–2,…25–25​). Place your serial printer or modem anywhere.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
6ft. RS232 Serial Cable Shielded CM Molded DB25 M/F w/Thumbscrews - BC00702 - Black Box
Lawrence, PA, USA
6ft. RS232 Serial Cable Shielded CM Molded DB25 M/F w/Thumbscrews
BC00702
6ft. RS232 Serial Cable Shielded CM Molded DB25 M/F w/Thumbscrews BC00702
They're ideal for connecting a computer to a modem. Fully molded with thumbscrews. Feature 28AWG conductors. Foil shielded for EMI/RFI protection. All 25 pins connected straight through (1–1, 2–2,…25–25​). Place your serial printer or modem anywhere.

They're ideal for connecting a computer to a modem. Fully molded with thumbscrews. Feature 28AWG conductors. Foil shielded for EMI/RFI protection. All 25 pins connected straight through (1–1, 2–2,…25–25​). Place your serial printer or modem anywhere.

Supplier's Site
Cable for Computer Nework Etc… - 19185528 - Radwell International
Willingboro, NJ, United States
Cable for Computer Nework Etc…
19185528
Cable for Computer Nework Etc… 19185528
SERIAL CABLE, 6FT, RS232, SHIELDED, CM MOLDED, DB25 M/F, W/THUMBSCREWS. FREE 2 YEAR RADWELL WARRANTY

SERIAL CABLE, 6FT, RS232, SHIELDED, CM MOLDED, DB25 M/F, W/THUMBSCREWS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Db25 External Cable 6 Ft Mf; Connector Type A Black Box - 50B3146 - Newark, An Avnet Company
Chicago, IL, United States
Db25 External Cable 6 Ft Mf; Connector Type A Black Box
50B3146
Db25 External Cable 6 Ft Mf; Connector Type A Black Box 50B3146
DB25 EXTERNAL CABLE 6 FT MF; Connector Type A:D Sub 25 Position Plug; Connector Type B:D Sub 25 Position Receptacle; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Jacket Color:-; Product Range:-; No. of Contacts:25ContactsR oHS Compliant: Yes

DB25 EXTERNAL CABLE 6 FT MF; Connector Type A:D Sub 25 Position Plug; Connector Type B:D Sub 25 Position Receptacle; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Jacket Color:-; Product Range:-; No. of Contacts:25ContactsRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Black Box Radwell International Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number BC00702 19185528 50B3146
Product Name 6ft. RS232 Serial Cable Shielded CM Molded DB25 M/F w/Thumbscrews Cable for Computer Nework Etc… Db25 External Cable 6 Ft Mf; Connector Type A Black Box
Product Type Patch; Serial
Unlock Full Specs
to access all available technical data