Quail Electronics Datasheets for Power Connectors
Power connectors transfer AC or DC through a variety of electronic devices and are used in a variety of commercial, industrial, and residential applications. Power connectors range from simple AC or DC inlets and outlets to sophisticated power entry modules
Power Connectors: Learn more
| Product Name | Notes |
|---|---|
| he 0364 series power cords feature the Hospital Grade, Green Dot, NEMA 5-20P Clear (transparent) Plug and an ROJ (Removed Outer Jacket). These power cords receive special approval from UL... | |
| The 0251 series power cords feature the Hospital Grade, Green Dot, NEMA 5-20P Clear (transparent) Plug and the IEC-60320-C19 Clear (transparent) Connector. These power cords receive special approval from UL... | |
| The 0260 series power cords feature the Hospital Grade, Green Dot, Left Angle NEMA 5-15P Grey plug and a Special ROJ (Removed Outer Jacket). These Hospital Grade power cords are... | |
| The 0266 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) plug and the IEC-60320-C15 connector. These power cords receive special approval from UL which... | |
| The 0268 series power cords feature the Hospital Grade, Green Dot, NEMA 6-15P Black Plug and the Right Angle IEC-60320-C13 Connector. These power cords receive special approval from UL which... | |
| The 0269 series power cords feature the Hospital Grade, Green Dot, Right Angle NEMA 6-20P and the Right Angle IEC-60320-C13. These power cords receive special approval from UL which is... | |
| The 0270 series power cords feature the Hospital Grade, Green Dot, Right Angle NEMA 5-15P Clear and the Right Angle IEC-60320-C13 Clear (transparent). These power cords receive special approval from... | |
| The 0271 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) plug and the IEC-60320-C13 Clear (transparent) connector. These power cords receive special approval from... | |
| The 0272 series power cords feature the Hospital Grade, Green Dot, Up Angle NEMA 5-15P Clear (Ground at 12 o'clock) with an ROJ. These power cords receive special approval from... | |
| The 0274 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) and the Down Angle IEC-60320-C13 Clear (transparent) connector. These power cords receive special approval... | |
| The 0275 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Black plug and a Shielded ROJ (Removed Outer Jacket). These Hospital Grade power cords are ideal... | |
| The 0276 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) plug and the NEMA 5-15R Clear (transparent) receptacle. These power cords receive special approval... | |
| The 0278 series power cords feature the Hospital Grade, Green Dot, Right Angle NEMA 5-15P Clear (transparent) and the IEC-60320-C13 Clear (transparent) connector. These power cords receive special approval from... | |
| The 0279 series power cords feature the Hospital Grade, Green Dot, Left Angle NEMA 5-15P Clear (transparent) and the IEC-60320-C13 Clear (transparent) connector. These power cords receive special approval from... | |
| The 0280 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Black plug with Ferrite and the IEC-60320-C13 connector with a Ferrite. These power cords receive special... | |
| The 0280 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) plug with a Ferrite and the IEC-60320-C13 Clear (transparent) connector with a Ferrite. These... | |
| The 0281 series power cords feature the Hospital Grade, Green Dot, 45 Angled NEMA 5-15P Black and the Right Angle IEC-60320-C13 connector. These power cords receive special approval from UL... | |
| The 0282 series power cords feature the Hospital Grade, Green Dot, NEMA 5-15P Black plug and a Special ROJ (Removed Outer Jacket). These Hospital Grade power cords are ideal for... | |
| The 0283 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Black and the Right Angle IEC-60320-C13 connector. These power cords receive special approval from UL which... | |
| The 0283 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) and the Right Angle IEC-60320-C13 Clear (transparent) connector. These power cords receive special approval... | |
| The 0284 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) plug and the NEMA 5-15R Clear (transparent) receptacle. These power cords receive special approval... | |
| The 0285 series power cords feature the Hospital Grade, Green Dot, NEMA 6-15P Grey Plug and a Special ROJ (Removed Outer Jacket). These power cords receive special approval from UL... | |
| The 0286 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) plug and an ROJ (Removed Outer Jacket). These Hospital Grade power cords are ideal... | |
| The 0287 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) and the IEC-60320-C13 Clear (transparent) connector. These power cords receive special approval from UL... | |
| The 0288 series power cords feature the Hospital Grade, Green Dot, Down Angle NEMA 5-15P Clear (transparent) plug and an ROJ (Removed Outer Jacket). These Hospital Grade power cords are... | |
| The 0289 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) and the Right Angle IEC-60320-C13 Clear (transparent) connector. These power cords receive special approval... | |
| The 0290 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Black and IEC-60320-C13 connector. These power cords receive special approval from UL which is based on... | |
| The 0291 series power cords feature the Hospital Grade, Green Dot, Up Angle NEMA 5-15P Clear (Ground at 12 o'clock) and the IEC-60320-C13 Clear (transparent) connector. These power cords receive... | |
| The 0292 series power cords feature the Hospital Grade, Green Dot, NEMA 5-20P Black Plug and the Right Angle IEC-60320-C13 Connector. These power cords receive special approval from UL which... | |
| The 0293 series power cords feature the Hospital Grade, Green Dot, NEMA 6-20P Clear (transparent) Plug and the IEC-60320-C19 Clear (transparent). These power cords receive special approval from UL which... | |
| The 0293 series power cords feature the Hospital Grade, Green Dot, NEMA 6-20P Plug and the IEC-60320-C13. These power cords receive special approval from UL which is based on high... | |
| The 0294 series power cords feature the Hospital Grade, Green Dot, NEMA 6-15P Clear (transparent) Plug and the IEC-60320-C19 Clear (transparent) Connector. These power cords receive special approval from UL... | |
| The 0295 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) plug and the Up Angle IEC-60320-C13 Clear (transparent) connector. These power cords receive special... | |
| The 0296 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) and the IEC-60320-C13 Clear (transparent) connector. These power cords receive special approval from UL... | |
| The 0297 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) plug and a Shielded ROJ (Removed Outer Jacket). These Hospital Grade power cords are... | |
| The 0297 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) plug with a Ferrite and the IEC-60320-C13 Clear (transparent) connector with a Ferrite. These... | |
| The 0298 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Black plug and the Right Angle IEC-60320-C19 connector. These power cords receive special approval from UL... | |
| The 0299 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) plug and an ROJ (Removed Outer Jacket). These Hospital Grade power cords are ideal... | |
| The 0300 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) plug and a ROJ (Removed Outer Jacket). These Hospital Grade power cords are ideal... | |
| The 0301 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) plug and a ROJ (Removed Outer Jacket). These Hospital Grade power cords are ideal... | |
| The 0302 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) plug and a ROJ (Removed Outer Jacket). These Hospital Grade power cords are ideal... | |
| The 0304 series of power cords features the standard Hospital Grade, Green Dot, NEMA 5-15P Black plug and a Special ROJ (Removed Outer Jacket). These Hospital Grade power cords are... | |
| The 0304 series of power cords features the standard Hospital Grade, Green Dot, NEMA 5-15P Black plug and an ROJ (Removed Outer Jacket). These Hospital Grade power cords are ideal... | |
| The 0305 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) plug and a ROJ (Removed Outer Jacket). These Hospital Grade power cords are ideal... | |
| The 0306 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) plug and a ROJ (Removed Outer Jacket). These Hospital Grade power cords are ideal... | |
| The 0307 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) plug and a ROJ (Removed Outer Jacket). These Hospital Grade power cords are ideal... | |
| The 0309 series are white jacketed power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P White plug and a Special ROJ (Removed Outer Jacket). These Hospital Grade power... | |
| The 0310 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) and the IEC-60320-C13 Clear (transparent) connector. These power cords receive special approval from UL... | |
| The 0310 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) plug and the IEC-60320-C13 Clear (transparent) connector. These power cords receive special approval from... | |
| The 0310 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) plug with a Ferrite and the IEC-60320-C13 Clear (transparent) connector. These power cords receive... | |
| The 0310.MPB is a mechanical, cable mountable version of the Hospital Grade, Green Dot, NEMA 5-15P Black Plug. This mechanical plug is available for manual assembly. Simply open up the... | |
| The 0310.MPC is a mechanical, cable mountable version of the Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) Plug. This mechanical plug is available for manual assembly. Simply open up... | |
| The 0311 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) and the Left Angle IEC-60320-C13 Clear connector. These power cords receive special approval from... | |
| The 0312 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Grey and the IEC-60320-C13 Grey connector. These power cords receive special approval from UL which is... | |
| The 0313 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) and the IEC-60320-C13 Auto-Lock Clear (transparent) connector. These power cords receive special approval from... | |
| The 0313 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) and the IEC-60320-C13 Clear (transparent) connector. These power cords receive special approval from UL... | |
| The 0314 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) plug and the Right Angle IEC-60320-C13 Clear (transparent) connector. These power cords receive special... | |
| The 0315 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) and the IEC-60320-C13 Grey connector. These power cords receive special approval from UL which... | |
| The 0316 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) and the Left Angle IEC-60320-C13 Clear connector. These power cords receive special approval from... | |
| The 0317 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Grey plug and the Right Angle IEC-60320-C13 Grey connector. These power cords receive special approval from... | |
| The 0318 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) plug and the Right Angle IEC-60320-C13 Clear (transparent) connector. These power cords receive special... | |
| The 0319 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Grey plug and a Shielded ROJ (Removed Outer Jacket). These Hospital Grade power cords are ideal... | |
| The 0320 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) plug and a ROJ (Removed Outer Jacket). These Hospital Grade power cords are ideal... | |
| The 0321 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Grey plug and an ROJ (Removed Outer Jacket). These Hospital Grade power cords are ideal for... | |
| The 0322 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) and the IEC-60320-C13 Clear (transparent) connector. These power cords receive special approval from UL... | |
| The 0323 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) plug and the Right Angle IEC-60320-C13 Clear (transparent) connector. v These Hospital Grade power... | |
| The 0324 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) and the IEC-60320-C13 Clear (transparent) connector. These power cords receive special approval from UL... | |
| The 0325 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Grey and the IEC-60320-C13 Grey connector. These power cords receive special approval from UL which is... | |
| The 0326 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Grey plug and an ROJ (Removed Outer Jacket). These Hospital Grade power cords are ideal for... | |
| The 0327 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) and the IEC-60320-C13 Grey connector. These power cords receive special approval from UL which... | |
| The 0328 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) and the IEC-60320-C13 Clear (transparent) connector. These power cords receive special approval from UL... | |
| The 0329 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Black and the Right Angle IEC-60320-C13 connector. These power cords receive special approval from UL which... | |
| The 0329 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) plug and the Right Angle IEC-60320-C13 Clear (transparent) connector. These power cords receive special... | |
| The 0330 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P and the Down Angle IEC-60320-C13 connector. These power cords receive special approval from UL which is... | |
| The 0330 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) and the Down Angle IEC-60320-C13 Clear (transparent) connector. These power cords receive special approval... | |
| The 0331 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) and the IEC-60320-C13 Clear (transparent) connector. These power cords receive special approval from UL... | |
| The 0332 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Black plug and the IEC-60320-C19 connector. These power cords receive special approval from UL which is... | |
| The 0333 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) and the Left Angle IEC-60320-C13 Clear connector. These power cords receive special approval from... | |
| The 0334 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) plug and the NEMA 5-15R Clear (transparent) receptacle. These power cords receive special approval... | |
| The 0334 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) plug with LED and the NEMA 5-15R Q-Lock Clear (transparent) receptacle with LED. These... | |
| The 0335 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) plug and a ROJ (Removed Outer Jacket). These Hospital Grade power cords are ideal... | |
| The 0336 series power cords feature the Hospital Grade, Green Dot, NEMA 5-15P Black and the IEC-60320-C13 connector. These power cords receive special approval from UL which is based on... | |
| The 0337 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) and the Down Angle IEC-60320-C13 Clear (transparent) connector. These power cords receive special approval... | |
| The 0338 series power cords feature the Hospital Grade, Green Dot, Right Angle NEMA 5-15P Grey plug and an ROJ (Removed Outer Jacket). These Hospital Grade power cords are ideal... | |
| The 0339 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) plug and the Right Angle IEC-60320-C13 Clear (transparent) connector. These power cords receive special... | |
| The 0340 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) plug and a ROJ (Removed Outer Jacket). These Hospital Grade power cords are ideal... | |
| The 0341 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) and the Left Angle IEC-60320-C13 Clear connector. These power cords receive special approval from... | |
| The 0342 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) plug and a ROJ (Removed Outer Jacket). These Hospital Grade power cords are ideal... | |
| The 0343 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) and the IEC-60320-C13 Black connector. These power cords receive special approval from UL which... | |
| The 0344 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) plug and the Right Angle IEC-60320-C13 Clear (transparent) connector. These power cords receive special... | |
| The 0345 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) plug and the Right Angle IEC-60320-C13 Clear (transparent) connector. These power cords receive special... | |
| The 0349 series power cords feature the Hospital Grade, Green Dot, NEMA 5-15P Black and the IEC-60320-C13 connector. These power cords receive special approval from UL which is based on... | |
| The 0350 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) and the IEC-60320-C13 Grey connector. These power cords receive special approval from UL which... | |
| The 0351 series are white jacketed power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P White plug and an ROJ (Removed Outer Jacket). These Hospital Grade power cords... | |
| The 0352 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Grey and the IEC-60320-C13 Grey connector. These power cords receive special approval from UL which is... | |
| The 0353 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Black and the Right Angle IEC-60320-C13 connector. These power cords receive special approval from UL which... | |
| The 0353 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) and the Right Angle IEC-60320-C13 Clear (transparent). These power cords receive special approval from... | |
| The 0353 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) plug and the IEC-60320-C13 Clear (transparent) connector. These power cords receive special approval from... | |
| The 0354 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) and the IEC-60320-C13 Clear (transparent) connector. These power cords receive special approval from UL... | |
| The 0355 series power cords feature the Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) plug with an LED and the IEC-60320-C13 Clear (transparent) connector. These power cords receive special... | |
| The 0356 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Grey plug and an ROJ (Removed Outer Jacket). These Hospital Grade power cords are ideal for... | |
| The 0357 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Grey and the IEC-60320-C13 Grey connector. These power cords receive special approval from UL which is... | |
| The 0358 series power cords feature the Hospital Grade, Green Dot, Down Angle NEMA 5-15P Clear (transparent) Plug and the IEC-60320-C13 Clear (transparent) connector. These power cords receive special approval... | |
| The 0359 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) plug and the Right Angle IEC-60320-C13 Clear (transparent) connector. These power cords receive special... | |
| The 0360 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) and the IEC-60320-C13 Clear (transparent) connector. These power cords receive special approval from UL... | |
| The 0361 series power cords feature the Hospital Grade, Green Dot, NEMA 5-15P Black and the IEC-60320-C13 connector. These power cords receive special approval from UL which is based on... | |
| The 0362 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) and the IEC-60320-C13 Black connector. These power cords receive special approval from UL which... | |
| The 0363 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) and the IEC-60320-C13 Clear (transparent) connector. These power cords receive special approval from UL... | |
| The 0365 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) plug and a ROJ (Removed Outer Jacket). These Hospital Grade power cords are ideal... | |
| The 0366 series power cords feature the Hospital Grade, Green Dot, NEMA 6-15P Black Plug and a Special ROJ (Removed Outer Jacket). These power cords receive special approval from UL... | |
| The 0367 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Black plug and an ROJ (Removed Outer Jacket). These Hospital Grade power cords are ideal for... | |
| The 0368 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) plug and the Right Angle IEC-60320-C13 Clear (transparent) connector. These power cords receive special... | |
| The 0369 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) plug and the Up Angle IEC-60320-C13 Clear (transparent) connector. These power cords receive special... | |
| The 0369 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P plug and the Up Angle IEC-60320-C13 connector. These power cords receive special approval from UL which... | |
| The 0370 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) plug and the Right Angle IEC-60320-C15 connector. These power cords receive special approval from... | |
| The 0371 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) plug and the Right Angle IEC-60320-C13 Clear (transparent) connector. These power cords receive special... | |
| The 0371 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P White plug and the Right Angle IEC-60320-C13 Whte connector. These power cords receive special approval from... | |
| The 0373 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) and the IEC-60320-C13 Clear (transparent) connector. These power cords receive special approval from UL... | |
| The 0374 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) and the IEC-60320-C13 Clear (transparent) connector. These power cords receive special approval from UL... | |
| The 0377 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Grey and the IEC-60320-C13 Grey connector. These power cords receive special approval from UL which is... | |
| The 0378 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) plug and the Right Angle IEC-60320-C13 Clear (transparent) connector. These power cords receive special... | |
| The 0379 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Grey plug and an ROJ (Removed Outer Jacket). These Hospital Grade power cords are ideal for... | |
| The 0380 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) plug and the IEC-60320-C19 Clear (transparent) connector. These power cords receive special approval from... | |
| The 0381 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Black plug and the IEC-60320-C19 connector. These power cords receive special approval from UL which is... | |
| The 0382 series power cords feature the Hospital Grade, Green Dot, NEMA 5-20P Clear (transparent) Plug and the IEC-60320-C19 Clear (transparent) Connector. These power cords receive special approval from UL... | |
| The 0383 series power cords feature the Hospital Grade, Green Dot, NEMA 5-20P Clear (transparent) Plug and the IEC-60320-C19 Clear (transparent) Connector. These power cords receive special approval from UL... | |
| The 0385 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) plug and the IEC-60320-C19 Clear (transparent) connector. These power cords receive special approval from... | |
| The 0386 series power cords feature the Hospital Grade, Green Dot, NEMA 5-20P Clear (transparent) Plug and the IEC-60320-C19 Clear (transparent) Connector. These power cords receive special approval from UL... | |
| The 0387 series power cords feature the Hospital Grade, Green Dot, NEMA 5-15P Black and the IEC-60320-C13 connector. These power cords receive special approval from UL which is based on... | |
| The 0388 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Grey and the IEC-60320-C13 Grey connector. These power cords receive special approval from UL which is... | |
| The 0389 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) plug and the IEC-60320-C13 Clear (transparent) connector. These power cords receive special approval from... | |
| The 0390 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) and the Down Angle IEC-60320-C13 Clear (transparent) connector. These power cords receive special approval... | |
| The 0391 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) plug and the Up Angle IEC-60320-C13 Clear (transparent) connector. These power cords receive special... | |
| The 0392 series are white jacketed power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) and the IEC-60320-C13 Clear (transparent) connector. These power cords receive special... | |
| The 0393 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Black and the Down Angle IEC-60320-C13. These power cords receive special approval from UL which is... | |
| The 0394 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Black and the Down Angle IEC-60320-C13. These power cords receive special approval from UL which is... | |
| The 0395 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) plug and the IEC-60320-C13 Clear (transparent) connector. These power cords receive special approval from... | |
| The 0396 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) plug and a ROJ (Removed Outer Jacket). These Hospital Grade power cords are ideal... | |
| The 0397 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) and the IEC-60320-C13 Clear (transparent) connector. These power cords receive special approval from UL... | |
| The 0398 series power cords feature the Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) plug and a Special ROJ (Removed Outer Jacket). These Hospital Grade power cords are ideal... | |
| The 0398 series power cords feature the Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) plug and an ROJ (Removed Outer Jacket). These Hospital Grade power cords are ideal for... | |
| The 0399 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) plug and a ROJ (Removed Outer Jacket). These Hospital Grade power cords are ideal... | |
| The 0800 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) and the Left Angle IEC-60320-C13 Clear connector. These power cords receive special approval from... | |
| The 0801 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) plug and the NEMA 5-15R Clear (transparent) receptacle. These power cords receive special approval... | |
| The 0802 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) plug and the Right Angle IEC-60320-C15 connector. These power cords receive special approval from... | |
| The 0803 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) and the Left Angle IEC-60320-C13 Clear connector. These power cords receive special approval from... | |
| The 0804 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) plug and the NEMA 5-15R Clear (transparent) receptacle. These power cords receive special approval... | |
| The 0805 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) plug and the NEMA 5-15R Clear (transparent) receptacle. These power cords receive special approval... | |
| The 0806 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) and the Right Angle IEC-60320-C13 Clear (transparent). These power cords receive special approval from... | |
| The 0807 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) plug and the NEMA 5-15R Clear (transparent) receptacle. These power cords receive special approval... | |
| The 0812 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) plug and the Up Angle IEC-60320-C13 Clear (transparent) connector. These power cords receive special... | |
| The 1090 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) plug and the IEC-60320-C5 Clear (transparent) connector. These power cords receive special approval from... | |
| The 2014C is a mechanical, cable mountable version of the Locking NEMA L14-20R Receptacle. This mechanical receptacle is available for manual assembly. Simply open up the casing by removing the... | |
| The 2014P is a mechanical, cable mountable version of the 4-prong, North American, Locking NEMA L14-20P Plug. This mechanical plug is available for manual assembly. Simply open up the casing... | |
| The 2015P is a mechanical, cable mountable version of the 4-prong, North American, Locking NEMA L15-20P Plug. This mechanical plug is available for manual assembly. Simply open up the casing... | |
| The 2021C is a mechanical, cable mountable version of the Locking NEMA L21-20R Receptacle. This mechanical receptacle is available for manual assembly. Simply open up the casing by removing the... | |
| The 2021P is a mechanical, cable mountable version of the 5-prong, North American, Locking NEMA L21-20P Plug. This mechanical plug is available for manual assembly. Simply open up the casing... | |
| The 205C is a mechanical, cable mountable version of the Locking NEMA L5-20R Receptacle. This mechanical receptacle is available for manual assembly. Simply open up the casing by removing the... | |
| The 205FI is a flanged screw-mounting inlet version of the 3-prong, North American, Locking NEMA L5-20P Plug. Flanged inlets use screw-action brass pressure plates to lock-down connection onto your equipment's... | |
| The 205FIBL is a flanged screw-mounting inlet version of the 3-prong, North American, Locking NEMA L5-20P Plug. Flanged inlets use screw-action brass pressure plates to lock-down connection onto your equipment's... | |
| The 205P is a mechanical, cable mountable version of the 3-prong, North American, Locking NEMA L5-20P Plug. This mechanical plug is available for manual assembly. Simply open up the casing... | |
| The 206C is a mechanical, cable mountable version of the Locking NEMA L6-20R Receptacle. This mechanical receptacle is available for manual assembly. Simply open up the casing by removing the... | |
| The 206FI is a flanged screw-mounting inlet version of the 3-prong, North American, Locking NEMA L6-20P Plug. Flanged inlets use screw-action brass pressure plates to lock-down connection onto your equipment's... | |
| The 206FO is a flanged screw-mounting outlet version of the Locking NEMA L6-20R Receptacle. Flanged outlets use screw-action brass pressure plates to lock-down connection onto the live, neutral, and ground... | |
| The 206P is a mechanical, cable mountable version of the 3-prong, North American, Locking NEMA L6-20P Plug. This mechanical plug is available for manual assembly. Simply open up the casing... | |
| The 207P is a mechanical, cable mountable version of the 3-prong, North American, Locking NEMA L7-20P Plug. This mechanical plug is available for manual assembly. Simply open up the casing... | |
| The 207R is a mechanical, cable mountable version of the Locking NEMA L7-20R Receptacle. This mechanical receptacle is available for manual assembly. Simply open up the casing by removing the... | |
| The 208P is a mechanical, cable mountable version of the 3-prong, North American, Locking NEMA L8-20P Plug. This mechanical plug is available for manual assembly. Simply open up the casing... | |
| The 3014C is a mechanical, cable mountable version of the Locking NEMA L14-30R Receptacle. This mechanical receptacle is available for manual assembly. Simply open up the casing by removing the... | |
| The 3014P is a mechanical, cable mountable version of the 4-prong, North American, Locking NEMA L14-30P Plug. This mechanical plug is available for manual assembly. Simply open up the casing... | |
| The 3015C is a mechanical, cable mountable version of the Locking NEMA L15-30R Receptacle. This mechanical receptacle is available for manual assembly. Simply open up the casing by removing the... | |
| The 3015P is a mechanical, cable mountable version of the 4-prong, North American, Locking NEMA L15-30P Plug. This mechanical plug is available for manual assembly. Simply open up the casing... | |
| The 3016P is a mechanical, cable mountable version of the 4-prong, North American, Locking NEMA L16-30P Plug. This mechanical plug is available for manual assembly. Simply open up the casing... | |
| The 3021P is a mechanical, cable mountable version of the 5-prong, North American, Locking NEMA L21-30P Plug. This mechanical plug is available for manual assembly. Simply open up the casing... | |
| The 305C is a mechanical, cable mountable version of the Locking NEMA L5-30R Receptacle. This mechanical receptacle is available for manual assembly. Simply open up the casing by removing the... | |
| The 305FI is a flanged screw-mounting inlet version of the 3-prong, North American, Locking NEMA L5-30P Plug. Flanged inlets use screw-action brass pressure plates to lock-down connection onto your equipment's... | |
| The 305FO is a flanged screw-mounting outlet version of the Locking NEMA L5-30R Receptacle. Flanged outlets use screw-action brass pressure plates to lock-down connection onto the live, neutral, and ground... | |
| The 305P is a mechanical, cable mountable version of the 3-prong, North American, Locking NEMA L5-30P Plug. This mechanical plug is available for manual assembly. Simply open up the casing... | |
| The 306C is a mechanical, cable mountable version of the Locking NEMA L6-30R Receptacle. This mechanical receptacle is available for manual assembly. Simply open up the casing by removing the... | |
| The 306FI is a flanged screw-mounting inlet version of the 3-prong, North American, Locking NEMA L6-30P Plug. Flanged inlets use screw-action brass pressure plates to lock-down connection onto your equipment's... | |
| The 306FO is a flanged screw-mounting outlet version of the Locking NEMA L6-30R Receptacle. Flanged outlets use screw-action brass pressure plates to lock-down connection onto the live, neutral, and ground... | |
| The 306P is a mechanical, cable mountable version of the 3-prong, North American, Locking NEMA L6-30P Plug. This mechanical plug is available for manual assembly. Simply open up the casing... | |
| The 309F16 is a mechanical, cable mountable version of the IEC60309-16A-250V Female Receptacle. This mechanical receptacle is available for manual assembly. Simply open up the casing by removing the screws,... | |
| The 309F32 is a mechanical, cable mountable version of the IEC60309-32A-250V Female Receptacle. This mechanical receptacle is available for manual assembly. Simply open up the casing by removing the screws,... | |
| The 309M16 is a mechanical, cable mountable version of the IEC60309-16A-250V Male Plug. This mechanical plug is available for manual assembly. Simply open up the casing by removing the screws,... | |
| The 309M32 is a mechanical, cable mountable version of the IEC60309-32A-250V Male Plug. This mechanical plug is available for manual assembly. Simply open up the casing by removing the screws,... | |
| The 320IEC15 is a mechanical, cable mountable receptacle version of the standard IEC-60320-C15 Connector. This mechanical receptacle is available for manual assembly. Simply open up the casing by removing the... | |
| The 4300.0603W is a mechanical, cable mountable receptacle version of the standard IEC-60320-C15 Connector. This mechanical receptacle is available for manual assembly. Simply open up the casing by removing the... | |
| The 4570 is a mechanical, cable mountable version of the 3-prong, North American, Locking NEMA L6-15P Plug. This mechanical plug is available for manual assembly. Simply open up the casing... | |
| The 4579 is a mechanical, cable mountable version of the Locking NEMA L6-15R Receptacle. This mechanical receptacle is available for manual assembly. Simply open up the casing by removing the... | |
| The 4715 is a flanged screw-mounting outlet version of the Locking NEMA L5-15R Receptacle. Flanged outlets use screw-action brass pressure plates to lock-down connection onto the live, neutral, and ground... | |
| The 4720 is a mechanical, cable mountable version of the 3-prong, North American, Locking NEMA L5-15P Plug. This mechanical plug is available for manual assembly. Simply open up the casing... | |
| The 4729 is a mechanical, cable mountable version of the Locking NEMA L5-15R Receptacle. This mechanical receptacle is available for manual assembly. Simply open up the casing by removing the... | |
| The 4733.0000 is a mechanical, cable mountable version of the Right Angle IEC-60320-C14 Plug. This mechanical plug is available for manual assembly. Simply open up the casing by removing the... | |
| The 4770 is a mechanical, cable mountable version of the 3-prong, North American, Locking NEMA L7-15P Plug. This mechanical plug is available for manual assembly. Simply open up the casing... | |
| The 4779 is a mechanical, cable mountable version of the Locking NEMA L7-15R Receptacle. This mechanical receptacle is available for manual assembly. Simply open up the casing by removing the... | |
| The 5-15P is a mechanical, cable mountable version of the standard, domestic, 3-prong, North American Plug (NEMA 5-15P). This mechanical plug is available for manual assembly. Simply open up the... | |
| The 5-20P is a mechanical, cable mountable version of the 3-prong North American NEMA 5-20P Plug. This mechanical plug is available for manual assembly. Simply open up the casing by... | |
| The 5266 is a mechanical, cable mountable version of the standard, domestic, 3-prong, North American Plug (NEMA 5-15P). This mechanical plug is available for manual assembly. Simply open up the... | |
| The 5269 is a mechanical, cable mountable version of the NEMA 5-15R Receptacle. This mechanical receptacle is available for manual assembly. Simply open up the casing by removing the screws,... | |
| The 5279 is a flanged screw-mounting outlet version of the NEMA 5-15R Receptacle. Flanged outlets use screw-action brass pressure plates to lock-down connection onto the live, neutral, and ground wires. | |
| The 5352 is a duplex wall mountable outlet version of two NEMA 5-15R/5-20R T-Slot Receptacles. Duplex outlets use screw-action pressure plates to lock-down connection onto the live, neutral, and ground... | |
| The 5366 is a mechanical, cable mountable version of the 3-prong North American NEMA 5-20P Plug. This mechanical plug is available for manual assembly. Simply open up the casing by... | |
| The 5369 is a mechanical, cable mountable version of the NEMA 5-15R/5-20R T-Slot Receptacle. This mechanical receptacle is available for manual assembly. Simply open up the casing by removing the... | |
| The 5378 is a flanged screw-mounting inlet version of the 3-prong North American NEMA 5-20P Plug. Flanged inlets use screw-action brass pressure plates to lock-down connection onto your equipment's live,... | |
| The 5462 is a duplex wall mountable outlet version of the NEMA 6-20R Receptacle x 2. Duplex outlets use screw-action pressure plates to lock-down connection onto the live, neutral, and... | |
| The 5466 is a mechanical, cable mountable version of the 3-prong North American NEMA 6-20P Plug. This mechanical plug is available for manual assembly. Simply open up the casing by... | |
| The 5469 is a mechanical, cable mountable version of the NEMA 6-20R Receptacle. This mechanical receptacle is available for manual assembly. Simply open up the casing by removing the screws,... | |
| The 5530 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) plug and a W-splitter with three (3) NEMA 5-15R Clear (transparent) receptacles. These power... | |
| The 5537 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) plug and a W-splitter with three (3) NEMA 5-15R Clear (transparent) receptacles. These power... | |
| The 5541 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) plug and the NEMA 5-15R Clear (transparent) receptacle. These power cords receive special approval... | |
| The 5662 is a duplex wall mountable outlet version of two NEMA 6-15R Receptacles. Duplex outlets use screw-action pressure plates to lock-down connection onto the live, neutral, and ground wires. | |
| The 5666 is a mechanical, cable mountable version of the 3-prong North American NEMA 6-15P Plug. This mechanical plug is available for manual assembly. Simply open up the casing by... | |
| The 5669 is a mechanical, cable mountable version of the NEMA 6-15R Receptacle. This mechanical receptacle is available for manual assembly. Simply open up the casing by removing the screws,... | |
| The 6-15P is a mechanical, cable mountable version of the 3-prong North American NEMA 6-15P Plug. This mechanical plug is available for manual assembly. Simply open up the casing by... | |
| The 6-20P is a mechanical, cable mountable version of the 3-prong North American NEMA 6-20P Plug. This mechanical plug is available for manual assembly. Simply open up the casing by... | |
| The 6-20R is a mechanical, cable mountable version of the NEMA 6-20R Receptacle. This mechanical receptacle is available for manual assembly. Simply open up the casing by removing the screws,... | |
| The 6153.3300W is a snap-in inlet version of the standard IEC-60320-C20 Plug. Soldered ends or quick disconnect terminals connect your equipment's live, neutral, and ground wires to the metal tabs... | |
| The 6200.4315W is a fuse compatible snap-in version of the standard IEC-60320-C14 Inlet. Soldered ends or quick disconnect terminals connect your equipment's live, neutral, and ground wires to the metal... | |
| The 6200.4315W-187IN is a fuse compatible snap-in version of the fused IEC-60320-C14 Inlet. Soldered ends or quick disconnect terminals connect your equipment's live, neutral, and ground wires to the metal... | |
| The 6653.3300W is a screw-mounted outlet version of the standard IEC-60320-C19 Connector. Soldered ends or quick disconnect terminals connect the live, neutral, and ground wires to the metal tabs at... | |
| The 8002.MPB is a mechanical, cable mountable plug version of the standard, 3-prong, European Schuko Plug (CEE 7/7). This mechanical plug is available for manual assembly. Simply open up the... | |
| The 8009.MSB is a mechanical, cable mountable version of the European Receptacle. This mechanical receptacle is available for manual assembly. Simply open up the casing by removing the screws, and... | |
| The 8219T is a mechanical, cable mountable version of the Clear (transparent) NEMA 5-15R Receptacle. This mechanical receptacle is available for manual assembly. Simply open up the casing by removing... | |
| The 8315 is a mechanical, cable mountable version of the Hospital Grade, Green Dot, NEMA 5-20P Black Plug. This mechanical plug is available for manual assembly. Simply open up the... | |
| The 8315T is a mechanical, cable mountable version of the Hospital Grade, Green Dot, NEMA 5-20P Clear Plug. This mechanical plug is available for manual assembly. Simply open up the... | |
| The 8319 is a mechanical, cable mountable version of the Hospital Grade, Green Dot, NEMA 5-15R/5-20R T-Slot Receptacle. This mechanical receptacle is available for manual assembly. Simply open up the... | |
| The 8500.MPB is a mechanical, cable mountable version of the standard, 3-prong, European Schuko Plug (CEE 7/7). This mechanical plug is available for manual assembly. Simply open up the casing... | |
| The 8500.MSBW is a mechanical, cable mountable version of the European Receptacle. This mechanical receptacle is available for manual assembly. Simply open up the casing by removing the screws, and... | |
| The 8510.MPB is a mechanical, cable mountable version of the standard, 3-prong, Right Angle European Schuko Plug (CEE 7/7). This mechanical plug is available for manual assembly. Simply open up... | |
| The 8520.MPB is a mechanical, cable mountable version of the standard, 3-prong, Swiss Plug (SEV 1011). This mechanical plug is available for manual assembly. Simply open up the casing by... | |
| The 8530.MPB is a mechanical, cable mountable version of the standard, 3-prong, AS/NZS 4417 Australian Plug (Former AS 3112). This mechanical plug is available for manual assembly. Simply open up... | |
| The 8530.MPW is a mechanical, cable mountable version of the standard, 3-prong, AS/NZS 4417 Australian Plug (Former AS 3112). This mechanical plug is available for manual assembly. Simply open up... | |
| The 8540.MPW is a mechanical, cable mountable version of the 3-prong, White Danish Plug (SRAF 1962/DB 16/87). This mechanical plug is available for manual assembly. Simply open up the casing... | |
| The 8550.MPB is a mechanical, cable mountable version of the standard, 3 prong, Italian Plug (CEI 23-16). This mechanical plug is available for manual assembly. Simply open up the casing... | |
| The 8554.MPB is a mechanical, cable mountable version of the standard, 3 prong, Italian Plug (CEI 23-16). This mechanical plug is available for manual assembly. Simply open up the casing... | |
| The 8560.MPB is a mechanical, cable mountable version of the standard, 3-prong, Israeli Plug (SI 32). This mechanical plug is available for manual assembly. Simply open up the casing by... | |
| The 8560.MPW is a mechanical, cable mountable version of the standard, 3-prong, Israeli Plug (SI 32). This mechanical plug is available for manual assembly. Simply open up the casing by... | |
| The 8580.MPB is a mechanical, cable mountable version of the standard, 3-prong, South African Plug (SANS 60799). This mechanical plug is available for manual assembly. Simply open up the casing... | |
| The 8580.MSB is a mechanical, cable mountable version of the Indian Receptacle. This mechanical receptacle is available for manual assembly. Simply open up the casing by removing the screws, and... | |
| The 9650.MPB is a mechanical, cable mountable plug version of the standard, 3-prong, British Plug (BS 1363) with a 13A Fuse. This mechanical plug is available for manual assembly. Simply... | |
| The 9650.MPW is a mechanical, cable mountable plug version of the standard, 3-prong, British Plug (BS 1363) with a 13A Fuse. This mechanical plug is available for manual assembly. Simply... | |
| The 9650.MSB is a mechanical, cable mountable version of the UK Receptacle. This mechanical receptacle is available for manual assembly. Simply open up the casing by removing the screws, and... | |
| The C19A is a mechanical, cable mountable receptacle version of the standard IEC-60320-C19 Connector. This mechanical receptacle is available for manual assembly. Simply open up the casing by removing the... | |
| The C20A is a mechanical, cable mountable version of the standard IEC-60320-C20 Plug. This product is rated at 20A and 250V. | |
| The CS8264N is a mechanical, cable mountable version of the Locking NEMA L3-50R Receptacle. This mechanical receptacle is available for manual assembly. Simply open up the casing by removing the... | |
| The CS8265N is a mechanical, cable mountable version of the 4-prong, North American, Locking NEMA L3-50P Plug. This mechanical plug is available for manual assembly. Simply open up the casing... | |
| The CS8364N is a mechanical, cable mountable version of the California Standard 8364 Receptacle. This mechanical receptacle is available for manual assembly. Simply open up the casing by removing the... | |
| The CS8365N is a mechanical, cable mountable version of the California Standard 8365 Plug. This mechanical plug is available for manual assembly. Simply open up the casing by removing the... | |
| The L14-20P is a mechanical, cable mountable version of the 4-prong, North American, Locking NEMA L14-20P Plug. This mechanical plug is available for manual assembly. Simply open up the casing... | |
| The L14-20R is a mechanical, cable mountable version of the Locking NEMA L14-20R Receptacle. This mechanical receptacle is available for manual assembly. Simply open up the casing by removing the... | |
| The L14-30P is a mechanical, cable mountable version of the 4-prong, North American, Locking NEMA L14-30P Plug. This mechanical plug is available for manual assembly. Simply open up the casing... | |
| The L15-20P is a mechanical, cable mountable version of the 4-prong, North American, Locking NEMA L15-20P Plug. This mechanical plug is available for manual assembly. Simply open up the casing... | |
| The L15-20R is a mechanical, cable mountable version of the Locking NEMA L15-20R Receptacle. This mechanical receptacle is available for manual assembly. Simply open up the casing by removing the... | |
| The L15-30P is a mechanical, cable mountable version of the 4-prong, North American, Locking NEMA L15-30P Plug. This mechanical plug is available for manual assembly. Simply open up the casing... | |
| The L6-20P is a mechanical, cable mountable version of the 3-prong, North American, Locking NEMA L6-20P Plug. This mechanical plug is available for manual assembly. Simply open up the casing... | |
| The R4 is a interchangeable socket version of the Universal Receptacle. These Universal sockets use a customized pattern to fit into the Universal power strip. This product is rated at... | |
| The R6 is a interchangeable socket version of the Nema 1-15R and the specialized L-Shaped Safety Socket. These Universal sockets use a customized pattern to fit into the Universal power... | |
| The WS-044 is a screw-on inlet version of the standard IEC-60320-C14 Plug. Soldered ends or quick disconnect terminals connect your equipment's live, neutral, and ground wires to the metal tabs... | |
| The WS-044-7-2 is a screw-on inlet version of the standard IEC-60320-C20 Plug. Soldered ends or quick disconnect terminals connect your equipment's live, neutral, and ground wires to the metal tabs... | |
| The WS-044-9 is a screw-on inlet version of the standard IEC-60320-C14 Plug. Soldered ends or quick disconnect terminals connect your equipment's live, neutral, and ground wires to the metal tabs... | |
| The WS-046S is a screw-on inlet version of the standard IEC-60320-C16 Plug. These inlets are ideal for connecting high temperature devices to high temp rated power cords that use a... | |
| This special variant of the 0310 series features the standard Hospital Grade Green Dot NEMA 5-15P Grey plug and the IEC-60320-C13 Grey connector. These power cords receive special approval from... | |
| This special variant of the 0313 series features the Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) plug with Strain Relief and an IEC-60320-C13 Clear (transparent) connector. These power cords... | |
| This special variant of the 0398 series features the Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) plug with Strain Relief and a Special ROJ (Removed Outer Jacket). These Hospital... | |
| This variant of our 0310 series features the Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) Plug with Strain Relief with the Clear (transparent) IEC-60320-C13 Connector. These power cords receive... | |
| This variant of our 0335 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) plug with an LED and a ROJ (Removed Outer Jacket). These... | |
| This variant of the 0281 series of power cords features the standard Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) Plug and the Right Angle IEC-60320-C13 Connector. These power cords... | |
| This variant of the 0283 series power cords features the standard Hospital Grade, Green Dot, NEMA 5-15P Black plug and the Right Angle IEC-60320-C13 connector with a Ferrite. These power... | |
| This variant of the 0300 series features the standard Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) plug and a Shielded ROJ (Removed Outer Jacket). These Hospital Grade power cords... | |
| This variant of the 0300 series features the standard Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) plug and a Special ROJ (Removed Outer Jacket). These Hospital Grade power cords... | |
| This variant of the 0302 series features the standard Hospital Grade, Green Dot, NEMA 5-15P Black plug and a Special ROJ (Removed Outer Jacket). These Hospital Grade power cords are... | |
| This variant of the 0303 series features the standard Hospital Grade, Green Dot, NEMA 5-15P Grey plug and a Special ROJ (Removed Outer Jacket). These Hospital Grade power cords are... | |
| This variant of the 0306 series features the standard Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) plug and a Special ROJ (Removed Outer Jacket). These Hospital Grade power cords... | |
| This variant of the 0310 series features the Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) plug with an LED and the IEC-60320-C13 Clear (transparent) connector. These power cords receive... | |
| This variant of the 0310 series power cords features the standard Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) plug and the IEC-60320-C13 connector with a Ferrite. These power cords... | |
| This variant of the 0314 series power cords features the standard Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) plug and the Right Angle IEC-60320-C13 Clear (transparent) connector with a... | |
| This variant of the 0318 series features the Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) plug with an LED and the Right Angle IEC-60320-C13 Clear (transparent) connector. These power... | |
| This variant of the 0320 series features the standard Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) plug and a Special ROJ (Removed Outer Jacket). These Hospital Grade power cords... | |
| This variant of the 0340 series features the standard Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) plug and a Special ROJ (Removed Outer Jacket). These Hospital Grade power cords... | |
| This variant of the 0340 series features the standard Hospital Grade, Green Dot, NEMA 5-15P Grey plug and a Special ROJ (Removed Outer Jacket). These Hospital Grade power cords are... | |
| This variant of the 0346 series features the standard Hospital Grade, Green Dot, NEMA 5-15P Grey plug and a Special ROJ (Removed Outer Jacket). These Hospital Grade power cords are... | |
| This variant of the 0352 series power cords features the standard Hospital Grade, Green Dot, NEMA 5-15P Grey plug and the Right IEC-60320-C13 Grey connector with a Ferrite. These power... | |
| This variant of the 0356 series features the standard Hospital Grade, Green Dot, NEMA 5-15P Grey plug and a Special ROJ (Removed Outer Jacket). These Hospital Grade power cords are... | |
| This variant of the 0387 series power cords features the standard Hospital Grade, Green Dot, NEMA 5-15P Black plug and the IEC-60320-C13 connector with a Safety Lock Device. These power... | |
| v These power cords receive special approval from UL which is based on high quality construction and peak performance. The Green Dot marking on the face of the plug indicates... |