Quail Electronics to HOSPITAL GRADE NEMA 5-15R/5-20R T-SLOT HOME // Plugs and Receptacles // Receptacle // Hospital Grade Receptacles 8319

Description
The 8319 is a mechanical, cable mountable version of the Hospital Grade, Green Dot, NEMA 5-15R/5-20R T-Slot Receptacle. This mechanical receptacle is available for manual assembly. Simply open up the casing by removing the screws, and feed your stripped wire through to the corresponding prongs. Inside, the conductors are locked into place using screw-action pressure plates, and a cable clamp disperses any unnecessary stress. This product is rated at 20A and 125V and carries the UL and C-UL approvals.
Datasheet
Description
The 8319 is a mechanical, cable mountable version of the Hospital Grade, Green Dot, NEMA 5-15R/5-20R T-Slot Receptacle. This mechanical receptacle is available for manual assembly. Simply open up the casing by removing the screws, and feed your stripped wire through to the corresponding prongs. Inside, the conductors are locked into place using screw-action pressure plates, and a cable clamp disperses any unnecessary stress. This product is rated at 20A and 125V and carries the UL and C-UL approvals.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
to HOSPITAL GRADE NEMA 5-15R/5-20R T-SLOT HOME // Plugs and Receptacles // Receptacle // Hospital Grade Receptacles - 8319 - Quail Electronics
Livermore, CA, United States
to HOSPITAL GRADE NEMA 5-15R/5-20R T-SLOT HOME // Plugs and Receptacles // Receptacle // Hospital Grade Receptacles
8319
to HOSPITAL GRADE NEMA 5-15R/5-20R T-SLOT HOME // Plugs and Receptacles // Receptacle // Hospital Grade Receptacles 8319
The 8319 is a mechanical, cable mountable version of the Hospital Grade, Green Dot, NEMA 5-15R/5-20R T-Slot Receptacle. This mechanical receptacle is available for manual assembly. Simply open up the casing by removing the screws, and feed your stripped wire through to the corresponding prongs. Inside, the conductors are locked into place using screw-action pressure plates, and a cable clamp disperses any unnecessary stress. This product is rated at 20A and 125V and carries the UL and C-UL approvals.

  • The 8319 is a mechanical, cable mountable version of the Hospital Grade, Green Dot, NEMA 5-15R/5-20R T-Slot Receptacle.
  • This mechanical receptacle is available for manual assembly. Simply open up the casing by removing the screws, and feed your stripped wire through to the corresponding prongs. Inside, the conductors are locked into place using screw-action pressure plates, and a cable clamp disperses any unnecessary stress.
  • This product is rated at 20A and 125V and carries the UL and C-UL approvals.
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category Power Connectors
Product Number 8319
Product Name to HOSPITAL GRADE NEMA 5-15R/5-20R T-SLOT HOME // Plugs and Receptacles // Receptacle // Hospital Grade Receptacles
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA
Applications Residential
Mounting Style Cable
Unlock Full Specs
to access all available technical data

Similar Products

Type 7U.01 - Power outlet for electrical enclosures - French system - Type E 16 A - 7U0182300000 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
PowerFlex 520 4kW (5Hp) Power Module - 25-PM1-E6P6 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
1.0/1.3ø DC Power Jack 1x1 Port Vertical - 80205-605-X.X-PBT - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
Heavy Duty Power Connectors - 403064 - VAST STOCK CO., LIMITED
Specs
Standards / Certifications RoHS
Voltage Rating 400 volts
Current Rating 16 amps
View Details