Quail Electronics NEMA 5-15P to HOME // Plugs and Receptacles // Plug // Nema 5266

Description
The 5266 is a mechanical, cable mountable version of the standard, domestic, 3-prong, North American Plug (NEMA 5-15P). This mechanical plug is available for manual assembly. Simply open up the casing by removing the screws, and feed your stripped wire through to the corresponding prongs. Inside, the conductors are locked into place using screw-action pressure plates, and a cable clamp disperses any unnecessary stress. This product is rated at 15A and 125V and carries the UL and C-UL approvals.
Datasheet
Description
The 5266 is a mechanical, cable mountable version of the standard, domestic, 3-prong, North American Plug (NEMA 5-15P). This mechanical plug is available for manual assembly. Simply open up the casing by removing the screws, and feed your stripped wire through to the corresponding prongs. Inside, the conductors are locked into place using screw-action pressure plates, and a cable clamp disperses any unnecessary stress. This product is rated at 15A and 125V and carries the UL and C-UL approvals.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
NEMA 5-15P to HOME // Plugs and Receptacles // Plug // Nema - 5266 - Quail Electronics
Livermore, CA, United States
NEMA 5-15P to HOME // Plugs and Receptacles // Plug // Nema
5266
NEMA 5-15P to HOME // Plugs and Receptacles // Plug // Nema 5266
The 5266 is a mechanical, cable mountable version of the standard, domestic, 3-prong, North American Plug (NEMA 5-15P). This mechanical plug is available for manual assembly. Simply open up the casing by removing the screws, and feed your stripped wire through to the corresponding prongs. Inside, the conductors are locked into place using screw-action pressure plates, and a cable clamp disperses any unnecessary stress. This product is rated at 15A and 125V and carries the UL and C-UL approvals.

  • The 5266 is a mechanical, cable mountable version of the standard, domestic, 3-prong, North American Plug (NEMA 5-15P).
  • This mechanical plug is available for manual assembly. Simply open up the casing by removing the screws, and feed your stripped wire through to the corresponding prongs. Inside, the conductors are locked into place using screw-action pressure plates, and a cable clamp disperses any unnecessary stress.
  • This product is rated at 15A and 125V and carries the UL and C-UL approvals.
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category Power Connectors
Product Number 5266
Product Name NEMA 5-15P to HOME // Plugs and Receptacles // Plug // Nema
Power Type AC Power Connector
Device Type Plug
Configuration NEMA
Applications Residential
Mounting Style Cable
Unlock Full Specs
to access all available technical data

Similar Products

IEC Connector C13, Rewireable, Angled - 4300-06 - SCHURTER Inc
Specs
Power Type AC Power Connector
Configuration IEC
Mounting Style Screw-on mount
View Details
Type 7U.02 - Power outlet for electrical enclosures - 7U0281200000 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
6.0 Amp USB Charger Dual Type A & Type C, 30W Triple USB Ports Tamper Resistant Outlet - R1820D60CCA - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Type / Features Tamper Resistant
View Details
Plug connection 63 A - plug connection 63 a 4 pole and 5 pole - BARTEC
Specs
Device Type Plug
Applications Industrial
Current Rating 63 amps
View Details