Quail Electronics NEMA 5-15P HG BLACK to IEC-60320-C13 RIGHT ANGLE HOME // Power Cords // Hospital Grade Power Cords // Black Plugs And Connectors 0283.180

Description
The 0283 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Black and the Right Angle IEC-60320-C13 connector. These power cords receive special approval from UL which is based on high quality construction and peak performance. The Green Dot marking on the face of the plug indicates the cord has been tested and is ready for use in a hospital environment. These medical grade power cords are the recommended cords for any healthcare equipment, (from x-ray machines, to life support equipment, to hospital use). This right angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. The definition of a right angle connector is that when facing the equipment with the connector installed ground-pin-up, the cord trails away to your right-hand side. Shielded wire uses a conductive lining to disperse any external electromagnetic interference and reduce any internal high-frequency noise. This protects the flow of electricity from electromagnetic fields created by other devices, and also protects the external environment from any electromagnetic field created by the power cord. Our 0283 series power cords carry North American approvals (UL, C-UL), and are rated at 10A ?? 125V.
Datasheet
Description
The 0283 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Black and the Right Angle IEC-60320-C13 connector. These power cords receive special approval from UL which is based on high quality construction and peak performance. The Green Dot marking on the face of the plug indicates the cord has been tested and is ready for use in a hospital environment. These medical grade power cords are the recommended cords for any healthcare equipment, (from x-ray machines, to life support equipment, to hospital use). This right angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. The definition of a right angle connector is that when facing the equipment with the connector installed ground-pin-up, the cord trails away to your right-hand side. Shielded wire uses a conductive lining to disperse any external electromagnetic interference and reduce any internal high-frequency noise. This protects the flow of electricity from electromagnetic fields created by other devices, and also protects the external environment from any electromagnetic field created by the power cord. Our 0283 series power cords carry North American approvals (UL, C-UL), and are rated at 10A ?? 125V.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
NEMA 5-15P HG BLACK to IEC-60320-C13 RIGHT ANGLE HOME // Power Cords // Hospital Grade Power Cords // Black Plugs And Connectors - 0283.180 - Quail Electronics
Livermore, CA, United States
NEMA 5-15P HG BLACK to IEC-60320-C13 RIGHT ANGLE HOME // Power Cords // Hospital Grade Power Cords // Black Plugs And Connectors
0283.180
NEMA 5-15P HG BLACK to IEC-60320-C13 RIGHT ANGLE HOME // Power Cords // Hospital Grade Power Cords // Black Plugs And Connectors 0283.180
The 0283 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Black and the Right Angle IEC-60320-C13 connector. These power cords receive special approval from UL which is based on high quality construction and peak performance. The Green Dot marking on the face of the plug indicates the cord has been tested and is ready for use in a hospital environment. These medical grade power cords are the recommended cords for any healthcare equipment, (from x-ray machines, to life support equipment, to hospital use). This right angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. The definition of a right angle connector is that when facing the equipment with the connector installed ground-pin-up, the cord trails away to your right-hand side. Shielded wire uses a conductive lining to disperse any external electromagnetic interference and reduce any internal high-frequency noise. This protects the flow of electricity from electromagnetic fields created by other devices, and also protects the external environment from any electromagnetic field created by the power cord. Our 0283 series power cords carry North American approvals (UL, C-UL), and are rated at 10A ?? 125V.

  • The 0283 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Black and the Right Angle IEC-60320-C13 connector.
  • These power cords receive special approval from UL which is based on high quality construction and peak performance. The Green Dot marking on the face of the plug indicates the cord has been tested and is ready for use in a hospital environment.
  • These medical grade power cords are the recommended cords for any healthcare equipment, (from x-ray machines, to life support equipment, to hospital use).
  • This right angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. The definition of a right angle connector is that when facing the equipment with the connector installed ground-pin-up, the cord trails away to your right-hand side.
  • Shielded wire uses a conductive lining to disperse any external electromagnetic interference and reduce any internal high-frequency noise. This protects the flow of electricity from electromagnetic fields created by other devices, and also protects the external environment from any electromagnetic field created by the power cord.
  • Our 0283 series power cords carry North American approvals (UL, C-UL), and are rated at 10A ?? 125V.
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category Power Connectors
Product Number 0283.180
Product Name NEMA 5-15P HG BLACK to IEC-60320-C13 RIGHT ANGLE HOME // Power Cords // Hospital Grade Power Cords // Black Plugs And Connectors
Power Type AC Power Connector
Device Type Plug
Configuration IEC; NEMA
Applications Residential
Mounting Style Cable
Unlock Full Specs
to access all available technical data

Similar Products

2.0/2.5ø DC Power Jack 1x1 Port - 82805-601H-X.XPA6T - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
16A/250V Cont. European Splash Resistant Socket - 88010304 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration CEE; Other; CEE 7/3
View Details
Type 7U.01 - Power outlet for electrical enclosures - French system - Type E 16 A - 7U0182300002 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
IP67 Watertight 15° Angled Receptacle - F42S08A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers