Quail Electronics NEMA 5-15P HG BLACK to IEC-60320-C13 HOME // Power Cords // Hospital Grade Power Cords // Black Plugs And Connectors 0290.024

Description
The 0290 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Black and IEC-60320-C13 connector. These power cords receive special approval from UL which is based on high quality construction and peak performance. The Green Dot marking on the face of the plug indicates the cord has been tested and is ready for use in a hospital environment. These medical grade power cords are the standard cords for any healthcare equipment, (from x-ray machines, to life support equipment, to hospital use). Our 0290 series power cords carry North American approvals (UL, C-UL), and are rated at 10A ?? 125V.
Datasheet
Description
The 0290 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Black and IEC-60320-C13 connector. These power cords receive special approval from UL which is based on high quality construction and peak performance. The Green Dot marking on the face of the plug indicates the cord has been tested and is ready for use in a hospital environment. These medical grade power cords are the standard cords for any healthcare equipment, (from x-ray machines, to life support equipment, to hospital use). Our 0290 series power cords carry North American approvals (UL, C-UL), and are rated at 10A ?? 125V.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
NEMA 5-15P HG BLACK to IEC-60320-C13 HOME // Power Cords // Hospital Grade Power Cords // Black Plugs And Connectors - 0290.024 - Quail Electronics
Livermore, CA, United States
NEMA 5-15P HG BLACK to IEC-60320-C13 HOME // Power Cords // Hospital Grade Power Cords // Black Plugs And Connectors
0290.024
NEMA 5-15P HG BLACK to IEC-60320-C13 HOME // Power Cords // Hospital Grade Power Cords // Black Plugs And Connectors 0290.024
The 0290 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Black and IEC-60320-C13 connector. These power cords receive special approval from UL which is based on high quality construction and peak performance. The Green Dot marking on the face of the plug indicates the cord has been tested and is ready for use in a hospital environment. These medical grade power cords are the standard cords for any healthcare equipment, (from x-ray machines, to life support equipment, to hospital use). Our 0290 series power cords carry North American approvals (UL, C-UL), and are rated at 10A ?? 125V.

  • The 0290 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Black and IEC-60320-C13 connector.
  • These power cords receive special approval from UL which is based on high quality construction and peak performance. The Green Dot marking on the face of the plug indicates the cord has been tested and is ready for use in a hospital environment.
  • These medical grade power cords are the standard cords for any healthcare equipment, (from x-ray machines, to life support equipment, to hospital use).
  • Our 0290 series power cords carry North American approvals (UL, C-UL), and are rated at 10A ?? 125V.
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category Power Connectors
Product Number 0290.024
Product Name NEMA 5-15P HG BLACK to IEC-60320-C13 HOME // Power Cords // Hospital Grade Power Cords // Black Plugs And Connectors
Power Type AC Power Connector
Device Type Plug
Configuration IEC; NEMA
Applications Residential
Mounting Style Cable
Unlock Full Specs
to access all available technical data

Similar Products

PowerFlex 520 22kW (30Hp) Power Module - 25-PM2-D043 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
0.65ø DC Power Jack 1x1 Port - 82801280-BALC0AS01 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
IP44 Splashproof Connector - K42S70A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
2 suppliers