Quail Electronics NEMA 5-15P HG CLEAR WITH LED to IEC-60320-C13 RIGHT ANGLE CLEAR HOME // Power Cords // Hospital Grade Power Cords // Clear Plugs And Connectors 0318.120LT

Description
This variant of the 0318 series features the Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) plug with an LED and the Right Angle IEC-60320-C13 Clear (transparent) connector. These power cords receive special approval from UL which is based on high quality construction and peak performance. The Green Dot marking on the face of the plug indicates the cord has been tested and is ready for use in a hospital environment. These Hospital Grade power cords are the recommended cords for any medical equipment, (from x-ray machines, to life support equipment, to hospital use). The clear plug of this cord is designed with a special feature: an LED is wired into the mold and when the plug is inserted into an outlet that is actively receiving electricity, the LED lights up. This allows you to check for connectivity simply by sight. This right angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. The definition of a right angle connector is that when facing the equipment from the back with the connector installed ground-pin-up, the cord trails away to your right-hand side. Our 0318 series power cords are grey cords that carry North American approvals (UL, C-UL), and are rated at 10A ?? 125V.
Datasheet
Description
This variant of the 0318 series features the Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) plug with an LED and the Right Angle IEC-60320-C13 Clear (transparent) connector. These power cords receive special approval from UL which is based on high quality construction and peak performance. The Green Dot marking on the face of the plug indicates the cord has been tested and is ready for use in a hospital environment. These Hospital Grade power cords are the recommended cords for any medical equipment, (from x-ray machines, to life support equipment, to hospital use). The clear plug of this cord is designed with a special feature: an LED is wired into the mold and when the plug is inserted into an outlet that is actively receiving electricity, the LED lights up. This allows you to check for connectivity simply by sight. This right angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. The definition of a right angle connector is that when facing the equipment from the back with the connector installed ground-pin-up, the cord trails away to your right-hand side. Our 0318 series power cords are grey cords that carry North American approvals (UL, C-UL), and are rated at 10A ?? 125V.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
NEMA 5-15P HG CLEAR WITH LED to IEC-60320-C13 RIGHT ANGLE CLEAR HOME // Power Cords // Hospital Grade Power Cords // Clear Plugs And Connectors - 0318.120LT - Quail Electronics
Livermore, CA, United States
NEMA 5-15P HG CLEAR WITH LED to IEC-60320-C13 RIGHT ANGLE CLEAR HOME // Power Cords // Hospital Grade Power Cords // Clear Plugs And Connectors
0318.120LT
NEMA 5-15P HG CLEAR WITH LED to IEC-60320-C13 RIGHT ANGLE CLEAR HOME // Power Cords // Hospital Grade Power Cords // Clear Plugs And Connectors 0318.120LT
This variant of the 0318 series features the Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) plug with an LED and the Right Angle IEC-60320-C13 Clear (transparent) connector. These power cords receive special approval from UL which is based on high quality construction and peak performance. The Green Dot marking on the face of the plug indicates the cord has been tested and is ready for use in a hospital environment. These Hospital Grade power cords are the recommended cords for any medical equipment, (from x-ray machines, to life support equipment, to hospital use). The clear plug of this cord is designed with a special feature: an LED is wired into the mold and when the plug is inserted into an outlet that is actively receiving electricity, the LED lights up. This allows you to check for connectivity simply by sight. This right angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. The definition of a right angle connector is that when facing the equipment from the back with the connector installed ground-pin-up, the cord trails away to your right-hand side. Our 0318 series power cords are grey cords that carry North American approvals (UL, C-UL), and are rated at 10A ?? 125V.

  • This variant of the 0318 series features the Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) plug with an LED and the Right Angle IEC-60320-C13 Clear (transparent) connector.
  • These power cords receive special approval from UL which is based on high quality construction and peak performance. The Green Dot marking on the face of the plug indicates the cord has been tested and is ready for use in a hospital environment.
  • These Hospital Grade power cords are the recommended cords for any medical equipment, (from x-ray machines, to life support equipment, to hospital use).
  • The clear plug of this cord is designed with a special feature: an LED is wired into the mold and when the plug is inserted into an outlet that is actively receiving electricity, the LED lights up. This allows you to check for connectivity simply by sight.
  • This right angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. The definition of a right angle connector is that when facing the equipment from the back with the connector installed ground-pin-up, the cord trails away to your right-hand side.
  • Our 0318 series power cords are grey cords that carry North American approvals (UL, C-UL), and are rated at 10A ?? 125V.
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category Power Connectors
Product Number 0318.120LT
Product Name NEMA 5-15P HG CLEAR WITH LED to IEC-60320-C13 RIGHT ANGLE CLEAR HOME // Power Cords // Hospital Grade Power Cords // Clear Plugs And Connectors
Power Type AC Power Connector
Device Type Plug
Configuration IEC; NEMA
Applications Residential
Mounting Style Cable
Unlock Full Specs
to access all available technical data

Similar Products

Plug connection 32 A - plug connection 32 a 4 pole and 5 pole - BARTEC
Specs
Device Type Plug
Applications Industrial
Current Rating 32 amps
View Details
Specs
Device Type Power Entry Module
Voltage Rating 460 volts
View Details
Lighting Connectors - 1858676 - RS Components, Ltd.
Specs
Power Type AC Power Connector
Device Type Plug; Lighting Connectors
Mounting Style Cable; Cable mount
View Details
DC POWER JACK PIN F2.0MM VERTICAL - 80204-013DL - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details