Quail Electronics NEMA 6-20P HG to IEC-60320-C19 HOME // Power Cords // Hospital Grade Power Cords // Clear Plugs And Connectors 0293.120

Description
The 0293 series power cords feature the Hospital Grade, Green Dot, NEMA 6-20P Clear (transparent) Plug and the IEC-60320-C19 Clear (transparent). These power cords receive special approval from UL which is based on high quality construction and peak performance. The Green Dot marking on the face of the plug indicates the cord has been tested and is ready for use in a hospital environment. Heavy Duty Hospital Grade cords use plugs and connectors with high amperage and/or voltage rating with cable of a large gauge. These cords can be used to safely power medical devices that draw lots of electricity. Our 0293 series power cords are grey cords that carry North American approvals (UL, C-UL), and are rated at 20A ?? 250V.
Datasheet
Description
The 0293 series power cords feature the Hospital Grade, Green Dot, NEMA 6-20P Clear (transparent) Plug and the IEC-60320-C19 Clear (transparent). These power cords receive special approval from UL which is based on high quality construction and peak performance. The Green Dot marking on the face of the plug indicates the cord has been tested and is ready for use in a hospital environment. Heavy Duty Hospital Grade cords use plugs and connectors with high amperage and/or voltage rating with cable of a large gauge. These cords can be used to safely power medical devices that draw lots of electricity. Our 0293 series power cords are grey cords that carry North American approvals (UL, C-UL), and are rated at 20A ?? 250V.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Livermore, CA, United States
NEMA 6-20P HG to IEC-60320-C19 HOME // Power Cords // Hospital Grade Power Cords // Clear Plugs And Connectors
0293.120
NEMA 6-20P HG to IEC-60320-C19 HOME // Power Cords // Hospital Grade Power Cords // Clear Plugs And Connectors 0293.120
The 0293 series power cords feature the Hospital Grade, Green Dot, NEMA 6-20P Clear (transparent) Plug and the IEC-60320-C19 Clear (transparent). These power cords receive special approval from UL which is based on high quality construction and peak performance. The Green Dot marking on the face of the plug indicates the cord has been tested and is ready for use in a hospital environment. Heavy Duty Hospital Grade cords use plugs and connectors with high amperage and/or voltage rating with cable of a large gauge. These cords can be used to safely power medical devices that draw lots of electricity. Our 0293 series power cords are grey cords that carry North American approvals (UL, C-UL), and are rated at 20A ?? 250V.

  • The 0293 series power cords feature the Hospital Grade, Green Dot, NEMA 6-20P Clear (transparent) Plug and the IEC-60320-C19 Clear (transparent).
  • These power cords receive special approval from UL which is based on high quality construction and peak performance. The Green Dot marking on the face of the plug indicates the cord has been tested and is ready for use in a hospital environment.
  • Heavy Duty Hospital Grade cords use plugs and connectors with high amperage and/or voltage rating with cable of a large gauge. These cords can be used to safely power medical devices that draw lots of electricity.
  • Our 0293 series power cords are grey cords that carry North American approvals (UL, C-UL), and are rated at 20A ?? 250V.
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category Power Connectors
Product Number 0293.120
Product Name NEMA 6-20P HG to IEC-60320-C19 HOME // Power Cords // Hospital Grade Power Cords // Clear Plugs And Connectors
Power Type AC Power Connector
Device Type Plug
Configuration IEC; NEMA
Applications Residential
Mounting Style Cable
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Connectors - Inlets, Outlets, Modules - 486-4338-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel; Flange
View Details
2 suppliers
Type 7U.01 - Power outlet for electrical enclosures - French system - Type E 16 A - 7U0182300010 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
Grounding Flush Mount Power Outlet, 50 Amp 250V 6-50R Canada Standard - 2102L - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Commercial
View Details
PBS/PBM-310 for BPL-AL - pbs pbm 310 for bpl al - BARTEC
Specs
Device Type Receptacle
Configuration IEC
Applications Industrial
View Details