Quail Electronics IEC-60320-C20 SNAP-ON INLET to HOME // Plugs and Receptacles // Inlet // IEC-60320 Inlets 6153.3300W

Description
The 6153.3300W is a snap-in inlet version of the standard IEC-60320-C20 Plug. Soldered ends or quick disconnect terminals connect your equipment's live, neutral, and ground wires to the metal tabs at the back of the inlet. This product is rated at 20A and 250V and carries the TUV approval.
Datasheet
Description
The 6153.3300W is a snap-in inlet version of the standard IEC-60320-C20 Plug. Soldered ends or quick disconnect terminals connect your equipment's live, neutral, and ground wires to the metal tabs at the back of the inlet. This product is rated at 20A and 250V and carries the TUV approval.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
IEC-60320-C20 SNAP-ON INLET to HOME // Plugs and Receptacles // Inlet // IEC-60320 Inlets - 6153.3300W - Quail Electronics
Livermore, CA, United States
IEC-60320-C20 SNAP-ON INLET to HOME // Plugs and Receptacles // Inlet // IEC-60320 Inlets
6153.3300W
IEC-60320-C20 SNAP-ON INLET to HOME // Plugs and Receptacles // Inlet // IEC-60320 Inlets 6153.3300W
The 6153.3300W is a snap-in inlet version of the standard IEC-60320-C20 Plug. Soldered ends or quick disconnect terminals connect your equipment's live, neutral, and ground wires to the metal tabs at the back of the inlet. This product is rated at 20A and 250V and carries the TUV approval.

  • The 6153.3300W is a snap-in inlet version of the standard IEC-60320-C20 Plug.
  • Soldered ends or quick disconnect terminals connect your equipment's live, neutral, and ground wires to the metal tabs at the back of the inlet.
  • This product is rated at 20A and 250V and carries the TUV approval.
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category Power Connectors
Product Number 6153.3300W
Product Name IEC-60320-C20 SNAP-ON INLET to HOME // Plugs and Receptacles // Inlet // IEC-60320 Inlets
Power Type AC Power Connector
Device Type Plug
Configuration IEC
Applications Residential
Mounting Style Cable
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Connectors - Inlets, Outlets, Modules - 486-6810-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel; Flange
View Details
2 suppliers
Grounding Flush Mount Range Outlet, 50 Amp 125V/250V 14-50R - 2106S - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Commercial
View Details
Plug connection 63 A - plug connection 63 a 4 pole and 5 pole - BARTEC
Specs
Device Type Plug
Applications Industrial
Current Rating 63 amps
View Details