Quail Electronics NEMA 5-15P HG CLEAR WITH STRAIN RELIEF to IEC-60320-C13 CLEAR HOME // Power Cords // Hospital Grade Power Cords // Clear Plugs And Connectors 0313.120SR

Description
This special variant of the 0313 series features the Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) plug with Strain Relief and an IEC-60320-C13 Clear (transparent) connector. These power cords receive special approval from UL which is based on high quality construction and peak performance. The Green Dot marking on the face of the plug indicates the cord has been tested and is ready for use in a hospital environment. These Hospital Grade power cords are the recommended cords for any medical equipment, (from x-ray machines, to life support equipment, to hospital use). The plug featured on this special series of power cords is different from other Hospital Grade plugs. The body of the plug has been developed into a strain relief that redirects tension placed on the cord when it is moved about, lowering overall stress and increasing lifespan. Our 0313 series power cords are grey cords that carry North American approvals (UL, C-UL), and are rated at 15A ?? 125V.
Datasheet
Description
This special variant of the 0313 series features the Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) plug with Strain Relief and an IEC-60320-C13 Clear (transparent) connector. These power cords receive special approval from UL which is based on high quality construction and peak performance. The Green Dot marking on the face of the plug indicates the cord has been tested and is ready for use in a hospital environment. These Hospital Grade power cords are the recommended cords for any medical equipment, (from x-ray machines, to life support equipment, to hospital use). The plug featured on this special series of power cords is different from other Hospital Grade plugs. The body of the plug has been developed into a strain relief that redirects tension placed on the cord when it is moved about, lowering overall stress and increasing lifespan. Our 0313 series power cords are grey cords that carry North American approvals (UL, C-UL), and are rated at 15A ?? 125V.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
NEMA 5-15P HG CLEAR WITH STRAIN RELIEF to IEC-60320-C13 CLEAR HOME // Power Cords // Hospital Grade Power Cords // Clear Plugs And Connectors - 0313.120SR - Quail Electronics
Livermore, CA, United States
NEMA 5-15P HG CLEAR WITH STRAIN RELIEF to IEC-60320-C13 CLEAR HOME // Power Cords // Hospital Grade Power Cords // Clear Plugs And Connectors
0313.120SR
NEMA 5-15P HG CLEAR WITH STRAIN RELIEF to IEC-60320-C13 CLEAR HOME // Power Cords // Hospital Grade Power Cords // Clear Plugs And Connectors 0313.120SR
This special variant of the 0313 series features the Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) plug with Strain Relief and an IEC-60320-C13 Clear (transparent) connector. These power cords receive special approval from UL which is based on high quality construction and peak performance. The Green Dot marking on the face of the plug indicates the cord has been tested and is ready for use in a hospital environment. These Hospital Grade power cords are the recommended cords for any medical equipment, (from x-ray machines, to life support equipment, to hospital use). The plug featured on this special series of power cords is different from other Hospital Grade plugs. The body of the plug has been developed into a strain relief that redirects tension placed on the cord when it is moved about, lowering overall stress and increasing lifespan. Our 0313 series power cords are grey cords that carry North American approvals (UL, C-UL), and are rated at 15A ?? 125V.

  • This special variant of the 0313 series features the Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) plug with Strain Relief and an IEC-60320-C13 Clear (transparent) connector.
  • These power cords receive special approval from UL which is based on high quality construction and peak performance. The Green Dot marking on the face of the plug indicates the cord has been tested and is ready for use in a hospital environment.
  • These Hospital Grade power cords are the recommended cords for any medical equipment, (from x-ray machines, to life support equipment, to hospital use).
  • The plug featured on this special series of power cords is different from other Hospital Grade plugs. The body of the plug has been developed into a strain relief that redirects tension placed on the cord when it is moved about, lowering overall stress and increasing lifespan.
  • Our 0313 series power cords are grey cords that carry North American approvals (UL, C-UL), and are rated at 15A ?? 125V.
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category Power Connectors
Product Number 0313.120SR
Product Name NEMA 5-15P HG CLEAR WITH STRAIN RELIEF to IEC-60320-C13 CLEAR HOME // Power Cords // Hospital Grade Power Cords // Clear Plugs And Connectors
Power Type AC Power Connector
Device Type Plug
Configuration IEC; NEMA
Applications Residential
Mounting Style Cable
Unlock Full Specs
to access all available technical data

Similar Products

0.65ø DC Power Jack 1x1 Port - 82801280-BALC0AS01 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
Angled 10A Chinese Hand Wired Plug - 88040250 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration Other; GB 2099.1, GB 1002
View Details
Type 7U.01 - Power outlet for electrical enclosures - French system - Type E 16 A - 7U0182300010 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
IP67 Watertight Box Receptacle - D31S15A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers