Quail Electronics to LOCKING NEMA L6-30R HOME // Plugs and Receptacles // Outlet // Locking Nema Outlets 306FO

Description
The 306FO is a flanged screw-mounting outlet version of the Locking NEMA L6-30R Receptacle. Flanged outlets use screw-action brass pressure plates to lock-down connection onto the live, neutral, and ground wires. This product is rated at 30A and 250V and carries the UL and C-UL approvals.
Datasheet
Description
The 306FO is a flanged screw-mounting outlet version of the Locking NEMA L6-30R Receptacle. Flanged outlets use screw-action brass pressure plates to lock-down connection onto the live, neutral, and ground wires. This product is rated at 30A and 250V and carries the UL and C-UL approvals.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
to LOCKING NEMA L6-30R HOME // Plugs and Receptacles // Outlet // Locking Nema Outlets - 306FO - Quail Electronics
Livermore, CA, United States
to LOCKING NEMA L6-30R HOME // Plugs and Receptacles // Outlet // Locking Nema Outlets
306FO
to LOCKING NEMA L6-30R HOME // Plugs and Receptacles // Outlet // Locking Nema Outlets 306FO
The 306FO is a flanged screw-mounting outlet version of the Locking NEMA L6-30R Receptacle. Flanged outlets use screw-action brass pressure plates to lock-down connection onto the live, neutral, and ground wires. This product is rated at 30A and 250V and carries the UL and C-UL approvals.

  • The 306FO is a flanged screw-mounting outlet version of the Locking NEMA L6-30R Receptacle.
  • Flanged outlets use screw-action brass pressure plates to lock-down connection onto the live, neutral, and ground wires.
  • This product is rated at 30A and 250V and carries the UL and C-UL approvals.
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category Power Connectors
Product Number 306FO
Product Name to LOCKING NEMA L6-30R HOME // Plugs and Receptacles // Outlet // Locking Nema Outlets
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA
Applications Residential
Mounting Style Cable; Flange
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Connectors - Inlets, Outlets, Modules - 486-3-135-284-ND - DigiKey
Specs
Device Type Power Entry Module
Mounting Style Panel
Termination Types Quick Connect - 0.189" (4.8mm)
View Details
Type 7U.01 - Power outlet for electrical enclosures - French system - Type E 16 A - 7U0182300012 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
Type-A + Type-C Dual USB Ports with 18W USB In Wall Outlet - ERU2418AC2A - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Applications Residential
Mounting Style Wall / Box
View Details
Circular Power Connectors - 206306-3 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Mounting Style Panel
View Details
2 suppliers