Quail Electronics NEMA 6-15P HG CLEAR to IEC-60320-C19 CLEAR HOME // Power Cords // Hospital Grade Power Cords // Clear Plugs And Connectors 0294.120

Description
The 0294 series power cords feature the Hospital Grade, Green Dot, NEMA 6-15P Clear (transparent) Plug and the IEC-60320-C19 Clear (transparent) Connector. These power cords receive special approval from UL which is based on high quality construction and peak performance. The Green Dot marking on the face of the plug indicates the cord has been tested and is ready for use in a hospital environment. Heavy Duty Hospital Grade cords use plugs and connectors with high amperage and/or voltage rating with cable of a large gauge. These cords can be used to safely power medical devices that draw lots of electricity. Our 0294 series power cords are grey cords that carry North American approvals (UL, C-UL), and are rated at 15A ?? 250V.
Datasheet
Description
The 0294 series power cords feature the Hospital Grade, Green Dot, NEMA 6-15P Clear (transparent) Plug and the IEC-60320-C19 Clear (transparent) Connector. These power cords receive special approval from UL which is based on high quality construction and peak performance. The Green Dot marking on the face of the plug indicates the cord has been tested and is ready for use in a hospital environment. Heavy Duty Hospital Grade cords use plugs and connectors with high amperage and/or voltage rating with cable of a large gauge. These cords can be used to safely power medical devices that draw lots of electricity. Our 0294 series power cords are grey cords that carry North American approvals (UL, C-UL), and are rated at 15A ?? 250V.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
NEMA 6-15P HG CLEAR to IEC-60320-C19 CLEAR HOME // Power Cords // Hospital Grade Power Cords // Clear Plugs And Connectors - 0294.120 - Quail Electronics
Livermore, CA, United States
NEMA 6-15P HG CLEAR to IEC-60320-C19 CLEAR HOME // Power Cords // Hospital Grade Power Cords // Clear Plugs And Connectors
0294.120
NEMA 6-15P HG CLEAR to IEC-60320-C19 CLEAR HOME // Power Cords // Hospital Grade Power Cords // Clear Plugs And Connectors 0294.120
The 0294 series power cords feature the Hospital Grade, Green Dot, NEMA 6-15P Clear (transparent) Plug and the IEC-60320-C19 Clear (transparent) Connector. These power cords receive special approval from UL which is based on high quality construction and peak performance. The Green Dot marking on the face of the plug indicates the cord has been tested and is ready for use in a hospital environment. Heavy Duty Hospital Grade cords use plugs and connectors with high amperage and/or voltage rating with cable of a large gauge. These cords can be used to safely power medical devices that draw lots of electricity. Our 0294 series power cords are grey cords that carry North American approvals (UL, C-UL), and are rated at 15A ?? 250V.

  • The 0294 series power cords feature the Hospital Grade, Green Dot, NEMA 6-15P Clear (transparent) Plug and the IEC-60320-C19 Clear (transparent) Connector.
  • These power cords receive special approval from UL which is based on high quality construction and peak performance. The Green Dot marking on the face of the plug indicates the cord has been tested and is ready for use in a hospital environment.
  • Heavy Duty Hospital Grade cords use plugs and connectors with high amperage and/or voltage rating with cable of a large gauge. These cords can be used to safely power medical devices that draw lots of electricity.
  • Our 0294 series power cords are grey cords that carry North American approvals (UL, C-UL), and are rated at 15A ?? 250V.
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category Power Connectors
Product Number 0294.120
Product Name NEMA 6-15P HG CLEAR to IEC-60320-C19 CLEAR HOME // Power Cords // Hospital Grade Power Cords // Clear Plugs And Connectors
Power Type AC Power Connector
Device Type Plug
Configuration IEC; NEMA
Applications Residential
Mounting Style Cable
Unlock Full Specs
to access all available technical data

Similar Products

AC Power Entry Modules - 4301.1214.02 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
View Details
Type 94.33 - Panel mount socket - 9433 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Non-Polarized 2-Prong Straight Plug, 15 Amp 125 Volt 1-15P - 4513 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Plug
Configuration NEMA
Applications Residential
View Details