Quail Electronics LOCKING NEMA L5-20P to HOME // Plugs and Receptacles // Inlet // Locking Nema Inlets 205FIBL

Description
The 205FIBL is a flanged screw-mounting inlet version of the 3-prong, North American, Locking NEMA L5-20P Plug. Flanged inlets use screw-action brass pressure plates to lock-down connection onto your equipment's live, neutral, and ground wires. This product is rated at 20A and125V and carries the UL and C-UL approvals.
Datasheet
Description
The 205FIBL is a flanged screw-mounting inlet version of the 3-prong, North American, Locking NEMA L5-20P Plug. Flanged inlets use screw-action brass pressure plates to lock-down connection onto your equipment's live, neutral, and ground wires. This product is rated at 20A and125V and carries the UL and C-UL approvals.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LOCKING NEMA L5-20P to HOME // Plugs and Receptacles // Inlet // Locking Nema Inlets - 205FIBL - Quail Electronics
Livermore, CA, United States
LOCKING NEMA L5-20P to HOME // Plugs and Receptacles // Inlet // Locking Nema Inlets
205FIBL
LOCKING NEMA L5-20P to HOME // Plugs and Receptacles // Inlet // Locking Nema Inlets 205FIBL
The 205FIBL is a flanged screw-mounting inlet version of the 3-prong, North American, Locking NEMA L5-20P Plug. Flanged inlets use screw-action brass pressure plates to lock-down connection onto your equipment's live, neutral, and ground wires. This product is rated at 20A and125V and carries the UL and C-UL approvals.

  • The 205FIBL is a flanged screw-mounting inlet version of the 3-prong, North American, Locking NEMA L5-20P Plug.
  • Flanged inlets use screw-action brass pressure plates to lock-down connection onto your equipment's live, neutral, and ground wires.
  • This product is rated at 20A and125V and carries the UL and C-UL approvals.
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category Power Connectors
Product Number 205FIBL
Product Name LOCKING NEMA L5-20P to HOME // Plugs and Receptacles // Inlet // Locking Nema Inlets
Power Type AC Power Connector
Device Type Plug
Configuration NEMA
Applications Residential
Mounting Style Cable; Flange
Unlock Full Specs
to access all available technical data

Similar Products

Heavy Duty Power Connectors - 29027 - VAST STOCK CO., LIMITED
Specs
Standards / Certifications RoHS
View Details
Value Line Connector - M12S2M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M12 C
View Details
Type-A + Type-C Dual USB Ports with 18W USB In Wall Outlet - ERU2418AC1A - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Applications Residential
Mounting Style Wall / Box
View Details
Plug connection 16 A - plug connection 16 a 3 pole 4 pole and 5 pole - BARTEC
Specs
Device Type Plug
Applications Industrial
Current Rating 16 amps
View Details