Quail Electronics NEMA 5-15P HG 45 ANGLE to IEC-60320-C13 RIGHT ANGLE HOME // Power Cords // Hospital Grade Power Cords // Black Plugs And Connectors 0281.129

Description
The 0281 series power cords feature the Hospital Grade, Green Dot, 45 Angled NEMA 5-15P Black and the Right Angle IEC-60320-C13 connector. These power cords receive special approval from UL which is based on high quality construction and peak performance. The Green Dot marking on the face of the plug indicates the cord has been tested and is ready for use in a hospital environment. These Hospital Grade power cords are the recommended cords for any medical equipment, (from x-ray machines, to life support equipment, to hospital use). This 45 angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. The definition of a 45 angle plug is that when facing the outlet with the plug installed ground-pin-down, the cord trails down and away from the wall socket at a 45 angle. This right angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. The definition of a right angle connector is that when facing the equipment with the connector installed ground-pin-up, the cord trails away to your right hand side. Extendable/Retractab le cords feature wire that has been wound and molded to have a spring-like ability to maintain its shape. These cords are useful on appliances that require mobility, such as medical carts and portable hospital devices. Our 0281 series power cords are rated at 10A ?? 125V.
Datasheet
Description
The 0281 series power cords feature the Hospital Grade, Green Dot, 45 Angled NEMA 5-15P Black and the Right Angle IEC-60320-C13 connector. These power cords receive special approval from UL which is based on high quality construction and peak performance. The Green Dot marking on the face of the plug indicates the cord has been tested and is ready for use in a hospital environment. These Hospital Grade power cords are the recommended cords for any medical equipment, (from x-ray machines, to life support equipment, to hospital use). This 45 angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. The definition of a 45 angle plug is that when facing the outlet with the plug installed ground-pin-down, the cord trails down and away from the wall socket at a 45 angle. This right angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. The definition of a right angle connector is that when facing the equipment with the connector installed ground-pin-up, the cord trails away to your right hand side. Extendable/Retractab le cords feature wire that has been wound and molded to have a spring-like ability to maintain its shape. These cords are useful on appliances that require mobility, such as medical carts and portable hospital devices. Our 0281 series power cords are rated at 10A ?? 125V.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
NEMA 5-15P HG 45 ANGLE to IEC-60320-C13 RIGHT ANGLE HOME // Power Cords // Hospital Grade Power Cords // Black Plugs And Connectors - 0281.129 - Quail Electronics
Livermore, CA, United States
NEMA 5-15P HG 45 ANGLE to IEC-60320-C13 RIGHT ANGLE HOME // Power Cords // Hospital Grade Power Cords // Black Plugs And Connectors
0281.129
NEMA 5-15P HG 45 ANGLE to IEC-60320-C13 RIGHT ANGLE HOME // Power Cords // Hospital Grade Power Cords // Black Plugs And Connectors 0281.129
The 0281 series power cords feature the Hospital Grade, Green Dot, 45 Angled NEMA 5-15P Black and the Right Angle IEC-60320-C13 connector. These power cords receive special approval from UL which is based on high quality construction and peak performance. The Green Dot marking on the face of the plug indicates the cord has been tested and is ready for use in a hospital environment. These Hospital Grade power cords are the recommended cords for any medical equipment, (from x-ray machines, to life support equipment, to hospital use). This 45 angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. The definition of a 45 angle plug is that when facing the outlet with the plug installed ground-pin-down, the cord trails down and away from the wall socket at a 45 angle. This right angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. The definition of a right angle connector is that when facing the equipment with the connector installed ground-pin-up, the cord trails away to your right hand side. Extendable/Retractab le cords feature wire that has been wound and molded to have a spring-like ability to maintain its shape. These cords are useful on appliances that require mobility, such as medical carts and portable hospital devices. Our 0281 series power cords are rated at 10A ?? 125V.

  • The 0281 series power cords feature the Hospital Grade, Green Dot, 45 Angled NEMA 5-15P Black and the Right Angle IEC-60320-C13 connector.
  • These power cords receive special approval from UL which is based on high quality construction and peak performance. The Green Dot marking on the face of the plug indicates the cord has been tested and is ready for use in a hospital environment.
  • These Hospital Grade power cords are the recommended cords for any medical equipment, (from x-ray machines, to life support equipment, to hospital use).
  • This 45 angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. The definition of a 45 angle plug is that when facing the outlet with the plug installed ground-pin-down, the cord trails down and away from the wall socket at a 45 angle.
  • This right angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. The definition of a right angle connector is that when facing the equipment with the connector installed ground-pin-up, the cord trails away to your right hand side.
  • Extendable/Retractable cords feature wire that has been wound and molded to have a spring-like ability to maintain its shape. These cords are useful on appliances that require mobility, such as medical carts and portable hospital devices.
  • Our 0281 series power cords are rated at 10A ?? 125V.
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category Power Connectors
Product Number 0281.129
Product Name NEMA 5-15P HG 45 ANGLE to IEC-60320-C13 RIGHT ANGLE HOME // Power Cords // Hospital Grade Power Cords // Black Plugs And Connectors
Power Type AC Power Connector
Device Type Plug
Configuration IEC; NEMA
Applications Residential
Mounting Style Cable
Unlock Full Specs
to access all available technical data

Similar Products

Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
2.0/2.35/2.5ø DC Power Jack 1x1 Port - 82800180-XXPB0AT04 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
IP67 Watertight Box Receptacle - D42S75A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers