Quail Electronics NEMA 6-20P HG to IEC-60320-C13 HOME // Power Cords // Hospital Grade Power Cords // Black Plugs And Connectors 0255.120

Description
The 0293 series power cords feature the Hospital Grade, Green Dot, NEMA 6-20P Plug and the IEC-60320-C13. These power cords receive special approval from UL which is based on high quality construction and peak performance. The Green Dot marking on the face of the plug indicates the cord has been tested and is ready for use in a hospital environment. Heavy Duty Hospital Grade cords use plugs and connectors with high amperage and/or voltage rating with cable of a large gauge. These cords can be used to safely power medical devices that draw lots of electricity. Our 0255 series power cords are grey cords that carry North American approvals (UL, C-UL), and are rated at 25A ?? 250V.
Datasheet
Description
The 0293 series power cords feature the Hospital Grade, Green Dot, NEMA 6-20P Plug and the IEC-60320-C13. These power cords receive special approval from UL which is based on high quality construction and peak performance. The Green Dot marking on the face of the plug indicates the cord has been tested and is ready for use in a hospital environment. Heavy Duty Hospital Grade cords use plugs and connectors with high amperage and/or voltage rating with cable of a large gauge. These cords can be used to safely power medical devices that draw lots of electricity. Our 0255 series power cords are grey cords that carry North American approvals (UL, C-UL), and are rated at 25A ?? 250V.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
NEMA 6-20P HG to IEC-60320-C13 HOME // Power Cords // Hospital Grade Power Cords // Black Plugs And Connectors - 0255.120 - Quail Electronics
Livermore, CA, United States
NEMA 6-20P HG to IEC-60320-C13 HOME // Power Cords // Hospital Grade Power Cords // Black Plugs And Connectors
0255.120
NEMA 6-20P HG to IEC-60320-C13 HOME // Power Cords // Hospital Grade Power Cords // Black Plugs And Connectors 0255.120
The 0293 series power cords feature the Hospital Grade, Green Dot, NEMA 6-20P Plug and the IEC-60320-C13. These power cords receive special approval from UL which is based on high quality construction and peak performance. The Green Dot marking on the face of the plug indicates the cord has been tested and is ready for use in a hospital environment. Heavy Duty Hospital Grade cords use plugs and connectors with high amperage and/or voltage rating with cable of a large gauge. These cords can be used to safely power medical devices that draw lots of electricity. Our 0255 series power cords are grey cords that carry North American approvals (UL, C-UL), and are rated at 25A ?? 250V.

  • The 0293 series power cords feature the Hospital Grade, Green Dot, NEMA 6-20P Plug and the IEC-60320-C13.
  • These power cords receive special approval from UL which is based on high quality construction and peak performance. The Green Dot marking on the face of the plug indicates the cord has been tested and is ready for use in a hospital environment.
  • Heavy Duty Hospital Grade cords use plugs and connectors with high amperage and/or voltage rating with cable of a large gauge. These cords can be used to safely power medical devices that draw lots of electricity.
  • Our 0255 series power cords are grey cords that carry North American approvals (UL, C-UL), and are rated at 25A ?? 250V.
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category Power Connectors
Product Number 0255.120
Product Name NEMA 6-20P HG to IEC-60320-C13 HOME // Power Cords // Hospital Grade Power Cords // Black Plugs And Connectors
Power Type AC Power Connector
Device Type Plug
Configuration IEC; NEMA
Applications Residential
Mounting Style Cable
Unlock Full Specs
to access all available technical data

Similar Products

DC POWER JACK PIN F2.5MM - 80204-014AL - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
IEC 60320 C14 Snap-In Inlet; 1.5mm panel thickness - 83030140 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
Type 94.33 - Panel mount socket - 9433 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details