Quail Electronics NEMA 5-15P HG UP ANGLE CLEAR (GROUND AT 12 O'CLOCK) to IEC-60320-C13 CLEAR HOME // Power Cords // Hospital Grade Power Cords // Clear Plugs And Connectors 0291.240S

Description
The 0291 series power cords feature the Hospital Grade, Green Dot, Up Angle NEMA 5-15P Clear (Ground at 12 o'clock) and the IEC-60320-C13 Clear (transparent) connector. These power cords receive special approval from UL which is based on high quality construction and peak performance. The Green Dot marking on the face of the plug indicates the cord has been tested and is ready for use in a hospital environment. These Hospital Grade power cords are the recommended cords for any medical equipment, (from x-ray machines, to life support equipment, to hospital use). This up angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. The definition of an up angle plug is that when facing the outlet with the plug installed ground-pin-down, the cord trails up and away from the socket. Our 0291 series power cords are grey cords that carry North American approvals (UL, C-UL), and are rated at 13A - 125V.
Datasheet
Description
The 0291 series power cords feature the Hospital Grade, Green Dot, Up Angle NEMA 5-15P Clear (Ground at 12 o'clock) and the IEC-60320-C13 Clear (transparent) connector. These power cords receive special approval from UL which is based on high quality construction and peak performance. The Green Dot marking on the face of the plug indicates the cord has been tested and is ready for use in a hospital environment. These Hospital Grade power cords are the recommended cords for any medical equipment, (from x-ray machines, to life support equipment, to hospital use). This up angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. The definition of an up angle plug is that when facing the outlet with the plug installed ground-pin-down, the cord trails up and away from the socket. Our 0291 series power cords are grey cords that carry North American approvals (UL, C-UL), and are rated at 13A - 125V.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Livermore, CA, United States
NEMA 5-15P HG UP ANGLE CLEAR (GROUND AT 12 O'CLOCK) to IEC-60320-C13 CLEAR HOME // Power Cords // Hospital Grade Power Cords // Clear Plugs And Connectors
0291.240S
NEMA 5-15P HG UP ANGLE CLEAR (GROUND AT 12 O'CLOCK) to IEC-60320-C13 CLEAR HOME // Power Cords // Hospital Grade Power Cords // Clear Plugs And Connectors 0291.240S
The 0291 series power cords feature the Hospital Grade, Green Dot, Up Angle NEMA 5-15P Clear (Ground at 12 o'clock) and the IEC-60320-C13 Clear (transparent) connector. These power cords receive special approval from UL which is based on high quality construction and peak performance. The Green Dot marking on the face of the plug indicates the cord has been tested and is ready for use in a hospital environment. These Hospital Grade power cords are the recommended cords for any medical equipment, (from x-ray machines, to life support equipment, to hospital use). This up angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. The definition of an up angle plug is that when facing the outlet with the plug installed ground-pin-down, the cord trails up and away from the socket. Our 0291 series power cords are grey cords that carry North American approvals (UL, C-UL), and are rated at 13A - 125V.

  • The 0291 series power cords feature the Hospital Grade, Green Dot, Up Angle NEMA 5-15P Clear (Ground at 12 o'clock) and the IEC-60320-C13 Clear (transparent) connector.
  • These power cords receive special approval from UL which is based on high quality construction and peak performance. The Green Dot marking on the face of the plug indicates the cord has been tested and is ready for use in a hospital environment.
  • These Hospital Grade power cords are the recommended cords for any medical equipment, (from x-ray machines, to life support equipment, to hospital use).
  • This up angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. The definition of an up angle plug is that when facing the outlet with the plug installed ground-pin-down, the cord trails up and away from the socket.
  • Our 0291 series power cords are grey cords that carry North American approvals (UL, C-UL), and are rated at 13A - 125V.
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category Power Connectors
Product Number 0291.240S
Product Name NEMA 5-15P HG UP ANGLE CLEAR (GROUND AT 12 O'CLOCK) to IEC-60320-C13 CLEAR HOME // Power Cords // Hospital Grade Power Cords // Clear Plugs And Connectors
Power Type AC Power Connector
Device Type Plug
Configuration IEC; NEMA
Applications Residential
Mounting Style Cable
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Power Connectors - 1-2325350-2 - TE Connectivity
Specs
Applications Residential
Mounting Style Panel
Standards / Certifications RoHS
View Details
PowerFlex 520 1.1kW (1.5Hp) Power Module - 25-PM1-V6P0 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
Value Line Connector - M8S5M3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M8 C4
View Details
Five Function Double Fused Power Entry Module - 83511420 - Interpower
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Configuration IEC
View Details