Quail Electronics to LOCKING NEMA L6-20R HOME // Plugs and Receptacles // Receptacle // Locking Nema Receptacles 206C

Description
The 206C is a mechanical, cable mountable version of the Locking NEMA L6-20R Receptacle. This mechanical receptacle is available for manual assembly. Simply open up the casing by removing the screws, and feed your stripped wire through to the corresponding prongs. Inside, the conductors are locked into place using screw-action pressure plates, and a cable clamp disperses any unnecessary stress. This product is rated at 20A and 250V and carries the UL and C-UL approvals.
Datasheet
Description
The 206C is a mechanical, cable mountable version of the Locking NEMA L6-20R Receptacle. This mechanical receptacle is available for manual assembly. Simply open up the casing by removing the screws, and feed your stripped wire through to the corresponding prongs. Inside, the conductors are locked into place using screw-action pressure plates, and a cable clamp disperses any unnecessary stress. This product is rated at 20A and 250V and carries the UL and C-UL approvals.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
to LOCKING NEMA L6-20R HOME // Plugs and Receptacles // Receptacle // Locking Nema Receptacles - 206C - Quail Electronics
Livermore, CA, United States
to LOCKING NEMA L6-20R HOME // Plugs and Receptacles // Receptacle // Locking Nema Receptacles
206C
to LOCKING NEMA L6-20R HOME // Plugs and Receptacles // Receptacle // Locking Nema Receptacles 206C
The 206C is a mechanical, cable mountable version of the Locking NEMA L6-20R Receptacle. This mechanical receptacle is available for manual assembly. Simply open up the casing by removing the screws, and feed your stripped wire through to the corresponding prongs. Inside, the conductors are locked into place using screw-action pressure plates, and a cable clamp disperses any unnecessary stress. This product is rated at 20A and 250V and carries the UL and C-UL approvals.

  • The 206C is a mechanical, cable mountable version of the Locking NEMA L6-20R Receptacle.
  • This mechanical receptacle is available for manual assembly. Simply open up the casing by removing the screws, and feed your stripped wire through to the corresponding prongs. Inside, the conductors are locked into place using screw-action pressure plates, and a cable clamp disperses any unnecessary stress.
  • This product is rated at 20A and 250V and carries the UL and C-UL approvals.
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category Power Connectors
Product Number 206C
Product Name to LOCKING NEMA L6-20R HOME // Plugs and Receptacles // Receptacle // Locking Nema Receptacles
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA
Applications Residential
Mounting Style Cable
Unlock Full Specs
to access all available technical data

Similar Products

Type 7U.01 - Power outlet for electrical enclosures - French system - Type E 16 A - 7U0182300000 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
PowerFlex 520 1.5kW (2Hp) Power Module - 25-PM1-A8P0 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
2.0/2.5ø DC Power Jack 1x1 Port - 82805-106DH-X.X-PA6T1AG1 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
IP44 Splashproof Large Box Receptacle - D41S70A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers