Quail Electronics NEMA 5-15P HG CLEAR to IEC-60320-C13 GREY HOME // Power Cords // Hospital Grade Power Cords // Clear Plugs And Connectors 0327.120

Description
The 0327 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) and the IEC-60320-C13 Grey connector. These power cords receive special approval from UL which is based on high quality construction and peak performance. The Green Dot marking on the face of the plug indicates the cord has been tested and is ready for use in a hospital environment. These Hospital Grade power cords are the standard cords for any medical equipment, (from x-ray machines, to life support equipment, to hospital use). Our 0327 series power cords are grey cords that carry North American approvals (UL, C-UL), and are rated at 13A ?? 125V.
Datasheet
Description
The 0327 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) and the IEC-60320-C13 Grey connector. These power cords receive special approval from UL which is based on high quality construction and peak performance. The Green Dot marking on the face of the plug indicates the cord has been tested and is ready for use in a hospital environment. These Hospital Grade power cords are the standard cords for any medical equipment, (from x-ray machines, to life support equipment, to hospital use). Our 0327 series power cords are grey cords that carry North American approvals (UL, C-UL), and are rated at 13A ?? 125V.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
NEMA 5-15P HG CLEAR to IEC-60320-C13 GREY HOME // Power Cords // Hospital Grade Power Cords // Clear Plugs And Connectors - 0327.120 - Quail Electronics
Livermore, CA, United States
NEMA 5-15P HG CLEAR to IEC-60320-C13 GREY HOME // Power Cords // Hospital Grade Power Cords // Clear Plugs And Connectors
0327.120
NEMA 5-15P HG CLEAR to IEC-60320-C13 GREY HOME // Power Cords // Hospital Grade Power Cords // Clear Plugs And Connectors 0327.120
The 0327 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) and the IEC-60320-C13 Grey connector. These power cords receive special approval from UL which is based on high quality construction and peak performance. The Green Dot marking on the face of the plug indicates the cord has been tested and is ready for use in a hospital environment. These Hospital Grade power cords are the standard cords for any medical equipment, (from x-ray machines, to life support equipment, to hospital use). Our 0327 series power cords are grey cords that carry North American approvals (UL, C-UL), and are rated at 13A ?? 125V.

  • The 0327 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) and the IEC-60320-C13 Grey connector.
  • These power cords receive special approval from UL which is based on high quality construction and peak performance. The Green Dot marking on the face of the plug indicates the cord has been tested and is ready for use in a hospital environment.
  • These Hospital Grade power cords are the standard cords for any medical equipment, (from x-ray machines, to life support equipment, to hospital use).
  • Our 0327 series power cords are grey cords that carry North American approvals (UL, C-UL), and are rated at 13A ?? 125V.
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category Power Connectors
Product Number 0327.120
Product Name NEMA 5-15P HG CLEAR to IEC-60320-C13 GREY HOME // Power Cords // Hospital Grade Power Cords // Clear Plugs And Connectors
Power Type AC Power Connector
Device Type Plug
Configuration IEC; NEMA
Applications Residential
Mounting Style Cable
Unlock Full Specs
to access all available technical data

Similar Products

Plug connection 63 A - plug connection 63 a 4 pole and 5 pole - BARTEC
Specs
Device Type Plug
Applications Industrial
Current Rating 63 amps
View Details
Two Function Power Entry Module - 83110141 - Interpower
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Configuration IEC
View Details
15 Amp Tamper Resistant & Weather Resistant Decorative Outlet, Side Wire & Back Wire, Residential Grade - 2011W - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Residential
View Details
Value Line Connector - M12S5M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M12 C
View Details