Quail Electronics NEMA 5-15P HG CLEAR to NEMA 5-15R CLEAR HOME // Power Cords // Hospital Grade Power Cords // Clear Plugs And Connectors 0807.300

Description
The 0807 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) plug and the NEMA 5-15R Clear (transparent) receptacle. These power cords receive special approval from UL which is based on high quality construction and peak performance. The Green Dot marking on the face of the plug indicates the cord has been tested and is ready for use in a hospital environment. These Hospital Grade power cords are the standard cords for any medical equipment (from x-ray machines, to life support equipment, to hospital use), that uses a NEMA 5-15P plug. Our 0807 series power cords are grey cords that carry North American approvals (UL, C-UL), and are rated at 15A ?? 125V.
Datasheet
Description
The 0807 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) plug and the NEMA 5-15R Clear (transparent) receptacle. These power cords receive special approval from UL which is based on high quality construction and peak performance. The Green Dot marking on the face of the plug indicates the cord has been tested and is ready for use in a hospital environment. These Hospital Grade power cords are the standard cords for any medical equipment (from x-ray machines, to life support equipment, to hospital use), that uses a NEMA 5-15P plug. Our 0807 series power cords are grey cords that carry North American approvals (UL, C-UL), and are rated at 15A ?? 125V.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
NEMA 5-15P HG CLEAR to NEMA 5-15R CLEAR HOME // Power Cords // Hospital Grade Power Cords // Clear Plugs And Connectors - 0807.300 - Quail Electronics
Livermore, CA, United States
NEMA 5-15P HG CLEAR to NEMA 5-15R CLEAR HOME // Power Cords // Hospital Grade Power Cords // Clear Plugs And Connectors
0807.300
NEMA 5-15P HG CLEAR to NEMA 5-15R CLEAR HOME // Power Cords // Hospital Grade Power Cords // Clear Plugs And Connectors 0807.300
The 0807 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) plug and the NEMA 5-15R Clear (transparent) receptacle. These power cords receive special approval from UL which is based on high quality construction and peak performance. The Green Dot marking on the face of the plug indicates the cord has been tested and is ready for use in a hospital environment. These Hospital Grade power cords are the standard cords for any medical equipment (from x-ray machines, to life support equipment, to hospital use), that uses a NEMA 5-15P plug. Our 0807 series power cords are grey cords that carry North American approvals (UL, C-UL), and are rated at 15A ?? 125V.

  • The 0807 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) plug and the NEMA 5-15R Clear (transparent) receptacle.
  • These power cords receive special approval from UL which is based on high quality construction and peak performance. The Green Dot marking on the face of the plug indicates the cord has been tested and is ready for use in a hospital environment.
  • These Hospital Grade power cords are the standard cords for any medical equipment (from x-ray machines, to life support equipment, to hospital use), that uses a NEMA 5-15P plug.
  • Our 0807 series power cords are grey cords that carry North American approvals (UL, C-UL), and are rated at 15A ?? 125V.
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category Power Connectors
Product Number 0807.300
Product Name NEMA 5-15P HG CLEAR to NEMA 5-15R CLEAR HOME // Power Cords // Hospital Grade Power Cords // Clear Plugs And Connectors
Power Type AC Power Connector
Device Type Plug; Receptacle
Configuration NEMA
Applications Residential
Mounting Style Cable
Unlock Full Specs
to access all available technical data

Similar Products

AC Power Entry Modules - 4303.2014.20 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
View Details
Grounding Heavy Duty Angle Plug Changeable Blade, 30/50 Amp 277 Volt 7-30P/7-50P - S073050P - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Plug
Configuration NEMA
Applications Commercial
View Details
 - 1877732-5 - Powell Electronics, Inc.
TE Connectivity
Specs
Device Type Receptacle
View Details