Quail Electronics NEMA 5-15P HG CLEAR WITH STRAIN RELIEF to ROJ SPECIAL HOME // Power Cords // Hospital Grade Power Cords // Clear Plugs And Connectors 0398.144ISR

Description
This special variant of the 0398 series features the Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) plug with Strain Relief and a Special ROJ (Removed Outer Jacket). These Hospital Grade power cords are ideal for powering your custom equipment. This power cord will plug into the Hospital Grade Green Dot 5-15R wall outlet or NEMA 5-15R receptacle on one end and will hard-wire into your equipment on the other end. These power cords receive special approval from UL which is based on high quality construction and peak performance. The Green Dot marking on the face of the plug indicates the cord has been tested and is ready for use in a hospital environment. The plug featured on this special series of power cords is different from other Hospital Grade plugs. The body of the plug has been developed into a strain relief that redirects tension placed on the cord when it is moved about, lowering overall stress and increasing lifespan. Extendable/Retractab le cords feature wire that has been wound and molded to have a spring-like ability to maintain its shape. These cords are useful on appliances that require mobility, such as medical carts and portable hospital devices. A Special ROJ is much like the standard ROJ, however the lengths of the removed jacket and the conductor insulation may vary. The difference is that the amount of material removed from the jacket and the conductor insulation may vary. Also, you will find that some or all of the conductors may feature a special terminal: ring, quick disconnect, flag, spade, etc ... Our 0398 series power cords are grey cords that carry North American approvals (UL, C-UL), and are rated at 10A ?? 125V.
Datasheet
Description
This special variant of the 0398 series features the Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) plug with Strain Relief and a Special ROJ (Removed Outer Jacket). These Hospital Grade power cords are ideal for powering your custom equipment. This power cord will plug into the Hospital Grade Green Dot 5-15R wall outlet or NEMA 5-15R receptacle on one end and will hard-wire into your equipment on the other end. These power cords receive special approval from UL which is based on high quality construction and peak performance. The Green Dot marking on the face of the plug indicates the cord has been tested and is ready for use in a hospital environment. The plug featured on this special series of power cords is different from other Hospital Grade plugs. The body of the plug has been developed into a strain relief that redirects tension placed on the cord when it is moved about, lowering overall stress and increasing lifespan. Extendable/Retractab le cords feature wire that has been wound and molded to have a spring-like ability to maintain its shape. These cords are useful on appliances that require mobility, such as medical carts and portable hospital devices. A Special ROJ is much like the standard ROJ, however the lengths of the removed jacket and the conductor insulation may vary. The difference is that the amount of material removed from the jacket and the conductor insulation may vary. Also, you will find that some or all of the conductors may feature a special terminal: ring, quick disconnect, flag, spade, etc ... Our 0398 series power cords are grey cords that carry North American approvals (UL, C-UL), and are rated at 10A ?? 125V.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
NEMA 5-15P HG CLEAR WITH STRAIN RELIEF to ROJ SPECIAL HOME // Power Cords // Hospital Grade Power Cords // Clear Plugs And Connectors - 0398.144ISR - Quail Electronics
Livermore, CA, United States
NEMA 5-15P HG CLEAR WITH STRAIN RELIEF to ROJ SPECIAL HOME // Power Cords // Hospital Grade Power Cords // Clear Plugs And Connectors
0398.144ISR
NEMA 5-15P HG CLEAR WITH STRAIN RELIEF to ROJ SPECIAL HOME // Power Cords // Hospital Grade Power Cords // Clear Plugs And Connectors 0398.144ISR
This special variant of the 0398 series features the Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) plug with Strain Relief and a Special ROJ (Removed Outer Jacket). These Hospital Grade power cords are ideal for powering your custom equipment. This power cord will plug into the Hospital Grade Green Dot 5-15R wall outlet or NEMA 5-15R receptacle on one end and will hard-wire into your equipment on the other end. These power cords receive special approval from UL which is based on high quality construction and peak performance. The Green Dot marking on the face of the plug indicates the cord has been tested and is ready for use in a hospital environment. The plug featured on this special series of power cords is different from other Hospital Grade plugs. The body of the plug has been developed into a strain relief that redirects tension placed on the cord when it is moved about, lowering overall stress and increasing lifespan. Extendable/Retractab le cords feature wire that has been wound and molded to have a spring-like ability to maintain its shape. These cords are useful on appliances that require mobility, such as medical carts and portable hospital devices. A Special ROJ is much like the standard ROJ, however the lengths of the removed jacket and the conductor insulation may vary. The difference is that the amount of material removed from the jacket and the conductor insulation may vary. Also, you will find that some or all of the conductors may feature a special terminal: ring, quick disconnect, flag, spade, etc ... Our 0398 series power cords are grey cords that carry North American approvals (UL, C-UL), and are rated at 10A ?? 125V.

  • This special variant of the 0398 series features the Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) plug with Strain Relief and a Special ROJ (Removed Outer Jacket).
  • These Hospital Grade power cords are ideal for powering your custom equipment. This power cord will plug into the Hospital Grade Green Dot 5-15R wall outlet or NEMA 5-15R receptacle on one end and will hard-wire into your equipment on the other end.
  • These power cords receive special approval from UL which is based on high quality construction and peak performance. The Green Dot marking on the face of the plug indicates the cord has been tested and is ready for use in a hospital environment.
  • The plug featured on this special series of power cords is different from other Hospital Grade plugs. The body of the plug has been developed into a strain relief that redirects tension placed on the cord when it is moved about, lowering overall stress and increasing lifespan.
  • Extendable/Retractable cords feature wire that has been wound and molded to have a spring-like ability to maintain its shape. These cords are useful on appliances that require mobility, such as medical carts and portable hospital devices.
  • A Special ROJ is much like the standard ROJ, however the lengths of the removed jacket and the conductor insulation may vary. The difference is that the amount of material removed from the jacket and the conductor insulation may vary. Also, you will find that some or all of the conductors may feature a special terminal: ring, quick disconnect, flag, spade, etc ...
  • Our 0398 series power cords are grey cords that carry North American approvals (UL, C-UL), and are rated at 10A ?? 125V.
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category Power Connectors
Product Number 0398.144ISR
Product Name NEMA 5-15P HG CLEAR WITH STRAIN RELIEF to ROJ SPECIAL HOME // Power Cords // Hospital Grade Power Cords // Clear Plugs And Connectors
Power Type AC Power Connector
Device Type Plug; Receptacle
Configuration NEMA
Applications Residential
Mounting Style Cable
Unlock Full Specs
to access all available technical data

Similar Products

2.5ø DC Power Jack 1x1 Port - 80205-108HS-2.5-PA6T1AG1 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
3 Outlets Grounding Swivel Adapter, 3-Prong to 3-Prong White - 5518 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Plug
Configuration NEMA
Applications Residential
View Details
IEC 60320 Sheet F Snap-in Shuttered Power Outlet - 83011370 - Interpower
Specs
Power Type AC Power Connector
Configuration IEC
Mounting Style Snap-in
View Details
IP44 Splashproof Large Box Receptacle - D32S20A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers