Quail Electronics NEMA 5-15P HG BLACK to IEC-60320-C13 DOWN ANGLE HOME // Power Cords // Hospital Grade Power Cords // Black Plugs And Connectors 0394.177

Description
The 0394 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Black and the Down Angle IEC-60320-C13. These power cords receive special approval from UL which is based on high quality construction and peak performance. The Green Dot marking on the face of the plug indicates the cord has been tested and is ready for use in a hospital environment. These medical grade power cords are the recommended cords for any healthcare equipment, (from x-ray machines, to life support equipment, to hospital use). This down angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. The definition of a down angle connector is that when facing the equipment with the connector installed ground-pin-up, the cord trails down and away from the equipment. Our 0394 series power cords carry North American approvals (UL, C-UL), and are rated at 13A ?? 125V.
Datasheet
Description
The 0394 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Black and the Down Angle IEC-60320-C13. These power cords receive special approval from UL which is based on high quality construction and peak performance. The Green Dot marking on the face of the plug indicates the cord has been tested and is ready for use in a hospital environment. These medical grade power cords are the recommended cords for any healthcare equipment, (from x-ray machines, to life support equipment, to hospital use). This down angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. The definition of a down angle connector is that when facing the equipment with the connector installed ground-pin-up, the cord trails down and away from the equipment. Our 0394 series power cords carry North American approvals (UL, C-UL), and are rated at 13A ?? 125V.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
NEMA 5-15P HG BLACK to IEC-60320-C13 DOWN ANGLE HOME // Power Cords // Hospital Grade Power Cords // Black Plugs And Connectors - 0394.177 - Quail Electronics
Livermore, CA, United States
NEMA 5-15P HG BLACK to IEC-60320-C13 DOWN ANGLE HOME // Power Cords // Hospital Grade Power Cords // Black Plugs And Connectors
0394.177
NEMA 5-15P HG BLACK to IEC-60320-C13 DOWN ANGLE HOME // Power Cords // Hospital Grade Power Cords // Black Plugs And Connectors 0394.177
The 0394 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Black and the Down Angle IEC-60320-C13. These power cords receive special approval from UL which is based on high quality construction and peak performance. The Green Dot marking on the face of the plug indicates the cord has been tested and is ready for use in a hospital environment. These medical grade power cords are the recommended cords for any healthcare equipment, (from x-ray machines, to life support equipment, to hospital use). This down angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. The definition of a down angle connector is that when facing the equipment with the connector installed ground-pin-up, the cord trails down and away from the equipment. Our 0394 series power cords carry North American approvals (UL, C-UL), and are rated at 13A ?? 125V.

  • The 0394 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Black and the Down Angle IEC-60320-C13.
  • These power cords receive special approval from UL which is based on high quality construction and peak performance. The Green Dot marking on the face of the plug indicates the cord has been tested and is ready for use in a hospital environment.
  • These medical grade power cords are the recommended cords for any healthcare equipment, (from x-ray machines, to life support equipment, to hospital use).
  • This down angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. The definition of a down angle connector is that when facing the equipment with the connector installed ground-pin-up, the cord trails down and away from the equipment.
  • Our 0394 series power cords carry North American approvals (UL, C-UL), and are rated at 13A ?? 125V.
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category Power Connectors
Product Number 0394.177
Product Name NEMA 5-15P HG BLACK to IEC-60320-C13 DOWN ANGLE HOME // Power Cords // Hospital Grade Power Cords // Black Plugs And Connectors
Power Type AC Power Connector
Device Type Plug
Configuration IEC; NEMA
Applications Residential
Mounting Style Cable
Unlock Full Specs
to access all available technical data

Similar Products

1.65/2.0/2.5ø DC Power Jack 1x1 Port - 82805-804H-X.XXPBT - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
15 Amp Tamper Resistant & Weather Resistant Duplex Outlet, Side Wire & Back Wire, Commercial Grade - 2013W - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration Duplex
Applications Commercial
View Details
IEC 60320 Sheet I Rewirable Plug-connector - 83011392 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
IP67 Watertight Box Receptacle - D42S65A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers