Quail Electronics NEMA 5-15P HG CLEAR to ROJ HOME // Power Cords // Hospital Grade Power Cords // Clear Plugs And Connectors 0340.600

Description
The 0340 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) plug and a ROJ (Removed Outer Jacket). These Hospital Grade power cords are ideal for powering your custom equipment. This power cord will plug into the Hospital Grade Green Dot 5-15R wall outlet or NEMA 5-15R receptacle on one end and will hard-wire into your equipment on the other end. Quail's Hospital Grade power cords receive special approval from UL which is based on high quality construction and peak performance. The Green Dot marking on the face of the plug indicates the cord has been tested and is ready for use in a hospital environment. An ROJ, or Removed Outer Jacket, is the result of stripping the exterior jacket from the power cord and exposing the conductors for the purpose of hard-wiring the cord into an appliance or device. Our standard ROJ includes the removal of 2 inches (51mm) of jacket and of 1/4 inch (6mm) of conductor insulation. Our 0340 series power cords are grey cords that carry North American approvals (UL, C-UL), and are rated at 15A ?? 125V.
Datasheet
Description
The 0340 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) plug and a ROJ (Removed Outer Jacket). These Hospital Grade power cords are ideal for powering your custom equipment. This power cord will plug into the Hospital Grade Green Dot 5-15R wall outlet or NEMA 5-15R receptacle on one end and will hard-wire into your equipment on the other end. Quail's Hospital Grade power cords receive special approval from UL which is based on high quality construction and peak performance. The Green Dot marking on the face of the plug indicates the cord has been tested and is ready for use in a hospital environment. An ROJ, or Removed Outer Jacket, is the result of stripping the exterior jacket from the power cord and exposing the conductors for the purpose of hard-wiring the cord into an appliance or device. Our standard ROJ includes the removal of 2 inches (51mm) of jacket and of 1/4 inch (6mm) of conductor insulation. Our 0340 series power cords are grey cords that carry North American approvals (UL, C-UL), and are rated at 15A ?? 125V.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
NEMA 5-15P HG CLEAR to ROJ HOME // Power Cords // Hospital Grade Power Cords // Clear Plugs And Connectors - 0340.600 - Quail Electronics
Livermore, CA, United States
NEMA 5-15P HG CLEAR to ROJ HOME // Power Cords // Hospital Grade Power Cords // Clear Plugs And Connectors
0340.600
NEMA 5-15P HG CLEAR to ROJ HOME // Power Cords // Hospital Grade Power Cords // Clear Plugs And Connectors 0340.600
The 0340 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) plug and a ROJ (Removed Outer Jacket). These Hospital Grade power cords are ideal for powering your custom equipment. This power cord will plug into the Hospital Grade Green Dot 5-15R wall outlet or NEMA 5-15R receptacle on one end and will hard-wire into your equipment on the other end. Quail's Hospital Grade power cords receive special approval from UL which is based on high quality construction and peak performance. The Green Dot marking on the face of the plug indicates the cord has been tested and is ready for use in a hospital environment. An ROJ, or Removed Outer Jacket, is the result of stripping the exterior jacket from the power cord and exposing the conductors for the purpose of hard-wiring the cord into an appliance or device. Our standard ROJ includes the removal of 2 inches (51mm) of jacket and of 1/4 inch (6mm) of conductor insulation. Our 0340 series power cords are grey cords that carry North American approvals (UL, C-UL), and are rated at 15A ?? 125V.

  • The 0340 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) plug and a ROJ (Removed Outer Jacket).
  • These Hospital Grade power cords are ideal for powering your custom equipment. This power cord will plug into the Hospital Grade Green Dot 5-15R wall outlet or NEMA 5-15R receptacle on one end and will hard-wire into your equipment on the other end.
  • Quail's Hospital Grade power cords receive special approval from UL which is based on high quality construction and peak performance. The Green Dot marking on the face of the plug indicates the cord has been tested and is ready for use in a hospital environment.
  • An ROJ, or Removed Outer Jacket, is the result of stripping the exterior jacket from the power cord and exposing the conductors for the purpose of hard-wiring the cord into an appliance or device. Our standard ROJ includes the removal of 2 inches (51mm) of jacket and of 1/4 inch (6mm) of conductor insulation.
  • Our 0340 series power cords are grey cords that carry North American approvals (UL, C-UL), and are rated at 15A ?? 125V.
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category Power Connectors
Product Number 0340.600
Product Name NEMA 5-15P HG CLEAR to ROJ HOME // Power Cords // Hospital Grade Power Cords // Clear Plugs And Connectors
Power Type AC Power Connector
Device Type Plug; Receptacle
Configuration NEMA
Applications Residential
Mounting Style Cable
Unlock Full Specs
to access all available technical data

Similar Products

2.0/2.5ø DC Power Jack 1x1 Port - 82800124M-XXPB0AC04 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
20A/250V Brazil Plug - 88040300 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration Other; NBR14136
View Details
Type 94.33 - Panel mount socket - 9433 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
AC Power Plugs & Receptacles - K31.20A - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Plug
View Details