Quail Electronics NEMA 5-15P HG BLACK to IEC-60320-C19 HOME // Power Cords // Hospital Grade Power Cords // Black Plugs And Connectors 0381.360

Description
The 0381 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Black plug and the IEC-60320-C19 connector. These power cords receive special approval from UL which is based on high quality construction and peak performance. The Green Dot marking on the face of the plug indicates the cord has been tested and is ready for use in a hospital environment. These Hospital Grade power cords are the recommended cords for any medical equipment that uses a C20 inlet. Our 0381 series power cords carry North American approvals (UL, C-UL), and are rated at 15A ?? 125V.
Datasheet
Description
The 0381 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Black plug and the IEC-60320-C19 connector. These power cords receive special approval from UL which is based on high quality construction and peak performance. The Green Dot marking on the face of the plug indicates the cord has been tested and is ready for use in a hospital environment. These Hospital Grade power cords are the recommended cords for any medical equipment that uses a C20 inlet. Our 0381 series power cords carry North American approvals (UL, C-UL), and are rated at 15A ?? 125V.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
NEMA 5-15P HG BLACK to IEC-60320-C19 HOME // Power Cords // Hospital Grade Power Cords // Black Plugs And Connectors - 0381.360 - Quail Electronics
Livermore, CA, United States
NEMA 5-15P HG BLACK to IEC-60320-C19 HOME // Power Cords // Hospital Grade Power Cords // Black Plugs And Connectors
0381.360
NEMA 5-15P HG BLACK to IEC-60320-C19 HOME // Power Cords // Hospital Grade Power Cords // Black Plugs And Connectors 0381.360
The 0381 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Black plug and the IEC-60320-C19 connector. These power cords receive special approval from UL which is based on high quality construction and peak performance. The Green Dot marking on the face of the plug indicates the cord has been tested and is ready for use in a hospital environment. These Hospital Grade power cords are the recommended cords for any medical equipment that uses a C20 inlet. Our 0381 series power cords carry North American approvals (UL, C-UL), and are rated at 15A ?? 125V.

  • The 0381 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Black plug and the IEC-60320-C19 connector.
  • These power cords receive special approval from UL which is based on high quality construction and peak performance. The Green Dot marking on the face of the plug indicates the cord has been tested and is ready for use in a hospital environment.
  • These Hospital Grade power cords are the recommended cords for any medical equipment that uses a C20 inlet.
  • Our 0381 series power cords carry North American approvals (UL, C-UL), and are rated at 15A ?? 125V.
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category Power Connectors
Product Number 0381.360
Product Name NEMA 5-15P HG BLACK to IEC-60320-C19 HOME // Power Cords // Hospital Grade Power Cords // Black Plugs And Connectors
Power Type AC Power Connector
Device Type Plug
Configuration IEC; NEMA
Applications Residential
Mounting Style Cable
Unlock Full Specs
to access all available technical data

Similar Products

Type 7U.01 - Power outlet for electrical enclosures - French system - Type E 16 A - 7U0182300002 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
1.65/2.0/2.5ø DC Power Jack 1x1 Port - 82805-804H-X.XXPBT - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
IP44 Splashproof Large Box Receptacle - D42S50A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers