Quail Electronics to NEMA 6-20R x 2 HOME // Plugs and Receptacles // Outlet // Nema Outlets 5462

Description
The 5462 is a duplex wall mountable outlet version of the NEMA 6-20R Receptacle x 2. Duplex outlets use screw-action pressure plates to lock-down connection onto the live, neutral, and ground wires. This product is rated at 20A and 250V and carries the UL and C-UL approvals.
Datasheet
Description
The 5462 is a duplex wall mountable outlet version of the NEMA 6-20R Receptacle x 2. Duplex outlets use screw-action pressure plates to lock-down connection onto the live, neutral, and ground wires. This product is rated at 20A and 250V and carries the UL and C-UL approvals.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
to NEMA 6-20R x 2 HOME // Plugs and Receptacles // Outlet // Nema Outlets - 5462 - Quail Electronics
Livermore, CA, United States
to NEMA 6-20R x 2 HOME // Plugs and Receptacles // Outlet // Nema Outlets
5462
to NEMA 6-20R x 2 HOME // Plugs and Receptacles // Outlet // Nema Outlets 5462
The 5462 is a duplex wall mountable outlet version of the NEMA 6-20R Receptacle x 2. Duplex outlets use screw-action pressure plates to lock-down connection onto the live, neutral, and ground wires. This product is rated at 20A and 250V and carries the UL and C-UL approvals.

  • The 5462 is a duplex wall mountable outlet version of the NEMA 6-20R Receptacle x 2.
  • Duplex outlets use screw-action pressure plates to lock-down connection onto the live, neutral, and ground wires.
  • This product is rated at 20A and 250V and carries the UL and C-UL approvals.
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category Power Connectors
Product Number 5462
Product Name to NEMA 6-20R x 2 HOME // Plugs and Receptacles // Outlet // Nema Outlets
Power Type AC Power Connector
Device Type Receptacle
Configuration Duplex
Applications Residential
Mounting Style Cable
Unlock Full Specs
to access all available technical data

Similar Products

2.0/2.5ø DC Power Jack 1x1 Port - 82805-106DH-X.X-PA6T1AG1 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
Grounding Heavy Duty Angle Plug Changeable Blade, 30/50 Amp 250 Volt 6-30P/6-50P - 4504 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Plug
Configuration NEMA
Applications Commercial
View Details
15A/250V North American Screw Mount Receptacle - 88281100 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA; Other; NEMA 6-15
View Details
IP44 Splashproof 15° Angled Receptacle - F52S53A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers