Quail Electronics to LOCKING NEMA L3-50R HOME // Plugs and Receptacles // Receptacle // Locking Nema Receptacles CS8264N

Description
The CS8264N is a mechanical, cable mountable version of the Locking NEMA L3-50R Receptacle. This mechanical receptacle is available for manual assembly. Simply open up the casing by removing the screws, and feed your stripped wire through to the corresponding prongs. Inside, the conductors are locked into place using screw-action pressure plates, and a cable clamp disperses any unnecessary stress. This product is rated at 50A and 250V and carries the UL and C-UL approvals.
Datasheet
Description
The CS8264N is a mechanical, cable mountable version of the Locking NEMA L3-50R Receptacle. This mechanical receptacle is available for manual assembly. Simply open up the casing by removing the screws, and feed your stripped wire through to the corresponding prongs. Inside, the conductors are locked into place using screw-action pressure plates, and a cable clamp disperses any unnecessary stress. This product is rated at 50A and 250V and carries the UL and C-UL approvals.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
to LOCKING NEMA L3-50R HOME // Plugs and Receptacles // Receptacle // Locking Nema Receptacles - CS8264N - Quail Electronics
Livermore, CA, United States
to LOCKING NEMA L3-50R HOME // Plugs and Receptacles // Receptacle // Locking Nema Receptacles
CS8264N
to LOCKING NEMA L3-50R HOME // Plugs and Receptacles // Receptacle // Locking Nema Receptacles CS8264N
The CS8264N is a mechanical, cable mountable version of the Locking NEMA L3-50R Receptacle. This mechanical receptacle is available for manual assembly. Simply open up the casing by removing the screws, and feed your stripped wire through to the corresponding prongs. Inside, the conductors are locked into place using screw-action pressure plates, and a cable clamp disperses any unnecessary stress. This product is rated at 50A and 250V and carries the UL and C-UL approvals.

  • The CS8264N is a mechanical, cable mountable version of the Locking NEMA L3-50R Receptacle.
  • This mechanical receptacle is available for manual assembly. Simply open up the casing by removing the screws, and feed your stripped wire through to the corresponding prongs. Inside, the conductors are locked into place using screw-action pressure plates, and a cable clamp disperses any unnecessary stress.
  • This product is rated at 50A and 250V and carries the UL and C-UL approvals.
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category Power Connectors
Product Number CS8264N
Product Name to LOCKING NEMA L3-50R HOME // Plugs and Receptacles // Receptacle // Locking Nema Receptacles
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA
Applications Residential
Mounting Style Cable
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Connectors - Inlets, Outlets, Modules - 486-6888-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel
View Details
2 suppliers
Type 7U.01 - Power outlet for electrical enclosures - French system - Type E 16 A - 7U0182300012 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
65W PD3.0 Dual Type C USB Charger, 15 Amp Duplex Tamper Resistant Receptacle - ERU2365CC1A - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration Duplex
Type / Features Tamper Resistant
View Details
Plug connection 32 A - plug connection 32 a 4 pole and 5 pole - BARTEC
Specs
Device Type Plug
Applications Industrial
Current Rating 32 amps
View Details