Quail Electronics to LOCKING NEMA L6-15R HOME // Plugs and Receptacles // Receptacle // Locking Nema Receptacles 4579

Description
The 4579 is a mechanical, cable mountable version of the Locking NEMA L6-15R Receptacle. This mechanical receptacle is available for manual assembly. Simply open up the casing by removing the screws, and feed your stripped wire through to the corresponding prongs. Inside, the conductors are locked into place using screw-action pressure plates, and a cable clamp disperses any unnecessary stress. This product is rated at 15A and 250V and carries the UL and C-UL approvals.
Datasheet
Description
The 4579 is a mechanical, cable mountable version of the Locking NEMA L6-15R Receptacle. This mechanical receptacle is available for manual assembly. Simply open up the casing by removing the screws, and feed your stripped wire through to the corresponding prongs. Inside, the conductors are locked into place using screw-action pressure plates, and a cable clamp disperses any unnecessary stress. This product is rated at 15A and 250V and carries the UL and C-UL approvals.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
to LOCKING NEMA L6-15R HOME // Plugs and Receptacles // Receptacle // Locking Nema Receptacles - 4579 - Quail Electronics
Livermore, CA, United States
to LOCKING NEMA L6-15R HOME // Plugs and Receptacles // Receptacle // Locking Nema Receptacles
4579
to LOCKING NEMA L6-15R HOME // Plugs and Receptacles // Receptacle // Locking Nema Receptacles 4579
The 4579 is a mechanical, cable mountable version of the Locking NEMA L6-15R Receptacle. This mechanical receptacle is available for manual assembly. Simply open up the casing by removing the screws, and feed your stripped wire through to the corresponding prongs. Inside, the conductors are locked into place using screw-action pressure plates, and a cable clamp disperses any unnecessary stress. This product is rated at 15A and 250V and carries the UL and C-UL approvals.

  • The 4579 is a mechanical, cable mountable version of the Locking NEMA L6-15R Receptacle.
  • This mechanical receptacle is available for manual assembly. Simply open up the casing by removing the screws, and feed your stripped wire through to the corresponding prongs. Inside, the conductors are locked into place using screw-action pressure plates, and a cable clamp disperses any unnecessary stress.
  • This product is rated at 15A and 250V and carries the UL and C-UL approvals.
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category Power Connectors
Product Number 4579
Product Name to LOCKING NEMA L6-15R HOME // Plugs and Receptacles // Receptacle // Locking Nema Receptacles
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA
Applications Residential
Mounting Style Cable
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules - 1-1609157-2 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
Voltage Rating 250 volts
View Details
PowerFlex 520 4kW (5Hp) Power Module - 25-PM1-B017 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
Connector Cord Sets - 12A4T - Fargo Controls, Inc.
Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
IEC 60320 Sheet J Snap-In Power Outlet; Gray - 83031120 - Interpower
Specs
Power Type AC Power Connector
Configuration IEC
Mounting Style Snap-in
View Details