Quail Electronics IEC-60320-C20 SCREW-ON INLET to HOME // Plugs and Receptacles // Inlet // IEC-60320 Inlets WS-044-7-2

Description
The WS-044-7-2 is a screw-on inlet version of the standard IEC-60320-C20 Plug. Soldered ends or quick disconnect terminals connect your equipment's live, neutral, and ground wires to the metal tabs at the back of the inlet. This product is rated at 16A and 250V and carries the UL, C-UL, and TUV approvals.
Datasheet
Description
The WS-044-7-2 is a screw-on inlet version of the standard IEC-60320-C20 Plug. Soldered ends or quick disconnect terminals connect your equipment's live, neutral, and ground wires to the metal tabs at the back of the inlet. This product is rated at 16A and 250V and carries the UL, C-UL, and TUV approvals.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
IEC-60320-C20 SCREW-ON INLET to HOME // Plugs and Receptacles // Inlet // IEC-60320 Inlets - WS-044-7-2 - Quail Electronics
Livermore, CA, United States
IEC-60320-C20 SCREW-ON INLET to HOME // Plugs and Receptacles // Inlet // IEC-60320 Inlets
WS-044-7-2
IEC-60320-C20 SCREW-ON INLET to HOME // Plugs and Receptacles // Inlet // IEC-60320 Inlets WS-044-7-2
The WS-044-7-2 is a screw-on inlet version of the standard IEC-60320-C20 Plug. Soldered ends or quick disconnect terminals connect your equipment's live, neutral, and ground wires to the metal tabs at the back of the inlet. This product is rated at 16A and 250V and carries the UL, C-UL, and TUV approvals.

  • The WS-044-7-2 is a screw-on inlet version of the standard IEC-60320-C20 Plug.
  • Soldered ends or quick disconnect terminals connect your equipment's live, neutral, and ground wires to the metal tabs at the back of the inlet.
  • This product is rated at 16A and 250V and carries the UL, C-UL, and TUV approvals.
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category Power Connectors
Product Number WS-044-7-2
Product Name IEC-60320-C20 SCREW-ON INLET to HOME // Plugs and Receptacles // Inlet // IEC-60320 Inlets
Power Type AC Power Connector
Device Type Plug
Configuration IEC
Applications Residential
Mounting Style Cable
Unlock Full Specs
to access all available technical data

Similar Products

Italian socket in Clear NEMA 12/4, IP65 Housing - 88052150 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Other; CEI 23
View Details
2.0/2.5ø DC Power Jack 1x1 Port - 82805-601H-X.XPA6T - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
Power Entry Modules - 1-6609107-2 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
Voltage Rating 250 volts
View Details
2 suppliers
AC Power Plugs & Receptacles - F31.23A - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Plug
Mounting Style Panel; Panel
View Details