Quail Electronics NEMA 6-15P HG BLACK to ROJ SPECIAL HOME // Power Cords // Hospital Grade Power Cords // Black Plugs And Connectors 0366.096S

Description
The 0366 series power cords feature the Hospital Grade, Green Dot, NEMA 6-15P Black Plug and a Special ROJ (Removed Outer Jacket). These power cords receive special approval from UL which is based on high quality construction and peak performance. The Green Dot marking on the face of the plug indicates the cord has been tested and is ready for use in a hospital environment. Heavy Duty Hospital Grade cords use plugs and connectors with high amperage and/or voltage rating with cable of a large gauge. These cords can be used to safely power medical devices that draw lots of electricity. A Special ROJ is much like the standard ROJ, however the lengths of the removed jacket and the conductor insulation may vary. The difference is that the amount of material removed from the jacket and the conductor insulation may vary. Also, you will find that some or all of the conductors may feature a special terminal: ring, quick disconnect, flag, spade, etc ... Our 0366 series power cords carry North American approvals (UL, C-UL), and are rated at 10A ?? 250V.
Datasheet
Description
The 0366 series power cords feature the Hospital Grade, Green Dot, NEMA 6-15P Black Plug and a Special ROJ (Removed Outer Jacket). These power cords receive special approval from UL which is based on high quality construction and peak performance. The Green Dot marking on the face of the plug indicates the cord has been tested and is ready for use in a hospital environment. Heavy Duty Hospital Grade cords use plugs and connectors with high amperage and/or voltage rating with cable of a large gauge. These cords can be used to safely power medical devices that draw lots of electricity. A Special ROJ is much like the standard ROJ, however the lengths of the removed jacket and the conductor insulation may vary. The difference is that the amount of material removed from the jacket and the conductor insulation may vary. Also, you will find that some or all of the conductors may feature a special terminal: ring, quick disconnect, flag, spade, etc ... Our 0366 series power cords carry North American approvals (UL, C-UL), and are rated at 10A ?? 250V.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
NEMA 6-15P HG BLACK to ROJ SPECIAL HOME // Power Cords // Hospital Grade Power Cords // Black Plugs And Connectors - 0366.096S - Quail Electronics
Livermore, CA, United States
NEMA 6-15P HG BLACK to ROJ SPECIAL HOME // Power Cords // Hospital Grade Power Cords // Black Plugs And Connectors
0366.096S
NEMA 6-15P HG BLACK to ROJ SPECIAL HOME // Power Cords // Hospital Grade Power Cords // Black Plugs And Connectors 0366.096S
The 0366 series power cords feature the Hospital Grade, Green Dot, NEMA 6-15P Black Plug and a Special ROJ (Removed Outer Jacket). These power cords receive special approval from UL which is based on high quality construction and peak performance. The Green Dot marking on the face of the plug indicates the cord has been tested and is ready for use in a hospital environment. Heavy Duty Hospital Grade cords use plugs and connectors with high amperage and/or voltage rating with cable of a large gauge. These cords can be used to safely power medical devices that draw lots of electricity. A Special ROJ is much like the standard ROJ, however the lengths of the removed jacket and the conductor insulation may vary. The difference is that the amount of material removed from the jacket and the conductor insulation may vary. Also, you will find that some or all of the conductors may feature a special terminal: ring, quick disconnect, flag, spade, etc ... Our 0366 series power cords carry North American approvals (UL, C-UL), and are rated at 10A ?? 250V.

  • The 0366 series power cords feature the Hospital Grade, Green Dot, NEMA 6-15P Black Plug and a Special ROJ (Removed Outer Jacket).
  • These power cords receive special approval from UL which is based on high quality construction and peak performance. The Green Dot marking on the face of the plug indicates the cord has been tested and is ready for use in a hospital environment.
  • Heavy Duty Hospital Grade cords use plugs and connectors with high amperage and/or voltage rating with cable of a large gauge. These cords can be used to safely power medical devices that draw lots of electricity.
  • A Special ROJ is much like the standard ROJ, however the lengths of the removed jacket and the conductor insulation may vary. The difference is that the amount of material removed from the jacket and the conductor insulation may vary. Also, you will find that some or all of the conductors may feature a special terminal: ring, quick disconnect, flag, spade, etc ...
  • Our 0366 series power cords carry North American approvals (UL, C-UL), and are rated at 10A ?? 250V.
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category Power Connectors
Product Number 0366.096S
Product Name NEMA 6-15P HG BLACK to ROJ SPECIAL HOME // Power Cords // Hospital Grade Power Cords // Black Plugs And Connectors
Power Type AC Power Connector
Device Type Plug
Configuration NEMA
Applications Residential
Mounting Style Cable
Unlock Full Specs
to access all available technical data

Similar Products

IP67 Watertight Angled Inlet - A31S56A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
2 suppliers
Power Entry Modules - 1609988-3 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
Voltage Rating 250 volts
View Details
3 suppliers
Industrial Power Connectors - 1254466 - RS Components, Ltd.
Specs
Device Type Plug; Industrial Power Connectors
Mounting Style Panel; Panel mount
Standards / Certifications RoHS
View Details
0.65ø DC Power Jack 1x1 Port - 8280128A-BALC0AS01 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details