Quail Electronics NEMA 5-15P HG CLEAR to IEC-60320-C19 CLEAR HOME // Power Cords // Hospital Grade Power Cords // Clear Plugs And Connectors 0380.120B

Description
The 0380 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) plug and the IEC-60320-C19 Clear (transparent) connector. These power cords receive special approval from UL which is based on high quality construction and peak performance. The Green Dot marking on the face of the plug indicates the cord has been tested and is ready for use in a hospital environment. These Hospital Grade power cords are the recommended cords for any medical equipment that uses a C20 inlet. Our 0380 series power cords carry North American approvals (UL, C-UL), and are rated at 15A ?? 125V.
Datasheet
Description
The 0380 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) plug and the IEC-60320-C19 Clear (transparent) connector. These power cords receive special approval from UL which is based on high quality construction and peak performance. The Green Dot marking on the face of the plug indicates the cord has been tested and is ready for use in a hospital environment. These Hospital Grade power cords are the recommended cords for any medical equipment that uses a C20 inlet. Our 0380 series power cords carry North American approvals (UL, C-UL), and are rated at 15A ?? 125V.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
NEMA 5-15P HG CLEAR to IEC-60320-C19 CLEAR HOME // Power Cords // Hospital Grade Power Cords // Clear Plugs And Connectors - 0380.120B - Quail Electronics
Livermore, CA, United States
NEMA 5-15P HG CLEAR to IEC-60320-C19 CLEAR HOME // Power Cords // Hospital Grade Power Cords // Clear Plugs And Connectors
0380.120B
NEMA 5-15P HG CLEAR to IEC-60320-C19 CLEAR HOME // Power Cords // Hospital Grade Power Cords // Clear Plugs And Connectors 0380.120B
The 0380 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) plug and the IEC-60320-C19 Clear (transparent) connector. These power cords receive special approval from UL which is based on high quality construction and peak performance. The Green Dot marking on the face of the plug indicates the cord has been tested and is ready for use in a hospital environment. These Hospital Grade power cords are the recommended cords for any medical equipment that uses a C20 inlet. Our 0380 series power cords carry North American approvals (UL, C-UL), and are rated at 15A ?? 125V.

  • The 0380 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) plug and the IEC-60320-C19 Clear (transparent) connector.
  • These power cords receive special approval from UL which is based on high quality construction and peak performance. The Green Dot marking on the face of the plug indicates the cord has been tested and is ready for use in a hospital environment.
  • These Hospital Grade power cords are the recommended cords for any medical equipment that uses a C20 inlet.
  • Our 0380 series power cords carry North American approvals (UL, C-UL), and are rated at 15A ?? 125V.
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category Power Connectors
Product Number 0380.120B
Product Name NEMA 5-15P HG CLEAR to IEC-60320-C19 CLEAR HOME // Power Cords // Hospital Grade Power Cords // Clear Plugs And Connectors
Power Type AC Power Connector
Device Type Plug
Configuration IEC; NEMA
Applications Residential
Mounting Style Cable
Unlock Full Specs
to access all available technical data

Similar Products

Two Function Hospital Grade Power Entry Module - 83530593 - Interpower
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Configuration IEC
View Details
Plug connection 16 A - plug connection 16 a 3 pole 4 pole and 5 pole - BARTEC
Specs
Device Type Plug
Applications Industrial
Current Rating 16 amps
View Details
Power Entry Modules - 2-6609006-3 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
Voltage Rating 250 volts
View Details
3 suppliers
AC Power Entry Modules - 4303.2024.09 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
View Details