Quail Electronics IEC-60320-C14 SCREW-ON INLET to HOME // Plugs and Receptacles // Inlet // IEC-60320 Inlets WS-044-9

Description
The WS-044-9 is a screw-on inlet version of the standard IEC-60320-C14 Plug. Soldered ends or quick disconnect terminals connect your equipment's live, neutral, and ground wires to the metal tabs at the back of the inlet. This product is rated at 15A and 250V and carries the UL and C-UL approvals.
Datasheet
Description
The WS-044-9 is a screw-on inlet version of the standard IEC-60320-C14 Plug. Soldered ends or quick disconnect terminals connect your equipment's live, neutral, and ground wires to the metal tabs at the back of the inlet. This product is rated at 15A and 250V and carries the UL and C-UL approvals.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
IEC-60320-C14 SCREW-ON INLET to HOME // Plugs and Receptacles // Inlet // IEC-60320 Inlets - WS-044-9 - Quail Electronics
Livermore, CA, United States
IEC-60320-C14 SCREW-ON INLET to HOME // Plugs and Receptacles // Inlet // IEC-60320 Inlets
WS-044-9
IEC-60320-C14 SCREW-ON INLET to HOME // Plugs and Receptacles // Inlet // IEC-60320 Inlets WS-044-9
The WS-044-9 is a screw-on inlet version of the standard IEC-60320-C14 Plug. Soldered ends or quick disconnect terminals connect your equipment's live, neutral, and ground wires to the metal tabs at the back of the inlet. This product is rated at 15A and 250V and carries the UL and C-UL approvals.

  • The WS-044-9 is a screw-on inlet version of the standard IEC-60320-C14 Plug.
  • Soldered ends or quick disconnect terminals connect your equipment's live, neutral, and ground wires to the metal tabs at the back of the inlet.
  • This product is rated at 15A and 250V and carries the UL and C-UL approvals.
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category Power Connectors
Product Number WS-044-9
Product Name IEC-60320-C14 SCREW-ON INLET to HOME // Plugs and Receptacles // Inlet // IEC-60320 Inlets
Power Type AC Power Connector
Device Type Plug
Configuration IEC
Applications Residential
Mounting Style Cable
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Power Connectors - 1365698 - RS Components, Ltd.
Specs
Device Type Plug; Industrial Power Connectors
Mounting Style Cable; Cable mount
Termination Types Quick connect
View Details
0.65ø DC Power Jack 1x1 Port - 82805-105DHS065-PA6T-1AG1 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
AC Power Entry Modules - 1679060 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Voltage Rating 250 volts
View Details
NEMA 6-15 Single Receptacle - 88030610 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA; Other; NEMA 6-15
View Details