0313.120 -- NEMA 5-15P HG CLEAR TO IEC-60320-C13 CLEAR HOME // POWER CORDS // HOSPITAL GRADE POWER CORDS // CLEAR PLUGS AND CONNECTORS
Quail ElectronicsNEMA 5-15P HG CLEAR to IEC-60320-C13 CLEAR HOME // Power Cords // Hospital Grade Power Cords // Clear Plugs And Connectors0313.120
Description
The 0313 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) and the IEC-60320-C13 Clear (transparent) connector.
These power cords receive special approval from UL which is based on high quality construction and peak performance. The Green Dot marking on the face of the plug indicates the cord has been tested and is ready for use in a hospital environment.
These Hospital Grade power cords are the standard cords for any medical equipment, (from x-ray machines, to life support equipment, to hospital use).
Our 0313 series power cords are grey cords that carry North American approvals (UL, C-UL), and are rated at 15A ?? 125V.
Quail Electronics
Done
Description
The 0313 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) and the IEC-60320-C13 Clear (transparent) connector.
These power cords receive special approval from UL which is based on high quality construction and peak performance. The Green Dot marking on the face of the plug indicates the cord has been tested and is ready for use in a hospital environment.
These Hospital Grade power cords are the standard cords for any medical equipment, (from x-ray machines, to life support equipment, to hospital use).
Our 0313 series power cords are grey cords that carry North American approvals (UL, C-UL), and are rated at 15A ?? 125V.
Datasheet
Datasheet Summary Powered by GS/AI
The NEMA 5-15P HG CLEAR to IEC-60320-C13 CLEAR power cord, part number 0313.120, is designed for hospital-grade applications, featuring a transparent construction that allows for visibility of internal components. It is rated for 15A at 125V and complies with UL and C-UL standards, ensuring high-quality construction suitable for medical environments. The cord includes a Green Dot marking, indicating it has been tested for safety in hospital settings. It is constructed with SJTW 14AWG 3C cable, capable of operating at temperatures up to 105°C. The product is RoHS compliant, adhering to environmental regulations. This power cord is appropriate for use with various medical equipment, making it a reliable choice for engineers in healthcare applications.
Datasheet Summary Powered by GS/AI
The NEMA 5-15P HG CLEAR to IEC-60320-C13 CLEAR power cord, part number 0313.120, is designed for hospital-grade applications, featuring a transparent construction that allows for visibility of internal components. It is rated for 15A at 125V and complies with UL and C-UL standards, ensuring high-quality construction suitable for medical environments. The cord includes a Green Dot marking, indicating it has been tested for safety in hospital settings. It is constructed with SJTW 14AWG 3C cable, capable of operating at temperatures up to 105°C. The product is RoHS compliant, adhering to environmental regulations. This power cord is appropriate for use with various medical equipment, making it a reliable choice for engineers in healthcare applications.
NEMA 5-15P HG CLEAR to IEC-60320-C13 CLEAR HOME // Power Cords // Hospital Grade Power Cords // Clear Plugs And Connectors
0313.120
NEMA 5-15P HG CLEAR to IEC-60320-C13 CLEAR HOME // Power Cords // Hospital Grade Power Cords // Clear Plugs And Connectors
0313.120
The 0313 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) and the IEC-60320-C13 Clear (transparent) connector.
These power cords receive special approval from UL which is based on high quality construction and peak performance. The Green Dot marking on the face of the plug indicates the cord has been tested and is ready for use in a hospital environment.
These Hospital Grade power cords are the standard cords for any medical equipment, (from x-ray machines, to life support equipment, to hospital use).
Our 0313 series power cords are grey cords that carry North American approvals (UL, C-UL), and are rated at 15A ?? 125V.
The 0313 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) and the IEC-60320-C13 Clear (transparent) connector.
These power cords receive special approval from UL which is based on high quality construction and peak performance. The Green Dot marking on the face of the plug indicates the cord has been tested and is ready for use in a hospital environment.
These Hospital Grade power cords are the standard cords for any medical equipment, (from x-ray machines, to life support equipment, to hospital use).
Our 0313 series power cords are grey cords that carry North American approvals (UL, C-UL), and are rated at 15A ?? 125V.
Supplier's Site
Datasheet
Technical Specifications
Quail Electronics
Product Category
Power Connectors
Product Number
0313.120
Product Name
NEMA 5-15P HG CLEAR to IEC-60320-C13 CLEAR HOME // Power Cords // Hospital Grade Power Cords // Clear Plugs And Connectors