Quail Electronics to IEC60309-32A-250V FEMALE HOME // Plugs and Receptacles // Receptacle // IEC 309 Receptacles 309F32

Description
The 309F32 is a mechanical, cable mountable version of the IEC60309-32A-250V Female Receptacle. This mechanical receptacle is available for manual assembly. Simply open up the casing by removing the screws, and feed your stripped wire through to the corresponding prongs. Inside, the conductors are locked into place using screw-action pressure plates, and a cable clamp disperses any unnecessary stress. This product is rated at 32A and 250V and carries the TUV approval.
Datasheet
Description
The 309F32 is a mechanical, cable mountable version of the IEC60309-32A-250V Female Receptacle. This mechanical receptacle is available for manual assembly. Simply open up the casing by removing the screws, and feed your stripped wire through to the corresponding prongs. Inside, the conductors are locked into place using screw-action pressure plates, and a cable clamp disperses any unnecessary stress. This product is rated at 32A and 250V and carries the TUV approval.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
to IEC60309-32A-250V FEMALE HOME // Plugs and Receptacles // Receptacle // IEC 309 Receptacles - 309F32 - Quail Electronics
Livermore, CA, United States
to IEC60309-32A-250V FEMALE HOME // Plugs and Receptacles // Receptacle // IEC 309 Receptacles
309F32
to IEC60309-32A-250V FEMALE HOME // Plugs and Receptacles // Receptacle // IEC 309 Receptacles 309F32
The 309F32 is a mechanical, cable mountable version of the IEC60309-32A-250V Female Receptacle. This mechanical receptacle is available for manual assembly. Simply open up the casing by removing the screws, and feed your stripped wire through to the corresponding prongs. Inside, the conductors are locked into place using screw-action pressure plates, and a cable clamp disperses any unnecessary stress. This product is rated at 32A and 250V and carries the TUV approval.

  • The 309F32 is a mechanical, cable mountable version of the IEC60309-32A-250V Female Receptacle.
  • This mechanical receptacle is available for manual assembly. Simply open up the casing by removing the screws, and feed your stripped wire through to the corresponding prongs. Inside, the conductors are locked into place using screw-action pressure plates, and a cable clamp disperses any unnecessary stress.
  • This product is rated at 32A and 250V and carries the TUV approval.
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category Power Connectors
Product Number 309F32
Product Name to IEC60309-32A-250V FEMALE HOME // Plugs and Receptacles // Receptacle // IEC 309 Receptacles
Power Type AC Power Connector
Device Type Receptacle
Configuration IEC
Applications Residential
Mounting Style Cable
Unlock Full Specs
to access all available technical data

Similar Products

Type 7U.01 - Power outlet for electrical enclosures - French system - Type E 16 A - 7U0182300010 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
PowerFlex 520 2.2kW (3Hp) Power Module - 25-PM1-A011 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
2.0/2.5ø DC Power Jack 1x1 Port - 82805-601H-X.XPA6T - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
IP67 Watertight Box Receptacle - D52S35A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers