Quail Electronics NEMA 5-15P HG CLEAR WITH STRAIN RELIEF to IEC-60320-C13 CLEAR HOME // Power Cords // Hospital Grade Power Cords // Clear Plugs And Connectors 0310.120SR

Description
This variant of our 0310 series features the Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) Plug with Strain Relief with the Clear (transparent) IEC-60320-C13 Connector. These power cords receive special approval from UL which is based on high quality construction and peak performance. The Green Dot marking on the face of the plug indicates the cord has been tested and is ready for use in a hospital environment. These Hospital Grade power cords are the recommended cords for any medical equipment, (from x-ray machines, to life support equipment, to hospital use). The plug featured on this special series of power cords is different from other Hospital Grade plugs. The body of the plug has been developed into a strain relief that redirects tension placed on the cord when it is moved about, lowering overall stress and increasing lifespan. The 0310.120SR is a grey power cord that carries the UL and C-UL approvals and is rated at 10A - 125V.
Datasheet
Description
This variant of our 0310 series features the Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) Plug with Strain Relief with the Clear (transparent) IEC-60320-C13 Connector. These power cords receive special approval from UL which is based on high quality construction and peak performance. The Green Dot marking on the face of the plug indicates the cord has been tested and is ready for use in a hospital environment. These Hospital Grade power cords are the recommended cords for any medical equipment, (from x-ray machines, to life support equipment, to hospital use). The plug featured on this special series of power cords is different from other Hospital Grade plugs. The body of the plug has been developed into a strain relief that redirects tension placed on the cord when it is moved about, lowering overall stress and increasing lifespan. The 0310.120SR is a grey power cord that carries the UL and C-UL approvals and is rated at 10A - 125V.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
NEMA 5-15P HG CLEAR WITH STRAIN RELIEF to IEC-60320-C13 CLEAR HOME // Power Cords // Hospital Grade Power Cords // Clear Plugs And Connectors - 0310.120SR - Quail Electronics
Livermore, CA, United States
NEMA 5-15P HG CLEAR WITH STRAIN RELIEF to IEC-60320-C13 CLEAR HOME // Power Cords // Hospital Grade Power Cords // Clear Plugs And Connectors
0310.120SR
NEMA 5-15P HG CLEAR WITH STRAIN RELIEF to IEC-60320-C13 CLEAR HOME // Power Cords // Hospital Grade Power Cords // Clear Plugs And Connectors 0310.120SR
This variant of our 0310 series features the Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) Plug with Strain Relief with the Clear (transparent) IEC-60320-C13 Connector. These power cords receive special approval from UL which is based on high quality construction and peak performance. The Green Dot marking on the face of the plug indicates the cord has been tested and is ready for use in a hospital environment. These Hospital Grade power cords are the recommended cords for any medical equipment, (from x-ray machines, to life support equipment, to hospital use). The plug featured on this special series of power cords is different from other Hospital Grade plugs. The body of the plug has been developed into a strain relief that redirects tension placed on the cord when it is moved about, lowering overall stress and increasing lifespan. The 0310.120SR is a grey power cord that carries the UL and C-UL approvals and is rated at 10A - 125V.

  • This variant of our 0310 series features the Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) Plug with Strain Relief with the Clear (transparent) IEC-60320-C13 Connector.
  • These power cords receive special approval from UL which is based on high quality construction and peak performance. The Green Dot marking on the face of the plug indicates the cord has been tested and is ready for use in a hospital environment.
  • These Hospital Grade power cords are the recommended cords for any medical equipment, (from x-ray machines, to life support equipment, to hospital use).
  • The plug featured on this special series of power cords is different from other Hospital Grade plugs. The body of the plug has been developed into a strain relief that redirects tension placed on the cord when it is moved about, lowering overall stress and increasing lifespan.
  • The 0310.120SR is a grey power cord that carries the UL and C-UL approvals and is rated at 10A - 125V.
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category Power Connectors
Product Number 0310.120SR
Product Name NEMA 5-15P HG CLEAR WITH STRAIN RELIEF to IEC-60320-C13 CLEAR HOME // Power Cords // Hospital Grade Power Cords // Clear Plugs And Connectors
Power Type AC Power Connector
Device Type Plug
Configuration IEC; NEMA
Applications Residential
Mounting Style Cable
Unlock Full Specs
to access all available technical data

Similar Products

AC Power Entry Modules - 4301.1014.06 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Mounting Style Panel; Panel Mount, Snap-In
View Details
Plug connection 16 A - plug connection 16 a 3 pole 4 pole and 5 pole - BARTEC
Specs
Device Type Plug
Applications Industrial
Current Rating 16 amps
View Details
Industrial Power Connectors - 1254456 - RS Components, Ltd.
Specs
Device Type Plug; Industrial Power Connectors
Mounting Style Panel; Panel mount
Standards / Certifications RoHS
View Details
1.65/2.0/2.5ø DC Power Jack 1x1 Port - 82805-102H-1-X.XXPBT - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details