Quail Electronics NEMA 5-15P HG CLEAR to IEC-60320-C13 LEFT ANGLE GREY HOME // Power Cords // Hospital Grade Power Cords // Clear Plugs And Connectors 0316.096

Description
The 0316 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) and the Left Angle IEC-60320-C13 Clear connector. These power cords receive special approval from UL which is based on high quality construction and peak performance. The Green Dot marking on the face of the plug indicates the cord has been tested and is ready for use in a hospital environment. These Hospital Grade power cords are the recommended cords for any medical equipment, (from x-ray machines, to life support equipment, to hospital use). This left angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. The definition of a left angle connector is that when facing the equipment from the back with the connector installed ground-pin-up, the cord trails away to your left-hand side. Our 0316 series power cords are grey cords that carry North American approvals (UL, C-UL), and are rated at 10A ?? 125V.
Datasheet
Description
The 0316 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) and the Left Angle IEC-60320-C13 Clear connector. These power cords receive special approval from UL which is based on high quality construction and peak performance. The Green Dot marking on the face of the plug indicates the cord has been tested and is ready for use in a hospital environment. These Hospital Grade power cords are the recommended cords for any medical equipment, (from x-ray machines, to life support equipment, to hospital use). This left angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. The definition of a left angle connector is that when facing the equipment from the back with the connector installed ground-pin-up, the cord trails away to your left-hand side. Our 0316 series power cords are grey cords that carry North American approvals (UL, C-UL), and are rated at 10A ?? 125V.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
NEMA 5-15P HG CLEAR to IEC-60320-C13 LEFT ANGLE GREY HOME // Power Cords // Hospital Grade Power Cords // Clear Plugs And Connectors - 0316.096 - Quail Electronics
Livermore, CA, United States
NEMA 5-15P HG CLEAR to IEC-60320-C13 LEFT ANGLE GREY HOME // Power Cords // Hospital Grade Power Cords // Clear Plugs And Connectors
0316.096
NEMA 5-15P HG CLEAR to IEC-60320-C13 LEFT ANGLE GREY HOME // Power Cords // Hospital Grade Power Cords // Clear Plugs And Connectors 0316.096
The 0316 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) and the Left Angle IEC-60320-C13 Clear connector. These power cords receive special approval from UL which is based on high quality construction and peak performance. The Green Dot marking on the face of the plug indicates the cord has been tested and is ready for use in a hospital environment. These Hospital Grade power cords are the recommended cords for any medical equipment, (from x-ray machines, to life support equipment, to hospital use). This left angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. The definition of a left angle connector is that when facing the equipment from the back with the connector installed ground-pin-up, the cord trails away to your left-hand side. Our 0316 series power cords are grey cords that carry North American approvals (UL, C-UL), and are rated at 10A ?? 125V.

  • The 0316 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) and the Left Angle IEC-60320-C13 Clear connector.
  • These power cords receive special approval from UL which is based on high quality construction and peak performance. The Green Dot marking on the face of the plug indicates the cord has been tested and is ready for use in a hospital environment.
  • These Hospital Grade power cords are the recommended cords for any medical equipment, (from x-ray machines, to life support equipment, to hospital use).
  • This left angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. The definition of a left angle connector is that when facing the equipment from the back with the connector installed ground-pin-up, the cord trails away to your left-hand side.
  • Our 0316 series power cords are grey cords that carry North American approvals (UL, C-UL), and are rated at 10A ?? 125V.
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category Power Connectors
Product Number 0316.096
Product Name NEMA 5-15P HG CLEAR to IEC-60320-C13 LEFT ANGLE GREY HOME // Power Cords // Hospital Grade Power Cords // Clear Plugs And Connectors
Power Type AC Power Connector
Device Type Plug
Configuration IEC; NEMA
Applications Residential
Mounting Style Cable
Unlock Full Specs
to access all available technical data

Similar Products

1.0/1.3ø DC Power Jack 1x1 Port Vertical - 80205-605-X.X-PBT - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
Grounding Flush Mount Power Outlet, 50 Amp 250V 6-50R Canada Standard - 2102L - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Commercial
View Details
32/30A 6 Hour Plug Red/Black, 4P 5W, IP44 - 84152305 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Standards / Certifications RoHS; CE
View Details
IP44 Splashproof Straight Receptacle - F41S70A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers