Quail Electronics NEMA 5-15P HG RIGHT ANGLE CLEAR to IEC-60320-C13 RIGHT ANGLE CLEAR HOME // Power Cords // Hospital Grade Power Cords // Clear Plugs And Connectors 0270.120

Description
The 0270 series power cords feature the Hospital Grade, Green Dot, Right Angle NEMA 5-15P Clear and the Right Angle IEC-60320-C13 Clear (transparent). These power cords receive special approval from UL which is based on high quality construction and peak performance. The Green Dot marking on the face of the plug indicates the cord has been tested and is ready for use in a hospital environment. These Hospital Grade power cords are the recommended cords for any medical equipment, (from x-ray machines, to life support equipment, to hospital use). These right angle molds are ideal for use in confined spaces because they eliminate stress placed on the conductors and strain relief. The definition of a right angle connector is that when facing the equipment from the back with the connector installed ground-pin-up, the cord trails away to your right-hand side. The definition of a right angle plug is that when facing the outlet with the plug installed ground-pin-down, the cord trails away to your right hand side. Our 0270 series power cords are grey cords that carry North American approvals (UL, C-UL), and are rated at 15A - 125V.
Datasheet
Description
The 0270 series power cords feature the Hospital Grade, Green Dot, Right Angle NEMA 5-15P Clear and the Right Angle IEC-60320-C13 Clear (transparent). These power cords receive special approval from UL which is based on high quality construction and peak performance. The Green Dot marking on the face of the plug indicates the cord has been tested and is ready for use in a hospital environment. These Hospital Grade power cords are the recommended cords for any medical equipment, (from x-ray machines, to life support equipment, to hospital use). These right angle molds are ideal for use in confined spaces because they eliminate stress placed on the conductors and strain relief. The definition of a right angle connector is that when facing the equipment from the back with the connector installed ground-pin-up, the cord trails away to your right-hand side. The definition of a right angle plug is that when facing the outlet with the plug installed ground-pin-down, the cord trails away to your right hand side. Our 0270 series power cords are grey cords that carry North American approvals (UL, C-UL), and are rated at 15A - 125V.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
NEMA 5-15P HG RIGHT ANGLE CLEAR to IEC-60320-C13 RIGHT ANGLE CLEAR HOME // Power Cords // Hospital Grade Power Cords // Clear Plugs And Connectors - 0270.120 - Quail Electronics
Livermore, CA, United States
NEMA 5-15P HG RIGHT ANGLE CLEAR to IEC-60320-C13 RIGHT ANGLE CLEAR HOME // Power Cords // Hospital Grade Power Cords // Clear Plugs And Connectors
0270.120
NEMA 5-15P HG RIGHT ANGLE CLEAR to IEC-60320-C13 RIGHT ANGLE CLEAR HOME // Power Cords // Hospital Grade Power Cords // Clear Plugs And Connectors 0270.120
The 0270 series power cords feature the Hospital Grade, Green Dot, Right Angle NEMA 5-15P Clear and the Right Angle IEC-60320-C13 Clear (transparent). These power cords receive special approval from UL which is based on high quality construction and peak performance. The Green Dot marking on the face of the plug indicates the cord has been tested and is ready for use in a hospital environment. These Hospital Grade power cords are the recommended cords for any medical equipment, (from x-ray machines, to life support equipment, to hospital use). These right angle molds are ideal for use in confined spaces because they eliminate stress placed on the conductors and strain relief. The definition of a right angle connector is that when facing the equipment from the back with the connector installed ground-pin-up, the cord trails away to your right-hand side. The definition of a right angle plug is that when facing the outlet with the plug installed ground-pin-down, the cord trails away to your right hand side. Our 0270 series power cords are grey cords that carry North American approvals (UL, C-UL), and are rated at 15A - 125V.

  • The 0270 series power cords feature the Hospital Grade, Green Dot, Right Angle NEMA 5-15P Clear and the Right Angle IEC-60320-C13 Clear (transparent).
  • These power cords receive special approval from UL which is based on high quality construction and peak performance. The Green Dot marking on the face of the plug indicates the cord has been tested and is ready for use in a hospital environment.
  • These Hospital Grade power cords are the recommended cords for any medical equipment, (from x-ray machines, to life support equipment, to hospital use).
  • These right angle molds are ideal for use in confined spaces because they eliminate stress placed on the conductors and strain relief. The definition of a right angle connector is that when facing the equipment from the back with the connector installed ground-pin-up, the cord trails away to your right-hand side. The definition of a right angle plug is that when facing the outlet with the plug installed ground-pin-down, the cord trails away to your right hand side.
  • Our 0270 series power cords are grey cords that carry North American approvals (UL, C-UL), and are rated at 15A - 125V.
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category Power Connectors
Product Number 0270.120
Product Name NEMA 5-15P HG RIGHT ANGLE CLEAR to IEC-60320-C13 RIGHT ANGLE CLEAR HOME // Power Cords // Hospital Grade Power Cords // Clear Plugs And Connectors
Power Type AC Power Connector
Device Type Plug
Configuration IEC; NEMA
Applications Residential
Mounting Style Cable
Unlock Full Specs
to access all available technical data

Similar Products

1.0/1.3ø DC Power Jack 1x1 Port Vertical - 80205-605-X.X-PBT - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
3.0 Amp Dual USB Charger, 15W Duplex Tamper Resistant Outlet - R1620D30 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration Duplex
Applications Residential
View Details
South African 15A Plug; Made to BS 546 standard - 88010764 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration Other; BS 546
View Details
IP67 Watertight 15° Angled Receptacle - F41S78A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers