Quail Electronics NEMA 5-15P HG WHITE to IEC-60320-C13 RIGHT ANGLE WHITE HOME // Power Cords // Hospital Grade Power Cords // White Plugs And Connectors 0371.030W

Description
The 0371 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P White plug and the Right Angle IEC-60320-C13 Whte connector. These power cords receive special approval from UL which is based on high quality construction and peak performance. The Green Dot marking on the face of the plug indicates the cord has been tested and is ready for use in a hospital environment. These Hospital Grade power cords are the recommended cords for any medical equipment, (from x-ray machines, to life support equipment, to hospital use). This right angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. The definition of a right angle connector is that when facing the equipment from the back with the connector installed ground-pin-up, the cord trails away to your right-hand side. Our 0371 series power cords carry North American approvals (UL, C-UL), and are rated at 13A ?? 125V.
Datasheet
Description
The 0371 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P White plug and the Right Angle IEC-60320-C13 Whte connector. These power cords receive special approval from UL which is based on high quality construction and peak performance. The Green Dot marking on the face of the plug indicates the cord has been tested and is ready for use in a hospital environment. These Hospital Grade power cords are the recommended cords for any medical equipment, (from x-ray machines, to life support equipment, to hospital use). This right angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. The definition of a right angle connector is that when facing the equipment from the back with the connector installed ground-pin-up, the cord trails away to your right-hand side. Our 0371 series power cords carry North American approvals (UL, C-UL), and are rated at 13A ?? 125V.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
NEMA 5-15P HG WHITE to IEC-60320-C13 RIGHT ANGLE WHITE HOME // Power Cords // Hospital Grade Power Cords // White Plugs And Connectors - 0371.030W - Quail Electronics
Livermore, CA, United States
NEMA 5-15P HG WHITE to IEC-60320-C13 RIGHT ANGLE WHITE HOME // Power Cords // Hospital Grade Power Cords // White Plugs And Connectors
0371.030W
NEMA 5-15P HG WHITE to IEC-60320-C13 RIGHT ANGLE WHITE HOME // Power Cords // Hospital Grade Power Cords // White Plugs And Connectors 0371.030W
The 0371 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P White plug and the Right Angle IEC-60320-C13 Whte connector. These power cords receive special approval from UL which is based on high quality construction and peak performance. The Green Dot marking on the face of the plug indicates the cord has been tested and is ready for use in a hospital environment. These Hospital Grade power cords are the recommended cords for any medical equipment, (from x-ray machines, to life support equipment, to hospital use). This right angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. The definition of a right angle connector is that when facing the equipment from the back with the connector installed ground-pin-up, the cord trails away to your right-hand side. Our 0371 series power cords carry North American approvals (UL, C-UL), and are rated at 13A ?? 125V.

  • The 0371 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P White plug and the Right Angle IEC-60320-C13 Whte connector.
  • These power cords receive special approval from UL which is based on high quality construction and peak performance. The Green Dot marking on the face of the plug indicates the cord has been tested and is ready for use in a hospital environment.
  • These Hospital Grade power cords are the recommended cords for any medical equipment, (from x-ray machines, to life support equipment, to hospital use).
  • This right angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. The definition of a right angle connector is that when facing the equipment from the back with the connector installed ground-pin-up, the cord trails away to your right-hand side.
  • Our 0371 series power cords carry North American approvals (UL, C-UL), and are rated at 13A ?? 125V.
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category Power Connectors
Product Number 0371.030W
Product Name NEMA 5-15P HG WHITE to IEC-60320-C13 RIGHT ANGLE WHITE HOME // Power Cords // Hospital Grade Power Cords // White Plugs And Connectors
Power Type AC Power Connector
Device Type Plug
Configuration IEC; NEMA
Applications Residential
Mounting Style Cable
Unlock Full Specs
to access all available technical data

Similar Products

1.0/1.3ø DC Power Jack 1x1 Port Vertical - 80205-605-X.X-PBT - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
Grounding Heavy Duty Angle Plug, 30 Amp 250 Volt 15-30P - S1530P - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Plug
Configuration NEMA
Applications Commercial
View Details
15A/125V North American Snap-In Receptacle - 88224100 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA; Other; NEMA 5-15
View Details
Heavy Duty Power Connectors - 29120 - VAST STOCK CO., LIMITED
Specs
Standards / Certifications RoHS
Voltage Rating 400 volts
Current Rating 16 amps
View Details