Quail Electronics NEMA 5-15P HG CLEAR to IEC-60320-C13 CLEAR HOME // Power Cords // Hospital Grade Power Cords // Clear Plugs And Connectors 0313.072

Description
The 0313 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) and the IEC-60320-C13 Clear (transparent) connector. These power cords receive special approval from UL which is based on high quality construction and peak performance. The Green Dot marking on the face of the plug indicates the cord has been tested and is ready for use in a hospital environment. These Hospital Grade power cords are the standard cords for any medical equipment, (from x-ray machines, to life support equipment, to hospital use). Our 0313 series power cords are grey cords that carry North American approvals (UL, C-UL), and are rated at 15A ?? 125V.
Datasheet
Description
The 0313 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) and the IEC-60320-C13 Clear (transparent) connector. These power cords receive special approval from UL which is based on high quality construction and peak performance. The Green Dot marking on the face of the plug indicates the cord has been tested and is ready for use in a hospital environment. These Hospital Grade power cords are the standard cords for any medical equipment, (from x-ray machines, to life support equipment, to hospital use). Our 0313 series power cords are grey cords that carry North American approvals (UL, C-UL), and are rated at 15A ?? 125V.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
NEMA 5-15P HG CLEAR to IEC-60320-C13 CLEAR HOME // Power Cords // Hospital Grade Power Cords // Clear Plugs And Connectors - 0313.072 - Quail Electronics
Livermore, CA, United States
NEMA 5-15P HG CLEAR to IEC-60320-C13 CLEAR HOME // Power Cords // Hospital Grade Power Cords // Clear Plugs And Connectors
0313.072
NEMA 5-15P HG CLEAR to IEC-60320-C13 CLEAR HOME // Power Cords // Hospital Grade Power Cords // Clear Plugs And Connectors 0313.072
The 0313 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) and the IEC-60320-C13 Clear (transparent) connector. These power cords receive special approval from UL which is based on high quality construction and peak performance. The Green Dot marking on the face of the plug indicates the cord has been tested and is ready for use in a hospital environment. These Hospital Grade power cords are the standard cords for any medical equipment, (from x-ray machines, to life support equipment, to hospital use). Our 0313 series power cords are grey cords that carry North American approvals (UL, C-UL), and are rated at 15A ?? 125V.

  • The 0313 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) and the IEC-60320-C13 Clear (transparent) connector.
  • These power cords receive special approval from UL which is based on high quality construction and peak performance. The Green Dot marking on the face of the plug indicates the cord has been tested and is ready for use in a hospital environment.
  • These Hospital Grade power cords are the standard cords for any medical equipment, (from x-ray machines, to life support equipment, to hospital use).
  • Our 0313 series power cords are grey cords that carry North American approvals (UL, C-UL), and are rated at 15A ?? 125V.
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category Power Connectors
Product Number 0313.072
Product Name NEMA 5-15P HG CLEAR to IEC-60320-C13 CLEAR HOME // Power Cords // Hospital Grade Power Cords // Clear Plugs And Connectors
Power Type AC Power Connector
Device Type Plug
Configuration IEC; NEMA
Applications Residential
Mounting Style Cable
Unlock Full Specs
to access all available technical data

Similar Products

DC POWER JACK PIN F2.5MM VERTICAL - 80204-013DAL - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
Locking Outlet, 30 Amp 125 Volt L5-30R for Special Purpose - L0530RH - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Industrial
View Details
IEC 60320 C14 Snap-In Inlet; 3.0mm panel thickness - 83030800 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
IP67 Watertight Connector - K31S25A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
3 suppliers