Quail Electronics NEMA 5-15P HG CLEAR to NEMA 5-15R CLEAR HOME // Power Cords // Hospital Grade Power Cords // Clear Plugs And Connectors 0334.120S

Description
The 0334 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) plug and the NEMA 5-15R Clear (transparent) receptacle. These power cords receive special approval from UL which is based on high quality construction and peak performance. The Green Dot marking on the face of the plug indicates the cord has been tested and is ready for use in a hospital environment. These Hospital Grade power cords are the standard cords for any medical equipment (from x-ray machines, to life support equipment, to hospital use), that uses a NEMA 5-15P plug. Extendable/Retractab le cords feature wire that has been wound and molded to have a spring-like ability to maintain its shape. These cords are useful on appliances that require mobility, such as medical carts and portable hospital devices. Our 0334 series power cords are grey cords that carry North American approvals (UL, C-UL), and are rated at 13A ?? 125V.
Datasheet
Description
The 0334 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) plug and the NEMA 5-15R Clear (transparent) receptacle. These power cords receive special approval from UL which is based on high quality construction and peak performance. The Green Dot marking on the face of the plug indicates the cord has been tested and is ready for use in a hospital environment. These Hospital Grade power cords are the standard cords for any medical equipment (from x-ray machines, to life support equipment, to hospital use), that uses a NEMA 5-15P plug. Extendable/Retractab le cords feature wire that has been wound and molded to have a spring-like ability to maintain its shape. These cords are useful on appliances that require mobility, such as medical carts and portable hospital devices. Our 0334 series power cords are grey cords that carry North American approvals (UL, C-UL), and are rated at 13A ?? 125V.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
NEMA 5-15P HG CLEAR to NEMA 5-15R CLEAR HOME // Power Cords // Hospital Grade Power Cords // Clear Plugs And Connectors - 0334.120S - Quail Electronics
Livermore, CA, United States
NEMA 5-15P HG CLEAR to NEMA 5-15R CLEAR HOME // Power Cords // Hospital Grade Power Cords // Clear Plugs And Connectors
0334.120S
NEMA 5-15P HG CLEAR to NEMA 5-15R CLEAR HOME // Power Cords // Hospital Grade Power Cords // Clear Plugs And Connectors 0334.120S
The 0334 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) plug and the NEMA 5-15R Clear (transparent) receptacle. These power cords receive special approval from UL which is based on high quality construction and peak performance. The Green Dot marking on the face of the plug indicates the cord has been tested and is ready for use in a hospital environment. These Hospital Grade power cords are the standard cords for any medical equipment (from x-ray machines, to life support equipment, to hospital use), that uses a NEMA 5-15P plug. Extendable/Retractab le cords feature wire that has been wound and molded to have a spring-like ability to maintain its shape. These cords are useful on appliances that require mobility, such as medical carts and portable hospital devices. Our 0334 series power cords are grey cords that carry North American approvals (UL, C-UL), and are rated at 13A ?? 125V.

  • The 0334 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) plug and the NEMA 5-15R Clear (transparent) receptacle.
  • These power cords receive special approval from UL which is based on high quality construction and peak performance. The Green Dot marking on the face of the plug indicates the cord has been tested and is ready for use in a hospital environment.
  • These Hospital Grade power cords are the standard cords for any medical equipment (from x-ray machines, to life support equipment, to hospital use), that uses a NEMA 5-15P plug.
  • Extendable/Retractable cords feature wire that has been wound and molded to have a spring-like ability to maintain its shape. These cords are useful on appliances that require mobility, such as medical carts and portable hospital devices.
  • Our 0334 series power cords are grey cords that carry North American approvals (UL, C-UL), and are rated at 13A ?? 125V.
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category Power Connectors
Product Number 0334.120S
Product Name NEMA 5-15P HG CLEAR to NEMA 5-15R CLEAR HOME // Power Cords // Hospital Grade Power Cords // Clear Plugs And Connectors
Power Type AC Power Connector
Device Type Plug; Receptacle
Configuration NEMA
Applications Residential
Mounting Style Cable
Unlock Full Specs
to access all available technical data

Similar Products

Type 7U.01 - Power outlet for electrical enclosures - French system - Type E 16 A - 7U0182300012 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
2.0/2.5ø DC Power Jack 1x1 Port - 82800124M-XXPB0AC04 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
IP44 Splashproof Box Inlet - G52S50A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
2 suppliers