Quail Electronics IEC-60320-C14 INLET FUSED to HOME // Plugs and Receptacles // Inlet // IEC-60320 Inlets 6200.4315W

Description
The 6200.4315W is a fuse compatible snap-in version of the standard IEC-60320-C14 Inlet. Soldered ends or quick disconnect terminals connect your equipment's live, neutral, and ground wires to the metal tabs at the back of the inlet. This product is rated at 10A and 250V and carries the European approvals.
Datasheet
Description
The 6200.4315W is a fuse compatible snap-in version of the standard IEC-60320-C14 Inlet. Soldered ends or quick disconnect terminals connect your equipment's live, neutral, and ground wires to the metal tabs at the back of the inlet. This product is rated at 10A and 250V and carries the European approvals.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
IEC-60320-C14 INLET FUSED to HOME // Plugs and Receptacles // Inlet // IEC-60320 Inlets - 6200.4315W - Quail Electronics
Livermore, CA, United States
IEC-60320-C14 INLET FUSED to HOME // Plugs and Receptacles // Inlet // IEC-60320 Inlets
6200.4315W
IEC-60320-C14 INLET FUSED to HOME // Plugs and Receptacles // Inlet // IEC-60320 Inlets 6200.4315W
The 6200.4315W is a fuse compatible snap-in version of the standard IEC-60320-C14 Inlet. Soldered ends or quick disconnect terminals connect your equipment's live, neutral, and ground wires to the metal tabs at the back of the inlet. This product is rated at 10A and 250V and carries the European approvals.

  • The 6200.4315W is a fuse compatible snap-in version of the standard IEC-60320-C14 Inlet.
  • Soldered ends or quick disconnect terminals connect your equipment's live, neutral, and ground wires to the metal tabs at the back of the inlet.
  • This product is rated at 10A and 250V and carries the European approvals.
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category Power Connectors
Product Number 6200.4315W
Product Name IEC-60320-C14 INLET FUSED to HOME // Plugs and Receptacles // Inlet // IEC-60320 Inlets
Power Type AC Power Connector
Configuration IEC
Applications Residential
Mounting Style Cable
Termination Types Solder Cup; Tabs
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Connectors - Inlets, Outlets, Modules - 486-6886-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel
View Details
2 suppliers
Type 7U.02 - Power outlet for electrical enclosures - 7U0281200000 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
Surface Mount Power Outlet, 30 Amp 125/250 Volt 10-30R - 2203 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Commercial
View Details