Quail Electronics to IEC-60320-C19 HOME // Plugs and Receptacles // Outlet // IEC Outlets 6653.3300W

Description
The 6653.3300W is a screw-mounted outlet version of the standard IEC-60320-C19 Connector. Soldered ends or quick disconnect terminals connect the live, neutral, and ground wires to the metal tabs at the back of this outlet. This product is rated at 20A and 250V and carries the UL, C-UL, and VDE approvals.
Datasheet
Description
The 6653.3300W is a screw-mounted outlet version of the standard IEC-60320-C19 Connector. Soldered ends or quick disconnect terminals connect the live, neutral, and ground wires to the metal tabs at the back of this outlet. This product is rated at 20A and 250V and carries the UL, C-UL, and VDE approvals.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
to IEC-60320-C19 HOME // Plugs and Receptacles // Outlet // IEC Outlets - 6653.3300W - Quail Electronics
Livermore, CA, United States
to IEC-60320-C19 HOME // Plugs and Receptacles // Outlet // IEC Outlets
6653.3300W
to IEC-60320-C19 HOME // Plugs and Receptacles // Outlet // IEC Outlets 6653.3300W
The 6653.3300W is a screw-mounted outlet version of the standard IEC-60320-C19 Connector. Soldered ends or quick disconnect terminals connect the live, neutral, and ground wires to the metal tabs at the back of this outlet. This product is rated at 20A and 250V and carries the UL, C-UL, and VDE approvals.

  • The 6653.3300W is a screw-mounted outlet version of the standard IEC-60320-C19 Connector.
  • Soldered ends or quick disconnect terminals connect the live, neutral, and ground wires to the metal tabs at the back of this outlet.
  • This product is rated at 20A and 250V and carries the UL, C-UL, and VDE approvals.
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category Power Connectors
Product Number 6653.3300W
Product Name to IEC-60320-C19 HOME // Plugs and Receptacles // Outlet // IEC Outlets
Power Type AC Power Connector
Configuration IEC
Applications Residential
Mounting Style Cable
Termination Types Solder Cup; Tabs
Unlock Full Specs
to access all available technical data

Similar Products

South African 15A Plug; Made to BS 546 standard - 88010764 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration Other; BS 546
View Details
DC POWER JACK PIN F2.5MM - 80204-014AL - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
Connectors Power - 1-172165-5 - Heilind Electronics, Inc.
Specs
Device Type Plug
View Details
IP44 Splashproof Connector - K41S30A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
2 suppliers