Quail Electronics LOCKING NEMA L6-30P to HOME // Plugs and Receptacles // Plug // Locking Nema Plugs 306P

Description
The 306P is a mechanical, cable mountable version of the 3-prong, North American, Locking NEMA L6-30P Plug. This mechanical plug is available for manual assembly. Simply open up the casing by removing the screws, and feed your stripped wire through to the corresponding prongs. Inside, the conductors are locked into place using screw-action pressure plates, and a cable clamp disperses any unnecessary stress. This product is rated at 30A and 250V and carries the UL and C-UL approvals.
Datasheet
Description
The 306P is a mechanical, cable mountable version of the 3-prong, North American, Locking NEMA L6-30P Plug. This mechanical plug is available for manual assembly. Simply open up the casing by removing the screws, and feed your stripped wire through to the corresponding prongs. Inside, the conductors are locked into place using screw-action pressure plates, and a cable clamp disperses any unnecessary stress. This product is rated at 30A and 250V and carries the UL and C-UL approvals.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LOCKING NEMA L6-30P to HOME // Plugs and Receptacles // Plug // Locking Nema Plugs - 306P - Quail Electronics
Livermore, CA, United States
LOCKING NEMA L6-30P to HOME // Plugs and Receptacles // Plug // Locking Nema Plugs
306P
LOCKING NEMA L6-30P to HOME // Plugs and Receptacles // Plug // Locking Nema Plugs 306P
The 306P is a mechanical, cable mountable version of the 3-prong, North American, Locking NEMA L6-30P Plug. This mechanical plug is available for manual assembly. Simply open up the casing by removing the screws, and feed your stripped wire through to the corresponding prongs. Inside, the conductors are locked into place using screw-action pressure plates, and a cable clamp disperses any unnecessary stress. This product is rated at 30A and 250V and carries the UL and C-UL approvals.

  • The 306P is a mechanical, cable mountable version of the 3-prong, North American, Locking NEMA L6-30P Plug.
  • This mechanical plug is available for manual assembly. Simply open up the casing by removing the screws, and feed your stripped wire through to the corresponding prongs. Inside, the conductors are locked into place using screw-action pressure plates, and a cable clamp disperses any unnecessary stress.
  • This product is rated at 30A and 250V and carries the UL and C-UL approvals.
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category Power Connectors
Product Number 306P
Product Name LOCKING NEMA L6-30P to HOME // Plugs and Receptacles // Plug // Locking Nema Plugs
Power Type AC Power Connector
Device Type Plug
Configuration NEMA
Applications Residential
Mounting Style Cable
Unlock Full Specs
to access all available technical data

Similar Products

Plug connection 32 A - plug connection 32 a 4 pole and 5 pole - BARTEC
Specs
Device Type Plug
Applications Industrial
Current Rating 32 amps
View Details
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
Power Entry Modules - 1-6609104-2 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
Voltage Rating 115 to 230 volts
View Details
3 suppliers
1.0/1.3ø DC Power Jack 1x1 Port Vertical - 80205-605-X.X-PBT - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details